☰
DS91M124TMAX
DS91M124TMAX
Obsolete
Description:  IC MULTIPLEXER LVDS 1CH 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 37120
DS91M124TMAX Specification
Specification
Part No
DS91M124TMAX
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, Multiplexer
Applications
LVDS
Input
LVTTL, LVCMOS
Output
MLVDS
Data Rate (Max)
250Mbps
Number of Channels
1 x 1:4
Delay Time
3.9ns
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
65mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS91M124TMAX Related Parts
DS90LV001TLD
DS90LV001TLD
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS90LV001TLD-NS
DS90LV001TLD-NS
National Semiconductor
DS90LV001 800-MBPS LVDS BUFFER
DS90LV001TLD/NOPB
DS90LV001TLD/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS90LV001TLDX
DS90LV001TLDX
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS90LV001TLDX/NOPB
DS90LV001TLDX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
DS90LV001TM
DS90LV001TM
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
DS90LV001TM/NOPB
DS90LV001TM/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
DS90LV001TMX
DS90LV001TMX
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
DS90LV001TMX/NOPB
DS90LV001TMX/NOPB
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
DS90LV004TVS
DS90LV004TVS
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
DS90LV004TVS/NOPB
DS90LV004TVS/NOPB
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
DS90LV804TSQ
DS90LV804TSQ
National Semiconductor
DS90LV804 4-CHANNEL 800 MBPS LVD
DS91M124TMAX Compare Parts
  • DS91M124TMAX vs DS92LV222ATM/NOPB
  • DS91M124TMAX vs DS92001TMAX/NOPB
  • DS91M124TMAX vs DS92001TMAX
  • DS91M124TMAX vs DS92001TMA/NOPB
  • DS91M124TMAX vs DS92001TMA
  • DS91M124TMAX vs DS92001TMA
  • DS91M124TMAX vs DS92001TLD/NOPB
  • DS91M124TMAX vs DS92001TLD/NOPB
  • DS91M124TMAX vs DS92001TLD
  • DS91M124TMAX vs DS92001TLD
  • DS91M124TMAX vs DS91M125TMAX/NOPB
  • DS91M124TMAX vs DS91M125TMAX/NOPB
  • DS91M124TMAX vs DS91M125TMAX
  • DS91M124TMAX vs DS91M125TMA/NOPB
  • DS91M124TMAX vs DS91M125TMA
  • DS91M124TMAX vs DS91M124TMAX/NOPB
  • DS91M124TMAX vs DS91M124TMA/NOPB
  • DS91M124TMAX vs DS91M124TMA/NOPB
  • DS91M124TMAX vs DS91M124TMA
  • DS91M124TMAX vs DS90LV804TSQX/NOPB
  • DS91M124TMAX vs DS90LV804TSQX
  • DS91M124TMAX vs DS90LV804TSQ/NOPB
  • DS91M124TMAX vs DS90LV804TSQ/NOPB
  • DS91M124TMAX vs DS90LV804TSQ
  • DS91M124TMAX vs DS90LV804TSQ
  • DS91M124TMAX vs DS90LV004TVS/NOPB
  • DS91M124TMAX vs DS90LV004TVS
  • DS91M124TMAX vs DS90LV001TMX/NOPB
  • DS91M124TMAX vs DS90LV001TMX
  • DS91M124TMAX vs DS90LV001TM/NOPB
  • DS91M124TMAX vs DS90LV001TM
  • DS91M124TMAX vs DS90LV001TLDX/NOPB
  • DS91M124TMAX vs DS90LV001TLDX
  • DS91M124TMAX vs DS90LV001TLD/NOPB
  • DS91M124TMAX vs DS90LV001TLD-NS
  • DS91M124TMAX vs DS90LV001TLD
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!