☰
F28386DPTPS
F28386DPTPS
Active
Description:  IC MCU 32BIT 1MB FLASH 176HLQFP
Manufacturer:  Texas Instruments
Datasheet:   F28386DPTPS Datasheet
History Price: $21.78550
In Stock: 18720
F28386DPTPS Specification
Specification
Part No
F28386DPTPS
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
C2000 C28x Fixed-Point
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
C28x
Core Size
32-Bit Dual-Core
Speed
200MHz
Connectivity
CANbus, Ethernet, I2C, McBSP, SCI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
97
Program Memory Size
1MB (512K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
108K x 16
Voltage - Supply (Vcc/Vdd)
1.14V ~ 1.26V
Data Converters
A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
176-HLQFP (24x24)
F28386DPTPS Related Parts
F280021PTQR
F280021PTQR
Texas Instruments
IC MCU 32BIT 32KB FLASH 48LQFP
F280021PTSR
F280021PTSR
Texas Instruments
IC MCU 32BIT 32KB FLASH 48LQFP
F280023CPMSR
F280023CPMSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023CPNSR
F280023CPNSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023CPTSR
F280023CPTSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280023PMQR
F280023PMQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023PMSR
F280023PMSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023PNQR
F280023PNQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023PNSR
F280023PNSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023PTQR
F280023PTQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280023PTSR
F280023PTSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280025CPMQR
F280025CPMQR
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
F28386DPTPS Description
The Texas Instruments F28386DPTPS is a high-performance microcontroller from the C2000™ family, specifically designed for real-time control applications. This device is particularly well-suited for applications in industrial automation, motor control, and digital power conversion, where high-speed processing and precise control are essential. The F28386DPTPS combines advanced processing capabilities with a rich set of peripherals, making it a versatile choice for embedded systems.

## Overview

The F28386DPTPS microcontroller features a dual-core architecture, which includes a C28x core for control tasks and a CLA (Control Law Accelerator) for executing control algorithms in parallel. This architecture allows for efficient multitasking and real-time processing, enabling developers to implement complex control strategies with ease. The device also includes a range of integrated peripherals, such as ADCs, PWM modules, and communication interfaces, which enhance its functionality and flexibility in various applications.

## Key Features

1. Dual-Core Architecture: The F28386DPTPS features a C28x core running at up to 200 MHz and a CLA core, allowing for parallel processing of control algorithms and improved system performance.
2. High-Resolution ADC: The device includes a 12-bit ADC with up to 16 channels, enabling precise analog signal measurement and processing.
3. Flexible PWM Generation: The integrated PWM modules support high-resolution pulse width modulation, making it ideal for motor control and power conversion applications.
4. Rich Communication Interfaces: The F28386DPTPS supports various communication protocols, including CAN, SPI, I2C, and UART, facilitating easy integration into complex systems.
5. Memory Options: The microcontroller features up to 512 KB of flash memory and 100 KB of RAM, providing ample storage for application code and data.
6. Safety and Security Features: The device includes built-in safety features such as a watchdog timer, CRC generation, and secure boot capabilities, making it suitable for safety-critical applications.
7. Development Support: Texas Instruments provides extensive development tools, including the Code Composer Studio (CCS) integrated development environment (IDE) and various software libraries, to facilitate application development.

## Specifications

- Core Architecture: Dual-core (C28x and CLA)
- Maximum Clock Frequency: 200 MHz
- Flash Memory: Up to 512 KB
- RAM: 100 KB
- ADC: 12-bit resolution, up to 16 channels
- PWM Modules: Multiple high-resolution PWM outputs
- Communication Interfaces:
- CAN: 2 channels
- SPI: 4 channels
- I2C: 2 channels
- UART: 2 channels
- Operating Voltage: 3.3V
- Temperature Range: -40°C to +125°C
- Package Type: HTQFP (Thin Quad Flat Package) with 64 pins

## Applications

The F28386DPTPS microcontroller is suitable for a wide range of applications, including:

- Motor control systems (e.g., brushless DC motors, stepper motors)
- Digital power converters (e.g., DC-DC converters, inverters)
- Industrial automation and control systems
- Renewable energy systems (e.g., solar inverters)
- Robotics and automation equipment
- Home appliances and HVAC systems

## Conclusion

The Texas Instruments F28386DPTPS microcontroller is a powerful and flexible solution for real-time control applications. Its dual-core architecture, high-resolution ADC, and extensive peripheral set make it an excellent choice for complex control tasks in various industries. With its robust performance, safety features, and comprehensive development support, the F28386DPTPS enables engineers to design efficient and reliable embedded systems that meet the demands of modern applications. Whether used in motor control, digital power conversion, or industrial automation, this microcontroller provides the performance and versatility needed for successful implementation.
F28386DPTPS Compare Parts
  • F28386DPTPS vs F28M36P63C2ZWTS
  • F28386DPTPS vs F28M36P63C2ZWTQ
  • F28386DPTPS vs F28M36P53C2ZWTT
  • F28386DPTPS vs F28M36P53C2ZWTS
  • F28386DPTPS vs F28M36P53C2ZWTQ
  • F28386DPTPS vs F28M36H53C2ZWTT
  • F28386DPTPS vs F28M36H53C2ZWTS
  • F28386DPTPS vs F28M36H53C2ZWTQ
  • F28386DPTPS vs F28M36H53B2ZWTT
  • F28386DPTPS vs F28M36H53B2ZWTS
  • F28386DPTPS vs F28M36H53B2ZWTQ
  • F28386DPTPS vs F28M36H33C2ZWTT
  • F28386DPTPS vs F28M36H33C2ZWTS
  • F28386DPTPS vs F28M36H33C2ZWTQ
  • F28386DPTPS vs F28M36H33B2ZWTT
  • F28386DPTPS vs F28M36H33B2ZWTS
  • F28386DPTPS vs F28M36H33B2ZWTQ
  • F28386DPTPS vs F28M35M52C1RFPT
  • F28386DPTPS vs F28M35M52C1RFPS
  • F28386DPTPS vs F28M35M22C1RFPT
  • F28386DPTPS vs F28M35M22C1RFPS
  • F28386DPTPS vs F28M35M20B1RFPT
  • F28386DPTPS vs F28M35M20B1RFPS
  • F28386DPTPS vs F28M35H52C1RFPT
  • F28386DPTPS vs F28M35H52C1RFPS
  • F28386DPTPS vs F28M35H52C1RFPQ
  • F28386DPTPS vs F28M35H22C1RFPT
  • F28386DPTPS vs F28M35H22C1RFPS
  • F28386DPTPS vs F28M35E52C1RFPT
  • F28386DPTPS vs F28M35E52B1RFPT
  • F28386DPTPS vs F28M35E52B1RFPS
  • F28386DPTPS vs F28M35E52B1RFPQ
  • F28386DPTPS vs F28M35E50C1RFPT
  • F28386DPTPS vs F28M35E50C1RFPS
  • F28386DPTPS vs F28M35E50B1RFPT
  • F28386DPTPS vs F28M35E50B1RFPS
  • F28386DPTPS vs F28M35E50B1RFPQ
  • F28386DPTPS vs F28M35E32C1RFPT
  • F28386DPTPS vs F28M35E20B1RFPT
  • F28386DPTPS vs F28M35E20B1RFPS
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller