☰
F28388DPTPS
F28388DPTPS
Active
Description:  IC MCU 32BIT 1MB FLASH 176HLQFP
Manufacturer:  Texas Instruments
Datasheet:   F28388DPTPS Datasheet
History Price: $28.33050
In Stock: 20560
F28388DPTPS Specification
Specification
Part No
F28388DPTPS
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
C2000 C28x Fixed-Point
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
C28x
Core Size
32-Bit Dual-Core
Speed
200MHz
Connectivity
CANbus, Ethernet, I2C, McBSP, SCI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O
97
Program Memory Size
1MB (512K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
108K x 16
Voltage - Supply (Vcc/Vdd)
1.14V ~ 1.26V
Data Converters
A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
176-HLQFP (24x24)
F28388DPTPS PDF Datasheet
F28388DPTPS Related Parts
F280021PTQR
F280021PTQR
Texas Instruments
IC MCU 32BIT 32KB FLASH 48LQFP
F280021PTSR
F280021PTSR
Texas Instruments
IC MCU 32BIT 32KB FLASH 48LQFP
F280023CPMSR
F280023CPMSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023CPNSR
F280023CPNSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023CPTSR
F280023CPTSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280023PMQR
F280023PMQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023PMSR
F280023PMSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 64LQFP
F280023PNQR
F280023PNQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023PNSR
F280023PNSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 80LQFP
F280023PTQR
F280023PTQR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280023PTSR
F280023PTSR
Texas Instruments
IC MCU 32BIT 64KB FLASH 48LQFP
F280025CPMQR
F280025CPMQR
Texas Instruments
IC MCU 32BIT 128KB FLASH 64LQFP
F28388DPTPS Compare Parts
  • F28388DPTPS vs F28M36P63C2ZWTS
  • F28388DPTPS vs F28M36P63C2ZWTQ
  • F28388DPTPS vs F28M36P53C2ZWTT
  • F28388DPTPS vs F28M36P53C2ZWTS
  • F28388DPTPS vs F28M36P53C2ZWTQ
  • F28388DPTPS vs F28M36H53C2ZWTT
  • F28388DPTPS vs F28M36H53C2ZWTS
  • F28388DPTPS vs F28M36H53C2ZWTQ
  • F28388DPTPS vs F28M36H53B2ZWTT
  • F28388DPTPS vs F28M36H53B2ZWTS
  • F28388DPTPS vs F28M36H53B2ZWTQ
  • F28388DPTPS vs F28M36H33C2ZWTT
  • F28388DPTPS vs F28M36H33C2ZWTS
  • F28388DPTPS vs F28M36H33C2ZWTQ
  • F28388DPTPS vs F28M36H33B2ZWTT
  • F28388DPTPS vs F28M36H33B2ZWTS
  • F28388DPTPS vs F28M36H33B2ZWTQ
  • F28388DPTPS vs F28M35M52C1RFPT
  • F28388DPTPS vs F28M35M52C1RFPS
  • F28388DPTPS vs F28M35M22C1RFPT
  • F28388DPTPS vs F28M35M22C1RFPS
  • F28388DPTPS vs F28M35M20B1RFPT
  • F28388DPTPS vs F28M35M20B1RFPS
  • F28388DPTPS vs F28M35H52C1RFPT
  • F28388DPTPS vs F28M35H52C1RFPS
  • F28388DPTPS vs F28M35H52C1RFPQ
  • F28388DPTPS vs F28M35H22C1RFPT
  • F28388DPTPS vs F28M35H22C1RFPS
  • F28388DPTPS vs F28M35E52C1RFPT
  • F28388DPTPS vs F28M35E52B1RFPT
  • F28388DPTPS vs F28M35E52B1RFPS
  • F28388DPTPS vs F28M35E52B1RFPQ
  • F28388DPTPS vs F28M35E50C1RFPT
  • F28388DPTPS vs F28M35E50C1RFPS
  • F28388DPTPS vs F28M35E50B1RFPT
  • F28388DPTPS vs F28M35E50B1RFPS
  • F28388DPTPS vs F28M35E50B1RFPQ
  • F28388DPTPS vs F28M35E32C1RFPT
  • F28388DPTPS vs F28M35E20B1RFPT
  • F28388DPTPS vs F28M35E20B1RFPS
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller