☰
FDC1004DSCT
FDC1004DSCT
Active
Description:  IC CAPACITIVE SENSING 4CH 10WSON
Manufacturer:  Texas Instruments
Datasheet:   FDC1004DSCT Datasheet
History Price: $7.52000
In Stock: 11600
FDC1004DSCT Specification
Specification
Part No
FDC1004DSCT
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Proximity Only
Proximity Detection
Yes
Number of Inputs
4
LED Driver Channels
-
Interface
I2C
Resolution
16 b
Voltage - Supply
3V ~ 3.6V
Current - Supply
750μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WSON (3x3)
FDC1004DSCT Related Parts
FDC1004DGSR
FDC1004DGSR
Texas Instruments
IC PROXIMITY 4CH 10VSSOP
FDC1004DGST
FDC1004DGST
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
FDC1004DSCJ
FDC1004DSCJ
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
FDC1004DSCR
FDC1004DSCR
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
FDC1004QDGSRQ1
FDC1004QDGSRQ1
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO
FDC1004QDGSTQ1
FDC1004QDGSTQ1
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
FDC2112DNTR
FDC2112DNTR
Texas Instruments
IC CAPACITIVE SENSING
FDC2112DNTT
FDC2112DNTT
Texas Instruments
IC CAPACITIVE SENSING
FDC2114RGHR
FDC2114RGHR
Texas Instruments
IC CAPACITIVE SENSING
FDC2114RGHT
FDC2114RGHT
Texas Instruments
IC CAPACITIVE SENSING
FDC2212DNTR
FDC2212DNTR
National Semiconductor
FDC2212 TWO CHANNEL, 28 BIT NOIS
FDC2212DNTR
FDC2212DNTR
Texas Instruments
IC CAPACITIVE SENSING
FDC1004DSCT Description

The FDC1004DSCT is a highly integrated capacitive sensing controller from Texas Instruments, designed for precise measurement of capacitance in various applications. This device is particularly useful in touch sensing, liquid level sensing, and proximity detection applications, where reliable capacitive measurements are crucial.

## Key Specifications

## General Characteristics

- Number of Channels: 4 independent capacitive measurement channels, allowing for versatile applications and multi-touch capabilities.
- Package Type: DSBGA (Die Size Ball Grid Array) with 16 balls, which provides a compact footprint suitable for space-constrained designs.
- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and consumer applications.

## Electrical Specifications

- Supply Voltage: 1.8 V to 5.5 V, offering flexibility in powering the device with various power sources.
- Capacitance Measurement Range: Up to 20 pF (picoFarads), suitable for detecting small changes in capacitance.
- Resolution: 12-bit resolution for accurate capacitance measurements, enabling precise sensing applications.
- Measurement Time: Fast measurement time of approximately 10 ms per channel, which is essential for real-time applications.

## Performance Characteristics

- Noise Immunity: Integrated algorithms for noise filtering, enhancing measurement accuracy and reliability in noisy environments.
- Low Power Consumption: Consumes only 250 µA in active mode and less than 1 µA in sleep mode, making it ideal for battery-powered applications.
- Adaptive Thresholds: The device can adapt to environmental changes and user interactions, improving the accuracy of touch detection and other sensing applications.

## Communication Interfaces

- I²C Interface: Supports standard I²C communication, allowing easy integration with microcontrollers and other digital devices. The I²C address can be configured for multiple devices on the same bus.
- Interrupt Output: Provides interrupt functionality to alert the host processor of significant events, facilitating efficient system management.

## Applications

The FDC1004DSCT is versatile and can be employed in a range of applications, including:

1. Touch Sensors: Ideal for user interface applications, allowing for multi-touch detection in consumer electronics.
2. Liquid Level Sensing: Used in various industries for measuring the level of liquids in containers, tanks, or pipes.
3. Proximity Sensors: Suitable for detecting the presence of objects without direct contact, enhancing user experience in consumer devices.
4. Environmental Monitoring: Employed in sensing applications to detect changes in humidity or other environmental factors.
5. Industrial Automation: Can be integrated into machinery for position sensing or detecting material levels.

## Packaging and Availability

The FDC1004DSCT is available in a compact DSBGA package, which helps save PCB space while providing reliable performance. Texas Instruments offers evaluation modules and development kits to assist engineers in designing with the FDC1004DSCT, along with comprehensive technical documentation.

## Conclusion

The Texas Instruments FDC1004DSCT capacitive sensing controller is a powerful solution for a wide variety of sensing applications. With its multi-channel capability, low power consumption, and high accuracy, it is particularly well-suited for modern consumer and industrial devices. Its integration of advanced noise filtering and adaptive thresholds ensures reliable performance in diverse environments, making it an excellent choice for designers looking to implement robust capacitive sensing solutions.
FDC1004DSCT Compare Parts
  • FDC1004DSCT vs FDC2214RGHR
  • FDC1004DSCT vs FDC2214QRGHTQ1
  • FDC1004DSCT vs FDC2214QRGHRQ1
  • FDC1004DSCT vs FDC2212DNTT
  • FDC1004DSCT vs FDC2212DNTR
  • FDC1004DSCT vs FDC2212DNTR
  • FDC1004DSCT vs FDC2114RGHT
  • FDC1004DSCT vs FDC2114RGHR
  • FDC1004DSCT vs FDC2112DNTT
  • FDC1004DSCT vs FDC2112DNTR
  • FDC1004DSCT vs FDC1004QDGSTQ1
  • FDC1004DSCT vs FDC1004QDGSRQ1
  • FDC1004DSCT vs FDC1004DSCR
  • FDC1004DSCT vs FDC1004DSCJ
  • FDC1004DSCT vs FDC1004DGST
  • FDC1004DSCT vs FDC1004DGSR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description