☰
FPC402RHUT
FPC402RHUT
Active
Description:  IC INTERFACE SPECIALIZED 56WQFN
Manufacturer:  Texas Instruments
Datasheet:   FPC402RHUT Datasheet
History Price: $9.59000
In Stock: 10560
FPC402RHUT Specification
Specification
Part No
FPC402RHUT
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Interface
I2C
Voltage - Supply
1.8V ~ 3.3V
Package / Case
56-WFQFN Exposed Pad
Supplier Device Package
56-WQFN (5x11)
Mounting Type
Surface Mount
FPC402RHUT Compare Parts
  • FPC402RHUT vs FPC401RHUT
  • FPC402RHUT vs FPC401RHUR
  • FPC402RHUT vs FPC202RHUT
  • FPC402RHUT vs FPC202RHUR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.