HPC46003V20/NOPB
HPC46003V20/NOPB
Obsolete
Description:  IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:  National Semiconductor
History Price: Obsolete
In Stock: 36400
HPC46003V20/NOPB Specification
Specification
Part No
HPC46003V20/NOPB
Category
Embedded - Microcontrollers
Manufacturer
National Semiconductor
Series
HPC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HPC
Core Size
16-Bit
Speed
20MHz
Connectivity
Microwire/Plus (SPI), UART/USART
Peripherals
PWM, WDT
Number of I/O
52
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
68-PLCC (25.13x25.13)
HPC46003V20/NOPB Related Parts
HPC36003V20
HPC36003V20
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V20
HPC36003V20
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V20/NOPB
HPC36003V20/NOPB
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V20/NOPB
HPC36003V20/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V30
HPC36003V30
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36004V30/NOPB
HPC36004V30/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20/63SN
HPC46003V20/63SN
National Semiconductor
MICROCONTROLLER, 16-BIT, HPC CPU
HPC46083TXQ/OV30/SP108663
HPC46083TXQ/OV30/SP108663
National Semiconductor
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46083TXQ/V30/SP108663
HPC46083TXQ/V30/SP108663
Texas Instruments
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46100VHG40
HPC46100VHG40
National Semiconductor
HPC46100VHG40
HPC46003V20/NOPB Compare Parts
  • HPC46003V20/NOPB vs HPC46100VHG40
  • HPC46003V20/NOPB vs HPC46083TXQ/V30/SP108663
  • HPC46003V20/NOPB vs HPC46083TXQ/OV30/SP108663
  • HPC46003V20/NOPB vs HPC46003V20/63SN
  • HPC46003V20/NOPB vs HPC46003V20
  • HPC46003V20/NOPB vs HPC46003V20
  • HPC46003V20/NOPB vs HPC36004V30/NOPB
  • HPC46003V20/NOPB vs HPC36003V30
  • HPC46003V20/NOPB vs HPC36003V20/NOPB
  • HPC46003V20/NOPB vs HPC36003V20/NOPB
  • HPC46003V20/NOPB vs HPC36003V20
  • HPC46003V20/NOPB vs HPC36003V20
  • HPC46003V20/NOPB vs HPC46400EV20/NOPB
  • HPC46003V20/NOPB vs HPC-DEV-SUNC
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery