HPC36003V20/NOPB
HPC36003V20/NOPB
Active
Description:  IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 21600
HPC36003V20/NOPB Specification
Specification
Part No
HPC36003V20/NOPB
Category
Embedded - Microcontrollers
Manufacturer
National Semiconductor
Series
HPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HPC
Core Size
16-Bit
Speed
20MHz
Connectivity
Microwire/Plus (SPI), UART/USART
Peripherals
PWM, WDT
Number of I/O
52
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
68-PLCC (25.13x25.13)
HPC36003V20/NOPB Related Parts
HPC36003V20
HPC36003V20
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V20
HPC36003V20
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36003V30
HPC36003V30
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC36004V30/NOPB
HPC36004V30/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20
HPC46003V20
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20/63SN
HPC46003V20/63SN
National Semiconductor
MICROCONTROLLER, 16-BIT, HPC CPU
HPC46003V20/NOPB
HPC46003V20/NOPB
National Semiconductor
IC MCU 16BIT ROMLESS 68PLCC
HPC46003V20/NOPB
HPC46003V20/NOPB
Texas Instruments
IC MCU 16BIT ROMLESS 68PLCC
HPC46083TXQ/OV30/SP108663
HPC46083TXQ/OV30/SP108663
National Semiconductor
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46083TXQ/V30/SP108663
HPC46083TXQ/V30/SP108663
Texas Instruments
MICROCONTROLLER, 16 BIT, HPC CPU
HPC46100VHG40
HPC46100VHG40
National Semiconductor
HPC46100VHG40
HPC36003V20/NOPB Compare Parts
  • HPC36003V20/NOPB vs HPC46100VHG40
  • HPC36003V20/NOPB vs HPC46083TXQ/V30/SP108663
  • HPC36003V20/NOPB vs HPC46083TXQ/OV30/SP108663
  • HPC36003V20/NOPB vs HPC46003V20/NOPB
  • HPC36003V20/NOPB vs HPC46003V20/NOPB
  • HPC36003V20/NOPB vs HPC46003V20/63SN
  • HPC36003V20/NOPB vs HPC46003V20
  • HPC36003V20/NOPB vs HPC46003V20
  • HPC36003V20/NOPB vs HPC36004V30/NOPB
  • HPC36003V20/NOPB vs HPC36003V30
  • HPC36003V20/NOPB vs HPC36003V20
  • HPC36003V20/NOPB vs HPC36003V20
  • HPC36003V20/NOPB vs HPC46400EV20/NOPB
  • HPC36003V20/NOPB vs HPC-DEV-SUNC
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery