☰
INA283AID
INA283AID
Active
Description:  IC CURRENT MONITOR 0.4% 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   INA283AID Datasheet
History Price: $4.85000
In Stock: 41280
INA283AID Specification
Specification
Part No
INA283AID
Category
PMIC - Current Regulation/Management
Manufacturer
Texas Instruments
Series
Zero-Drift
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Monitor
Sensing Method
High/Low-Side
Accuracy
?.4%
Voltage - Input
-14V ~ 80V
Current - Output
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
INA283AID Related Parts
INA138NA/250
INA138NA/250
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA138NA/250G4
INA138NA/250G4
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA138NA/3K
INA138NA/3K
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA138NA/3KG4
INA138NA/3KG4
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA138QPWRQ1
INA138QPWRQ1
Texas Instruments
IC CURRENT MONITOR 0.5% 8TSSOP
INA139NA/250
INA139NA/250
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA139NA/250G4
INA139NA/250G4
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA139NA/3K
INA139NA/3K
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA139NA/3KG4
INA139NA/3KG4
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA139QPWRG4Q1
INA139QPWRG4Q1
Texas Instruments
IC CURRENT MONITOR 0.5% 8TSSOP
INA139QPWRQ1
INA139QPWRQ1
Texas Instruments
IC CURRENT MONITOR 0.5% 8TSSOP
INA168NA/250
INA168NA/250
Texas Instruments
IC CURRENT MONITOR 0.5% SOT23-5
INA283AID Compare Parts
  • INA283AID vs INA381A4IDSGT
  • INA283AID vs INA381A4IDSGR
  • INA283AID vs INA381A4IDGST
  • INA283AID vs INA381A4IDGSR
  • INA283AID vs INA381A3QDGSRQ1
  • INA283AID vs INA381A3IDSGT
  • INA283AID vs INA381A3IDSGR
  • INA283AID vs INA381A3IDGST
  • INA283AID vs INA381A3IDGSR
  • INA283AID vs INA381A2QDGSRQ1
  • INA283AID vs INA381A2IDSGT
  • INA283AID vs INA381A2IDSGR
  • INA283AID vs INA381A2IDGST
  • INA283AID vs INA381A2IDGSR
  • INA283AID vs INA381A1QDGSRQ1
  • INA283AID vs INA381A1IDSGT
  • INA283AID vs INA381A1IDSGR
  • INA283AID vs INA381A1IDGST
  • INA283AID vs INA381A1IDGSR
  • INA283AID vs INA3221AQRGVRQ1
  • INA283AID vs INA3221AIRGVT
  • INA283AID vs INA3221AIRGVR
  • INA283AID vs INA303A3QPWRQ1
  • INA283AID vs INA303A3IPWR
  • INA283AID vs INA303A3IPW
  • INA283AID vs INA303A2QPWRQ1
  • INA283AID vs INA303A2IPWR
  • INA283AID vs INA303A2IPW
  • INA283AID vs INA303A1QPWRQ1
  • INA283AID vs INA303A1IPWR
  • INA283AID vs INA303A1IPW
  • INA283AID vs INA302A3QPWRQ1
  • INA283AID vs INA302A3IPWR
  • INA283AID vs INA302A3IPW
  • INA283AID vs INA302A2QPWRQ1
  • INA283AID vs INA302A2IPWR
  • INA283AID vs INA302A2IPW
  • INA283AID vs INA302A1QPWRQ1
  • INA283AID vs INA302A1IPWR
  • INA283AID vs INA302A1IPW
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.