☰
ISO102
ISO102
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   ISO102 Datasheet
History Price: $173.33000
In Stock: 45120
ISO102 Specification
Specification
Part No
ISO102
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
70 kHz
Current - Input Bias
-
Voltage - Input Offset
25 mV
Current - Supply
25mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
20 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm), 16 Leads
Supplier Device Package
16-CDIP
ISO102 PDF Datasheet
ISO102 Related Parts
ISO102B
ISO102B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO103
ISO103
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO103B
ISO103B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO106
ISO106
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO106B
ISO106B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO113B
ISO113B
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120BG
ISO120BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120G
ISO120G
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120G-BI
ISO120G-BI
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO120SG
ISO120SG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO121BG
ISO121BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO121G
ISO121G
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 16CDIP
ISO102 Compare Parts
  • ISO102 vs ISO124U/1K
  • ISO102 vs ISO124U
  • ISO102 vs ISO122U/1K
  • ISO102 vs ISO122U
  • ISO102 vs ISO122JUG4
  • ISO102 vs ISO122JU/1K
  • ISO102 vs ISO122JU
  • ISO102 vs ISO121G
  • ISO102 vs ISO121BG
  • ISO102 vs ISO120SG
  • ISO102 vs ISO120G-BI
  • ISO102 vs ISO120G
  • ISO102 vs ISO120BG
  • ISO102 vs ISO113B
  • ISO102 vs ISO106B
  • ISO102 vs ISO106
  • ISO102 vs ISO103B
  • ISO102 vs ISO103
  • ISO102 vs ISO102B
  • ISO102 vs ISO124UE4
  • ISO102 vs ISO124U/1KE4
  • ISO102 vs ISO122UE4
  • ISO102 vs ISO122PE4
  • ISO102 vs ISO122JUE4
  • ISO102 vs ISO113
  • ISO102 vs ISO107
  • ISO102 vs ISO100CP
  • ISO102 vs ISO100BP
  • ISO102 vs ISO100AP
  • ISO102 vs ISO124P
  • ISO102 vs ISO122JU
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend