☰
LDC2114PWT
LDC2114PWT
Active
Description:  IC CAP TO DGT CONV 12BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LDC2114PWT Datasheet
History Price: $3.60000
In Stock: 880
LDC2114PWT Specification
Specification
Part No
LDC2114PWT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Inductance-to-Digital Converter
Number of Channels
4
Resolution (Bits)
12 b
Sampling Rate (Per Second)
-
Data Interface
I2C
Voltage Supply Source
Single Supply
Voltage - Supply
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
LDC2114PWT Related Parts
LDC1000EPWRQ1
LDC1000EPWRQ1
Texas Instruments
LDC1000-Q1 5V, HIGH RESOLUTION,
LDC1000EPWRQ1
LDC1000EPWRQ1
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
LDC1000NHRJ
LDC1000NHRJ
Texas Instruments
LDC1000 5V, HIGH RESOLUTION, IND
LDC1000QPWRQ1
LDC1000QPWRQ1
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
LDC1001EPWRQ1
LDC1001EPWRQ1
Texas Instruments
IC IND TO DGT 24BIT 5M 16TSSOP
LDC1101DRCR
LDC1101DRCR
Texas Instruments
IC IND TO DGTL 24B 180K 10VSON
LDC1101DRCT
LDC1101DRCT
Texas Instruments
IC IND TO DGTL 16/24BIT 10VSON
LDC1312DNTR
LDC1312DNTR
Texas Instruments
IC IND TO DGT CONV 12BIT 12WSON
LDC1312DNTT
LDC1312DNTT
Texas Instruments
IC IND TO DGT CONV 12BIT 12WSON
LDC1312QDNTRQ1
LDC1312QDNTRQ1
Texas Instruments
IC IND TO DGTL 12B 13.3K 12WSON
LDC1312QDNTTQ1
LDC1312QDNTTQ1
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
LDC1314QRGHRQ1
LDC1314QRGHRQ1
Texas Instruments
LDC1314-Q1 4-CHANNEL, AEC-Q100 Q
LDC2114PWT Compare Parts
  • LDC2114PWT vs LDC3114QPWRQ1
  • LDC2114PWT vs LDC3114QPWR
  • LDC2114PWT vs LDC2114YFDT
  • LDC2114PWT vs LDC2114YFDR
  • LDC2114PWT vs LDC2114PWR
  • LDC2114PWT vs LDC2112YFDT
  • LDC2114PWT vs LDC2112YFDR
  • LDC2114PWT vs LDC2112PWT
  • LDC2114PWT vs LDC2112PWR
  • LDC2114PWT vs LDC1614RGHT
  • LDC2114PWT vs LDC1614RGHR
  • LDC2114PWT vs LDC1614QRGHTQ1
  • LDC2114PWT vs LDC1614QRGHRQ1
  • LDC2114PWT vs LDC1612QDNTTQ1
  • LDC2114PWT vs LDC1612QDNTRQ1
  • LDC2114PWT vs LDC1612DNTT
  • LDC2114PWT vs LDC1612DNTR
  • LDC2114PWT vs LDC1314RGHT
  • LDC2114PWT vs LDC1314RGHR
  • LDC2114PWT vs LDC1314QRGHTQ1
  • LDC2114PWT vs LDC1314QRGHRQ1
  • LDC2114PWT vs LDC1314QRGHRQ1
  • LDC2114PWT vs LDC1312QDNTTQ1
  • LDC2114PWT vs LDC1312QDNTRQ1
  • LDC2114PWT vs LDC1312DNTT
  • LDC2114PWT vs LDC1312DNTR
  • LDC2114PWT vs LDC1101DRCT
  • LDC2114PWT vs LDC1101DRCR
  • LDC2114PWT vs LDC1001EPWRQ1
  • LDC2114PWT vs LDC1000QPWRQ1
  • LDC2114PWT vs LDC1000NHRJ
  • LDC2114PWT vs LDC1000EPWRQ1
  • LDC2114PWT vs LDC1000EPWRQ1
  • LDC2114PWT vs LDC3114QPWT
  • LDC2114PWT vs LDC2112FBAYFDR
  • LDC2114PWT vs LDC1051NHRT
  • LDC2114PWT vs LDC1051NHRR
  • LDC2114PWT vs LDC1051NHRJ
  • LDC2114PWT vs LDC1041NHRT
  • LDC2114PWT vs LDC1041NHRR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great