☰
LF256H
LF256H
Active
Description:  LF256 - JFET INPUT OPERATIONAL A
Manufacturer:  National Semiconductor
Datasheet:   LF256H Datasheet
History Price: $17.49000
In Stock: 49440
LF256H Specification
Specification
Part No
LF256H
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
BI-FET
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
12V/μs
Gain Bandwidth Product
5 kHz
-3db Bandwidth
-
Current - Input Bias
30 pA
Voltage - Input Offset
3 μV
Current - Supply
5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LF256H PDF Datasheet
LF256H Related Parts
LF247D
LF247D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF247DT
LF247DT
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF253D
LF253D
STMicroelectronics
IC OPAMP JFET 2 CIRCUIT 8SOIC
LF253DT
LF253DT
STMicroelectronics
IC OPAMP JFET 2 CIRCUIT 8SOIC
LF256H/NOPB
LF256H/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF298H
LF298H
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298H/NOPB
LF298H/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298M
LF298M
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298M-NS
LF298M-NS
National Semiconductor
SAMPLE AND HOLD CIRCUIT, 1 FUNC,
LF298M/NOPB
LF298M/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298MX
LF298MX
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298MX/NOPB
LF298MX/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF256H Compare Parts
  • LF256H vs LF298MX
  • LF256H vs LF298M/NOPB
  • LF256H vs LF298M-NS
  • LF256H vs LF298M
  • LF256H vs LF298H/NOPB
  • LF256H vs LF298H
  • LF256H vs LF256H/NOPB
  • LF256H vs LF253DT
  • LF256H vs LF253D
  • LF256H vs LF247DT
  • LF256H vs LF247D
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you