☰
LF298M
LF298M
Not For New Designs
Description:  IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF298M Datasheet
History Price: $1.88000
In Stock: 15040
LF298M Specification
Specification
Part No
LF298M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
5 nA
Voltage - Input Offset
1 mV
Current - Supply
4.5mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LF298M Related Parts
LF247D
LF247D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF247DT
LF247DT
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF253D
LF253D
STMicroelectronics
IC OPAMP JFET 2 CIRCUIT 8SOIC
LF253DT
LF253DT
STMicroelectronics
IC OPAMP JFET 2 CIRCUIT 8SOIC
LF256H
LF256H
National Semiconductor
LF256 - JFET INPUT OPERATIONAL A
LF256H
LF256H
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF256H/NOPB
LF256H/NOPB
Texas Instruments
IC OPAMP JFET 1 CIRCUIT TO99-8
LF298H
LF298H
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298H/NOPB
LF298H/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT TO99-8
LF298M-NS
LF298M-NS
National Semiconductor
SAMPLE AND HOLD CIRCUIT, 1 FUNC,
LF298M/NOPB
LF298M/NOPB
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298MX
LF298MX
Texas Instruments
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
LF298M Compare Parts
  • LF298M vs LF298MX
  • LF298M vs LF298M/NOPB
  • LF298M vs LF298M-NS
  • LF298M vs LF298H/NOPB
  • LF298M vs LF298H
  • LF298M vs LF256H/NOPB
  • LF298M vs LF256H
  • LF298M vs LF256H
  • LF298M vs LF253DT
  • LF298M vs LF253D
  • LF298M vs LF247DT
  • LF298M vs LF247D
  • LF298M vs LF256H
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!