LM12454CIV
LM12454CIV
Obsolete
Description:  IC DAS 12BIT 140K 44PLCC
Manufacturer:  Texas Instruments
Datasheet:   LM12454CIV Datasheet
History Price: Obsolete
In Stock: 28400
LM12454CIV Specification
Specification
Part No
LM12454CIV
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Number of Channels
8
Resolution (Bits)
12 b
Sampling Rate (Per Second)
140k
Data Interface
Parallel
Voltage Supply Source
Analog and Digital
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
LM12454CIV PDF Datasheet
LM12454CIV Related Parts
LM12458CIV
LM12458CIV
National Semiconductor
DATA ACQUISITION SYS, PQCC44
LM12458CIV
LM12458CIV
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12458CIV/NOPB
LM12458CIV/NOPB
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12458CIV/NOPB
LM12458CIV/NOPB
Texas Instruments
LM12458 12-BIT PLUS SIGN DATA AC
LM12458CIVF
LM12458CIVF
National Semiconductor
IC ACQUISITION SYS 12BIT 44-PLCC
LM12458CIVF
LM12458CIVF
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12458CIVX
LM12458CIVX
National Semiconductor
ANALOG CIRCUIT, 1 FUNC, PQCC44
LM12458CIVX
LM12458CIVX
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12458CIVX/NOPB
LM12458CIVX/NOPB
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12H454CIV
LM12H454CIV
National Semiconductor
ANALOG CIRCUIT, PQCC44
LM12H458CIV
LM12H458CIV
National Semiconductor
12 BIT PLUS SIGN DATA ACQUISITIO
LM12H458CIV
LM12H458CIV
Texas Instruments
IC DAS 12BIT 140K 44PLCC
LM12454CIV Compare Parts
  • LM12454CIV vs LM12L458CIV/NOPB
  • LM12454CIV vs LM12L458CIV/NOPB
  • LM12454CIV vs LM12L458CIV
  • LM12454CIV vs LM12L458CIV
  • LM12454CIV vs LM12L454CIV
  • LM12454CIV vs LM12H458CIVX/NOPB
  • LM12454CIV vs LM12H458CIVF/NOPB
  • LM12454CIV vs LM12H458CIVF
  • LM12454CIV vs LM12H458CIV/NOPB
  • LM12454CIV vs LM12H458CIV/NOPB
  • LM12454CIV vs LM12H458CIV
  • LM12454CIV vs LM12H458CIV
  • LM12454CIV vs LM12H454CIV
  • LM12454CIV vs LM12458CIVX/NOPB
  • LM12454CIV vs LM12458CIVX
  • LM12454CIV vs LM12458CIVX
  • LM12454CIV vs LM12458CIVF
  • LM12454CIV vs LM12458CIVF
  • LM12454CIV vs LM12458CIV/NOPB
  • LM12454CIV vs LM12458CIV/NOPB
  • LM12454CIV vs LM12458CIV
  • LM12454CIV vs LM12458CIV
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!