LM148J/PB
LM148J/PB
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   LM148J/PB Datasheet
History Price: $17.31000
In Stock: 22400
LM148J/PB Specification
Specification
Part No
LM148J/PB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
30 nA
Voltage - Input Offset
1 mV
Current - Supply
2.4mA (x4 Channels)
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
LM148J/PB PDF Datasheet
LM148J/PB Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM148J/PB Description
Texas Instruments LM148J/PB Detailed Overview

General Description
The Texas Instruments LM148J/PB is a high-performance operational amplifier (op-amp) belonging to the LM148 series, designed to provide high gain and wide bandwidth in a single package. This op-amp is commonly used in analog signal processing, filtering, and amplification applications across various industrial, consumer, and automotive electronics systems. The LM148 series is known for its low power consumption, robust input stage, and versatility in general-purpose analog circuit design.

Key Features

* Low input offset voltage and low input bias current for precision amplification
* Wide bandwidth suitable for audio and instrumentation applications
* High gain: voltage gain typically around 200,000 (100 dB) at DC
* Internally frequency compensated for unity gain stability, ensuring stable operation without external components
* Wide supply voltage range: can operate from ±3 V up to ±22 V (or 6 V to 44 V single supply)
* Low total harmonic distortion (THD), making it suitable for audio signal processing
* Internally protected against input common-mode voltage range including the negative supply (rail-to-rail input stage is not guaranteed, but input common-mode extends to the negative rail)
* J-package: plastic DIP (Dual In-line Package) with 8 pins, suitable for through-hole mounting
* Pb-free (lead-free) package version available (denoted by /PB suffix), compliant with RoHS directives

Electrical Specifications

* Input Offset Voltage (V\_os): Typically 2 mV, maximum 7 mV (provides good precision without external offset adjustments)
* Input Bias Current (I\_B): Typically 20 nA (minimizes input current errors in high-impedance sensor circuits)
* Input Offset Current (I\_os): Typically 5 nA
* Input Voltage Range: ±12 V (with ±15 V supply), input voltage can go down to negative rail but not to positive rail
* Supply Voltage Range (V\_S): ±3 V to ±22 V (total 6 V to 44 V single supply)
* Voltage Gain (A\_v): Typical 100 dB (100,000) minimum open-loop gain
* Slew Rate: 0.5 V/μs (moderate speed suitable for many general-purpose applications)
* Gain Bandwidth Product (GBP): Approximately 1 MHz
* Output Voltage Swing: Typically within ±12 V on ±15 V supply, limited by output stage saturation
* Input Offset Voltage Drift: Approximately 10 μV/°C (good thermal stability)
* Quiescent Current (I\_Q): Approximately 1.2 mA per amplifier, low power consumption

Thermal and Mechanical Characteristics

* Operating Temperature Range: 0°C to +70°C (commercial grade, suitable for consumer and industrial ambient conditions)
* Storage Temperature Range: -65°C to +150°C
* Package: 8-pin plastic DIP (J-package)
* Pin Configuration: Standard op-amp pinout (1-offset null, 2-inverting input, 3-non-inverting input, 4-V-, 5-offset null, 6-output, 7-V+, 8-not connected)
* Thermal Resistance (Junction-to-Ambient): Approximately 90°C/W in free air

Functional Description
The LM148J/PB operational amplifier is designed to amplify differential voltage signals with high gain, low noise, and low distortion. It contains input differential pair transistors, intermediate gain stages, and output stage transistors internally biased to provide rail voltages. The device is internally compensated, which simplifies design by eliminating the need for external compensation capacitors for most applications.

Its moderate slew rate and gain bandwidth product make it ideal for audio, sensor signal conditioning, and active filtering applications where moderate frequency response and precision are required. The wide supply voltage range provides flexibility for use in both single-supply and dual-supply systems.

Applications

* Audio preamplifiers and signal conditioning circuits
* Active filters (low-pass, high-pass, band-pass)
* Sensor interface and instrumentation amplifiers
* Voltage followers and buffers
* Analog computation circuits
* General-purpose amplifiers in industrial control systems
* Data acquisition systems

Reliability and Compliance
The LM148J/PB is manufactured following strict quality control measures. The Pb-free package conforms to environmental regulations and is suitable for use in applications requiring compliance with RoHS standards. The device’s robust design allows it to withstand typical electrical and thermal stresses found in industrial and consumer applications.

Summary of Key Specifications

| Parameter | Typical Value | Conditions/Notes |
| ---------------------------- | ---------------- | ------------------------------- |
| Supply Voltage Range (V\_S) | ±3 V to ±22 V | Total 6 V to 44 V single supply |
| Input Offset Voltage (V\_os) | 2 mV typical | Max 7 mV |
| Input Bias Current (I\_B) | 20 nA typical | |
| Input Offset Current (I\_os) | 5 nA typical | |
| Voltage Gain (A\_v) | 100,000 (100 dB) | Open-loop gain |
| Gain Bandwidth Product (GBP) | 1 MHz | |
| Slew Rate | 0.5 V/μs | |
| Output Voltage Swing | ±12 V typical | On ±15 V supply |
| Quiescent Current (I\_Q) | 1.2 mA | Per amplifier |
| Operating Temperature Range | 0°C to +70°C | Commercial grade |
| Package | 8-pin DIP (J) | Through-hole mounting |

The LM148J/PB provides a reliable and versatile operational amplifier solution, especially suited for medium-speed, moderate precision analog applications requiring stable and low-noise operation. Its well-established design and wide industry adoption make it a standard choice for a variety of electronic system designs.
LM148J/PB Compare Parts
  • LM148J/PB vs LM158WDT
  • LM148J/PB vs LM158QT
  • LM148J/PB vs LM158N
  • LM148J/PB vs LM158J
  • LM148J/PB vs LM158H/NOPB
  • LM148J/PB vs LM158H
  • LM148J/PB vs LM158FKB
  • LM148J/PB vs LM158DT
  • LM148J/PB vs LM158AJGB
  • LM148J/PB vs LM158AJ
  • LM148J/PB vs LM158AH/NOPB
  • LM148J/PB vs LM158AH/883
  • LM148J/PB vs LM158AH
  • LM148J/PB vs LM1558H/NOPB
  • LM148J/PB vs LM1558H
  • LM148J/PB vs LM1536J/883
  • LM148J/PB vs LM1536H/883
  • LM148J/PB vs LM148J
  • LM148J/PB vs LM146J/B
  • LM148J/PB vs LM1458N/NOPB
  • LM148J/PB vs LM1458N
  • LM148J/PB vs LM1458N
  • LM148J/PB vs LM1458N
  • LM148J/PB vs LM1458MX/NOPB
  • LM148J/PB vs LM1458MX/NOPB
  • LM148J/PB vs LM1458MX
  • LM148J/PB vs LM1458MX
  • LM148J/PB vs LM1458MX
  • LM148J/PB vs LM1458M/NOPB
  • LM148J/PB vs LM1458M-TI
  • LM148J/PB vs LM1458M
  • LM148J/PB vs LM1458M
  • LM148J/PB vs LM1458M
  • LM148J/PB vs LM1458H/NOPB
  • LM148J/PB vs LM1458CN
  • LM148J/PB vs LM1458CMX
  • LM148J/PB vs LM1458CM
  • LM148J/PB vs LM143H/883
  • LM148J/PB vs LM13700N/NOPB
  • LM148J/PB vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend