LM158N
LM158N
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   LM158N Datasheet
History Price: Obsolete
In Stock: 44000
LM158N Specification
Specification
Part No
LM158N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
5 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-Mini DIP
LM158N PDF Datasheet
LM158N Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM158N Compare Parts
  • LM158N vs LM158WDT
  • LM158N vs LM158QT
  • LM158N vs LM158J
  • LM158N vs LM158H/NOPB
  • LM158N vs LM158H
  • LM158N vs LM158FKB
  • LM158N vs LM158DT
  • LM158N vs LM158AJGB
  • LM158N vs LM158AJ
  • LM158N vs LM158AH/NOPB
  • LM158N vs LM158AH/883
  • LM158N vs LM158AH
  • LM158N vs LM1558H/NOPB
  • LM158N vs LM1558H
  • LM158N vs LM1536J/883
  • LM158N vs LM1536H/883
  • LM158N vs LM148J/PB
  • LM158N vs LM148J
  • LM158N vs LM146J/B
  • LM158N vs LM1458N/NOPB
  • LM158N vs LM1458N
  • LM158N vs LM1458N
  • LM158N vs LM1458N
  • LM158N vs LM1458MX/NOPB
  • LM158N vs LM1458MX/NOPB
  • LM158N vs LM1458MX
  • LM158N vs LM1458MX
  • LM158N vs LM1458MX
  • LM158N vs LM1458M/NOPB
  • LM158N vs LM1458M-TI
  • LM158N vs LM1458M
  • LM158N vs LM1458M
  • LM158N vs LM1458M
  • LM158N vs LM1458H/NOPB
  • LM158N vs LM1458CN
  • LM158N vs LM1458CMX
  • LM158N vs LM1458CM
  • LM158N vs LM143H/883
  • LM158N vs LM13700N/NOPB
  • LM158N vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend