☰
LM211MDREP
LM211MDREP
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM211MDREP Datasheet
History Price: $3.06000
In Stock: 19200
LM211MDREP Specification
Specification
Part No
LM211MDREP
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
3.5V ~ 30V, ?.75V ~ 15V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM211MDREP Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211MDREP Description
Overview

The Texas Instruments LM211MDREP is a high-performance voltage comparator designed for fast and accurate analog signal comparison in various electronic systems. It belongs to the LM211 family, well-known for its high speed, low input bias current, and wide supply voltage range. This device is commonly used in analog-to-digital converters, zero-crossing detectors, pulse-width modulation circuits, and threshold detection applications.

Key Features

* High-speed comparator with typical propagation delay of approximately 200 ns
* Wide operating voltage range: single supply from 4 V to 36 V or dual supplies ±2 V to ±18 V
* Low input bias current typically in the picoampere range, enhancing accuracy in high-impedance circuits
* Input offset voltage: typically 2 mV, allowing precise threshold detection
* Output type: Open-collector output suitable for wired-OR connections and level shifting
* Differential input voltage range includes ground, allowing input signals to swing to zero volts or below
* Low input offset current and offset voltage drift with temperature
* TTL and CMOS compatible output levels when used with appropriate pull-up resistor
* Internal frequency compensation, no external components required for stability
* Power dissipation typically low, supporting efficient system design

Electrical Specifications

* Supply Voltage (Vcc): 4 V to 36 V (single supply) or ±2 V to ±18 V (dual supply)
* Input Offset Voltage: Typical 2 mV, maximum 7 mV
* Input Bias Current: Typical 20 pA
* Input Offset Current: Typical 5 pA
* Input Voltage Range: ±30 V differential input voltage capability, common-mode voltage range includes ground
* Propagation Delay Time: Typical 200 ns at 15 V supply and 5 mV overdrive
* Output Saturation Voltage: Typically 0.25 V at 4 mA sink current
* Operating Temperature Range: 0°C to 70°C (commercial grade) for LM211M; industrial variants available separately

Functional Description

The LM211MDREP is a voltage comparator that compares two input voltages and switches its output state when the input voltage at the non-inverting terminal exceeds that of the inverting terminal. The open-collector output transistor allows wired-OR configurations and easy interface to different voltage levels using a pull-up resistor.

Its high speed is achieved through a sophisticated input stage that minimizes input capacitance and offset voltages. The device’s input stage is designed to accept signals down to ground, which is particularly useful in single-supply systems.

The device features internal frequency compensation, which ensures stable operation without the need for external components, simplifying the design process. Its low input bias and offset currents make it suitable for use with high-impedance sources.

Package and Mechanical Details

* Package Type: 8-pin MiniDIP (Dual In-line Package), designated by “MD” in the part number
* RoHS Compliant and lead-free options available
* Pin Configuration: Includes non-inverting input, inverting input, output, power supply pins, and offset null pins (for offset voltage adjustment)
* Typical Package Dimensions: 9.81 mm x 6.35 mm (standard DIP-8)
* Hermetic and plastic variants exist for different application needs

Applications

* Zero-crossing detectors in AC signal processing
* Pulse-width modulation (PWM) control circuits
* Voltage level detection and window comparators
* Analog-to-digital converters (ADC) as input signal conditioning
* Overvoltage and undervoltage protection circuits
* Oscillators and waveform generators
* High-speed logic decision circuits

Design and Usage Considerations

* The open-collector output requires an external pull-up resistor; selection of resistor value affects output rise time and power consumption
* To improve offset voltage accuracy, the device offers offset null pins, allowing external trimming with a potentiometer
* The comparator input stage can tolerate input voltages beyond the supply rails, providing robustness in noisy or unpredictable environments
* Proper bypassing and decoupling of power supply pins are critical to minimize noise and ensure stable operation at high speed
* The device’s input protection circuitry allows it to withstand high differential input voltages, which increases its applicability in harsh environments
* Careful PCB layout is recommended to minimize parasitic capacitances and inductances that may affect comparator speed and noise immunity

Summary

The Texas Instruments LM211MDREP is a versatile, high-speed voltage comparator ideal for a wide range of analog and mixed-signal applications. Its combination of fast response, wide supply voltage range, low input bias current, and flexible open-collector output makes it well suited for precision threshold detection, waveform shaping, and control circuitry. The package, electrical characteristics, and design flexibility support both commercial and industrial system requirements where reliable, accurate, and fast analog comparison is essential.
LM211MDREP Compare Parts
  • LM211MDREP vs LM293QT
  • LM211MDREP vs LM293PG4
  • LM211MDREP vs LM293PE4
  • LM211MDREP vs LM293P
  • LM211MDREP vs LM293N
  • LM211MDREP vs LM293MDREP
  • LM211MDREP vs LM293H/NOPB
  • LM211MDREP vs LM293H/NOPB
  • LM211MDREP vs LM293H
  • LM211MDREP vs LM293H
  • LM211MDREP vs LM293DT
  • LM211MDREP vs LM293DRG4
  • LM211MDREP vs LM293DRG3
  • LM211MDREP vs LM293DRE4
  • LM211MDREP vs LM293DR2G
  • LM211MDREP vs LM293DR2
  • LM211MDREP vs LM293DR
  • LM211MDREP vs LM293DMR2G
  • LM211MDREP vs LM293DMR2
  • LM211MDREP vs LM293DGKRG4
  • LM211MDREP vs LM293DGKR
  • LM211MDREP vs LM293DG
  • LM211MDREP vs LM293D
  • LM211MDREP vs LM293D
  • LM211MDREP vs LM293AQT
  • LM211MDREP vs LM293AN
  • LM211MDREP vs LM293AN
  • LM211MDREP vs LM293AMX
  • LM211MDREP vs LM293AM
  • LM211MDREP vs LM293ADT
  • LM211MDREP vs LM293ADRG4
  • LM211MDREP vs LM293ADR
  • LM211MDREP vs LM293ADGKRG4
  • LM211MDREP vs LM293ADGKR
  • LM211MDREP vs LM293AD
  • LM211MDREP vs LM293AD
  • LM211MDREP vs LM2903ZQDRQ1
  • LM211MDREP vs LM2903YST
  • LM211MDREP vs LM2903YQ3T
  • LM211MDREP vs LM2903YDT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time