☰
LM2575IN
LM2575IN
Active
Description:  IC REG BUCK ADJUSTABLE 1A 16DIP
Manufacturer:  Texas Instruments
Datasheet:   LM2575IN Datasheet
History Price: $1.11000
In Stock: 37520
LM2575IN Specification
Specification
Part No
LM2575IN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
37V
Current - Output
1A
Frequency - Switching
52kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
LM2575IN Related Parts
LM20123MH/NOPB
LM20123MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20123MHE/NOPB
LM20123MHE/NOPB
National Semiconductor
LM20123 2.95-5.5V, 3A, CURRENT M
LM20123MHX/NOPB
LM20123MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20124MH/NOPB
LM20124MH/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHE/NOPB
LM20124MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20124MHX/NOPB
LM20124MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 4A 16HTSSOP
LM20125MH/NOPB
LM20125MH/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHE/NOPB
LM20125MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20125MHX/NOPB
LM20125MHX/NOPB
Texas Instruments
IC REG BUCK ADJ 5A 16HTSSOP
LM20133MH/NOPB
LM20133MH/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM20133MHE/NOPB
LM20133MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 3A 16HTSSOP
LM2575IN Compare Parts
  • LM2575IN vs LM2854MHX-1000/NOPB
  • LM2575IN vs LM2854MH-500/NOPB
  • LM2575IN vs LM2854MH-500
  • LM2575IN vs LM2854MH-1000/NOPB
  • LM2575IN vs LM2854MH-1000
  • LM2575IN vs LM2853MHX-3.3/NOPB
  • LM2575IN vs LM2853MHX-3.3
  • LM2575IN vs LM2853MHX-3.0/NOPB
  • LM2575IN vs LM2853MHX-3.0/NOPB
  • LM2575IN vs LM2853MHX-3.0
  • LM2575IN vs LM2853MHX-2.5/NOPB
  • LM2575IN vs LM2853MHX-2.5/NOPB
  • LM2575IN vs LM2853MHX-2.5
  • LM2575IN vs LM2853MHX-1.8/NOPB
  • LM2575IN vs LM2853MHX-1.8
  • LM2575IN vs LM2853MHX-1.5/NOPB
  • LM2575IN vs LM2853MHX-1.5
  • LM2575IN vs LM2853MHX-1.2/NOPB
  • LM2575IN vs LM2853MHX-1.2
  • LM2575IN vs LM2853MHX-1.0/NOPB
  • LM2575IN vs LM2853MHX-1.0
  • LM2575IN vs LM2853MHX-0.8/NOPB
  • LM2575IN vs LM2853MHX-0.8
  • LM2575IN vs LM2853MH-3.3/NOPB
  • LM2575IN vs LM2853MH-3.3
  • LM2575IN vs LM2853MH-3.0/NOPB
  • LM2575IN vs LM2853MH-3.0/NOPB
  • LM2575IN vs LM2853MH-3.0
  • LM2575IN vs LM2853MH-2.5/NOPB
  • LM2575IN vs LM2853MH-2.5
  • LM2575IN vs LM2853MH-1.8/NOPB
  • LM2575IN vs LM2853MH-1.8
  • LM2575IN vs LM2853MH-1.8
  • LM2575IN vs LM2853MH-1.5/NOPB
  • LM2575IN vs LM2853MH-1.5
  • LM2575IN vs LM2853MH-1.5
  • LM2575IN vs LM2853MH-1.2/NOPB
  • LM2575IN vs LM2853MH-1.2
  • LM2575IN vs LM2853MH-1.0/NOPB
  • LM2575IN vs LM2853MH-1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci