LM317AMDTX/NOPB
LM317AMDTX/NOPB
Active
Description:  IC REG LIN POS ADJ 1.5A TO252-3
Manufacturer:  Texas Instruments
History Price: $2.49000
In Stock: 26000
LM317AMDTX/NOPB Specification
Specification
Part No
LM317AMDTX/NOPB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
80dB ~ 65dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
LM317AMDTX/NOPB Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDTX/NOPB Compare Parts
  • LM317AMDTX/NOPB vs LM3940LD-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940J-3.3-SCD
  • LM317AMDTX/NOPB vs LM3940IT-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940IT-3.3
  • LM317AMDTX/NOPB vs LM3940ISX-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940ISX-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940ISX-3.3
  • LM317AMDTX/NOPB vs LM3940IS-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940IS-3.3
  • LM317AMDTX/NOPB vs LM3940IMPX-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940IMPX-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940IMPX-3.3
  • LM317AMDTX/NOPB vs LM3940IMP-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3940IMP-3.3
  • LM317AMDTX/NOPB vs LM350TG
  • LM317AMDTX/NOPB vs LM350T/NOPB
  • LM317AMDTX/NOPB vs LM350T
  • LM317AMDTX/NOPB vs LM350T
  • LM317AMDTX/NOPB vs LM350K
  • LM317AMDTX/NOPB vs LM350AT/NOPB
  • LM317AMDTX/NOPB vs LM350AT
  • LM317AMDTX/NOPB vs LM3490IM5X-5.0/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5X-5.0
  • LM317AMDTX/NOPB vs LM3490IM5X-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5X-15
  • LM317AMDTX/NOPB vs LM3490IM5X-12/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5X-12
  • LM317AMDTX/NOPB vs LM3490IM5-5.0/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5-5.0
  • LM317AMDTX/NOPB vs LM3490IM5-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5-3.3
  • LM317AMDTX/NOPB vs LM3490IM5-15/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5-12/NOPB
  • LM317AMDTX/NOPB vs LM3490IM5-12
  • LM317AMDTX/NOPB vs LM3480IM3X-5.0/NOPB
  • LM317AMDTX/NOPB vs LM3480IM3X-5.0
  • LM317AMDTX/NOPB vs LM3480IM3X-5.0
  • LM317AMDTX/NOPB vs LM3480IM3X-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3480IM3X-3.3/NOPB
  • LM317AMDTX/NOPB vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.