☰
LM337IMP
LM337IMP
Not For New Designs
Description:  IC REG LIN NEG ADJ 1.5A SOT223-4
Manufacturer:  Texas Instruments
Datasheet:   LM337IMP Datasheet
History Price: $2.92000
In Stock: 9120
LM337IMP Specification
Specification
Part No
LM337IMP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
-40V
Voltage - Output (Min/Fixed)
-1.2V
Voltage - Output (Max)
-37V
Voltage Dropout (Max)
-
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223-4
LM337IMP Related Parts
LM309H
LM309H
National Semiconductor
IC REG LINEAR 5.05V 1A TO39-3
LM309KSTEEL/NOPB
LM309KSTEEL/NOPB
National Semiconductor
IC REG LINEAR FIXED POS STD REG
LM317AEMP
LM317AEMP
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMP/NOPB
LM317AEMP/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX
LM317AEMPX
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AEMPX/NOPB
LM317AEMPX/NOPB
National Semiconductor
IC REG LIN POS ADJ 1.5A SOT223-4
LM317AH
LM317AH
National Semiconductor
IC REG LIN POS ADJ 1.5A TO39-3
LM317AHVT
LM317AHVT
onsemi
IC REG LIN POS ADJ 1.5A TO220-3
LM317AMDT
LM317AMDT
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM317AMDT/NOPB
LM317AMDT/NOPB
Texas Instruments
IC REG LIN POS ADJ 1.5A TO252-3
LM337IMP Compare Parts
  • LM337IMP vs LM3940LD-3.3/NOPB
  • LM337IMP vs LM3940J-3.3-SCD
  • LM337IMP vs LM3940IT-3.3/NOPB
  • LM337IMP vs LM3940IT-3.3
  • LM337IMP vs LM3940ISX-3.3/NOPB
  • LM337IMP vs LM3940ISX-3.3/NOPB
  • LM337IMP vs LM3940ISX-3.3
  • LM337IMP vs LM3940IS-3.3/NOPB
  • LM337IMP vs LM3940IS-3.3
  • LM337IMP vs LM3940IMPX-3.3/NOPB
  • LM337IMP vs LM3940IMPX-3.3/NOPB
  • LM337IMP vs LM3940IMPX-3.3
  • LM337IMP vs LM3940IMP-3.3/NOPB
  • LM337IMP vs LM3940IMP-3.3
  • LM337IMP vs LM350TG
  • LM337IMP vs LM350T/NOPB
  • LM337IMP vs LM350T
  • LM337IMP vs LM350T
  • LM337IMP vs LM350K
  • LM337IMP vs LM350AT/NOPB
  • LM337IMP vs LM350AT
  • LM337IMP vs LM3490IM5X-5.0/NOPB
  • LM337IMP vs LM3490IM5X-5.0
  • LM337IMP vs LM3490IM5X-3.3/NOPB
  • LM337IMP vs LM3490IM5X-15
  • LM337IMP vs LM3490IM5X-12/NOPB
  • LM337IMP vs LM3490IM5X-12
  • LM337IMP vs LM3490IM5-5.0/NOPB
  • LM337IMP vs LM3490IM5-5.0
  • LM337IMP vs LM3490IM5-3.3/NOPB
  • LM337IMP vs LM3490IM5-3.3
  • LM337IMP vs LM3490IM5-15/NOPB
  • LM337IMP vs LM3490IM5-12/NOPB
  • LM337IMP vs LM3490IM5-12
  • LM337IMP vs LM3480IM3X-5.0/NOPB
  • LM337IMP vs LM3480IM3X-5.0
  • LM337IMP vs LM3480IM3X-5.0
  • LM337IMP vs LM3480IM3X-3.3/NOPB
  • LM337IMP vs LM3480IM3X-3.3/NOPB
  • LM337IMP vs LM3480IM3X-3.3-TI
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.