LM3401MM/NOPB
LM3401MM/NOPB
Active
Description:  IC LED DRVR CTRLR PWM 1A 8VSSOP
Manufacturer:  Texas Instruments
History Price: $1.68000
In Stock: 25600
LM3401MM/NOPB Specification
Specification
Part No
LM3401MM/NOPB
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Down (Buck)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
35V
Voltage - Output
-
Current - Output / Channel
1A
Frequency
1.5MHz
Dimming
PWM
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
LM3401MM/NOPB Related Parts
LM3401MMX/NOPB
LM3401MMX/NOPB
Texas Instruments
IC LED DRVR CTRLR PWM 1A 8VSSOP
LM3401MMX/S7002590
LM3401MMX/S7002590
National Semiconductor
HYSTERETIC PFET CONTROLLER FOR H
LM3402HVMM
LM3402HVMM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMM/NOPB
LM3402HVMM/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX
LM3402HVMMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX/NOPB
LM3402HVMMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMR/NOPB
LM3402HVMR/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8SOPWRPAD
LM3402HVMRX/NOPB
LM3402HVMRX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8SOPWRPAD
LM3402MM
LM3402MM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MM/NOPB
LM3402MM/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX
LM3402MMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX/NOPB
LM3402MMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3401MM/NOPB Description

## Overview of Texas Instruments LM3401MM/NOPB

The LM3401MM/NOPB is a PWM (Pulse-Width Modulation) controller designed for DC-DC converters. It belongs to the LM3400 family from Texas Instruments, which is well-known for its performance in power management applications. The LM3401 is an advanced, integrated, high-performance controller used for step-up (boost), step-down (buck), or inverting power supply designs. It is optimized for applications that require precise voltage regulation and efficiency, with an emphasis on low power consumption, high reliability, and flexibility in operation.

This device is suitable for a variety of applications, including battery-powered systems, power supplies for embedded systems, and energy-efficient devices. The LM3401 offers key features such as adjustable switching frequency, high output current drive capability, and the ability to operate from a wide input voltage range. Its versatility and ease of use make it a strong candidate for both consumer electronics and industrial applications that demand efficient power conversion.

## Key Features

* Wide Input Voltage Range: The LM3401 operates with a broad input voltage range, from 2.8V to 16V, which makes it suitable for a variety of applications, from low-voltage battery-powered systems to higher voltage industrial power supplies.

* Adjustable Switching Frequency: The controller allows for an adjustable switching frequency from 100 kHz to 1 MHz, giving designers the flexibility to optimize the switching speed for a given application to balance efficiency and EMI (Electromagnetic Interference) considerations.

* High Efficiency: The LM3401 is designed to operate with high efficiency, minimizing power loss during conversion. This characteristic is particularly important in portable devices and systems where energy efficiency is critical for extending battery life.

* Current Mode Control: The device uses current mode control to ensure tight regulation and faster transient response, which is essential for maintaining stable output voltage under varying load conditions.

* Integrated Error Amplifier: The built-in error amplifier provides feedback control to achieve precise regulation of the output voltage, contributing to high voltage accuracy and low output ripple.

* Low Quiescent Current: With a low quiescent current of 25µA, the LM3401 is ideal for applications where maintaining low standby power consumption is essential, such as in battery-operated devices.

* Integrated MOSFET Driver: The controller features an integrated MOSFET driver capable of sourcing and sinking current up to 1.2A, ensuring robust switching performance for power MOSFETs in the conversion stage.

* Output Voltage Feedback: The LM3401 has a built-in feedback pin that can be used to adjust the output voltage through an external resistor divider, offering flexibility in voltage regulation.

* Thermal Shutdown and Overcurrent Protection: For increased reliability, the IC includes built-in thermal shutdown and overcurrent protection, which prevents damage under fault conditions.

## Electrical Characteristics

## Supply Voltage (Vcc):

* Operating Input Voltage Range: 2.8V to 16V
* Recommended Input Voltage: 5V to 12V (for optimal performance)

## Output Voltage:

* The output voltage is determined by the feedback loop and external resistors, and can be configured for various voltage levels.

## Switching Frequency:

* Adjustable Switching Frequency: 100 kHz to 1 MHz
* Internal Frequency Set Point: Typically 500 kHz (when using an external resistor to set the frequency)

## Current Capability:

* Integrated MOSFET Driver: Capable of driving MOSFETs with up to 1.2A of source and sink current.

## Quiescent Current:

* Typical Quiescent Current: 25µA, making it ideal for low-power applications where minimal standby power is desired.

## Maximum Output Current:

* The LM3401 can drive high-efficiency converters capable of output currents of up to 2A depending on the external components and configuration.

## Efficiency:

* Typical Efficiency: 85% to 90% (depends on the application, input voltage, and load conditions).

## Protection Features:

* Thermal Shutdown: The IC includes thermal protection that shuts down the controller if it exceeds safe operating temperatures.
* Overcurrent Protection: Built-in overcurrent protection ensures that the device is protected under short-circuit conditions or excessive load.

## Output Voltage Accuracy:

* The error amplifier ensures the output voltage remains within ±2% of the target value across the full input voltage range and load conditions.

## Package Information

The LM3401MM/NOPB is housed in a Small Outline Integrated Circuit (SOIC-8) package, which is compact and suitable for automated assembly processes. This makes the IC ideal for applications with limited PCB space.

* Package Type: SOIC-8 (Surface-Mount Package)
* Operating Temperature Range: -40°C to 125°C, ensuring the device can operate in a wide range of environmental conditions.

## Applications

The LM3401MM/NOPB is primarily used in applications requiring efficient power conversion. Some of its typical use cases include:

* Battery-Powered Devices: With its low quiescent current and wide input voltage range, the LM3401 is ideal for powering battery-operated systems where efficiency and minimal standby current are critical.

* Portable Devices: It is commonly used in portable devices, such as smartphones, tablets, wearables, and battery chargers, where high efficiency and low power consumption are essential for maximizing battery life.

* Power Supply Circuits: The LM3401 can be used in a variety of power supply configurations, including step-up (boost), step-down (buck), or inverting power supplies, making it versatile in supporting various power requirements in embedded systems, industrial equipment, and consumer electronics.

* Powering LED Drivers: It can be used to drive LED arrays in display or lighting applications, ensuring a stable and efficient power source.

* Industrial Systems: In industrial settings, the LM3401 is used for voltage regulation in embedded systems, sensor systems, and communication equipment.

* Communication Equipment: It is used in systems such as network routers, switches, and wireless communication devices where power efficiency and voltage stability are critical.

## Electrical and Mechanical Specifications

* Power Consumption: With a typical quiescent current of 25µA, the device operates at minimal power, making it ideal for low-power systems.

* Thermal Management: The LM3401 includes thermal shutdown protection, ensuring the device doesn't overheat and fail in critical applications.

* High Integration: With integrated MOSFET drivers and an error amplifier, the LM3401 reduces the need for external components, simplifying the design and reducing overall component count.

## Conclusion

The LM3401MM/NOPB from Texas Instruments is a highly efficient, low-power PWM controller that provides a flexible and reliable solution for DC-DC conversion in a wide range of applications. Its wide input voltage range, adjustable switching frequency, and low quiescent current make it ideal for battery-powered systems and energy-efficient devices. The device's protection features, along with its compact SOIC-8 package, make it a durable and versatile choice for powering embedded systems, consumer electronics, and industrial equipment. Whether used in boost, buck, or inverting configurations, the LM3401 ensures reliable and efficient voltage regulation, contributing to improved performance and reduced power loss in modern electronics.
LM3401MM/NOPB Compare Parts
  • LM3401MM/NOPB vs LM3697YFQR
  • LM3401MM/NOPB vs LM36923YFFR
  • LM3401MM/NOPB vs LM36923HYFFR
  • LM3401MM/NOPB vs LM36922YFFR
  • LM3401MM/NOPB vs LM36922HYFFR
  • LM3401MM/NOPB vs LM3648YFFR
  • LM3401MM/NOPB vs LM3648TTYFFR
  • LM3401MM/NOPB vs LM3646YFQR
  • LM3401MM/NOPB vs LM3644YFFR
  • LM3401MM/NOPB vs LM3644TTYFFR
  • LM3401MM/NOPB vs LM3643YFFR
  • LM3401MM/NOPB vs LM3643AYFFR
  • LM3401MM/NOPB vs LM3642TLX/NOPB
  • LM3401MM/NOPB vs LM3642TLX-LT/NOPB
  • LM3401MM/NOPB vs LM3642TLE/NOPB
  • LM3401MM/NOPB vs LM3642TLE-LT/NOPB
  • LM3401MM/NOPB vs LM3639AYFQT
  • LM3401MM/NOPB vs LM3639AYFQR
  • LM3401MM/NOPB vs LM3638A1YFDR
  • LM3401MM/NOPB vs LM3638A1RCYFDR
  • LM3401MM/NOPB vs LM3638A0YFDR
  • LM3401MM/NOPB vs LM3638A0RDYFDR
  • LM3401MM/NOPB vs LM3633YFQR
  • LM3401MM/NOPB vs LM3632AYFFR
  • LM3401MM/NOPB vs LM3631YFFR
  • LM3401MM/NOPB vs LM3630ATMX
  • LM3401MM/NOPB vs LM3630ATME
  • LM3401MM/NOPB vs LM36274YFFR
  • LM3401MM/NOPB vs LM36273YFFR
  • LM3401MM/NOPB vs LM36272YFFR
  • LM3401MM/NOPB vs LM36011YKBR
  • LM3401MM/NOPB vs LM36010YKBR
  • LM3401MM/NOPB vs LM3595LD/NOPB
  • LM3401MM/NOPB vs LM3590MFX/NOPB
  • LM3401MM/NOPB vs LM3590MF/NOPB
  • LM3401MM/NOPB vs LM3590MF/NOPB
  • LM3401MM/NOPB vs LM3570SD/NOPB
  • LM3401MM/NOPB vs LM3565TLX/NOPB
  • LM3401MM/NOPB vs LM3565TLE/NOPB
  • LM3401MM/NOPB vs LM3561TMX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.