LM431SCCM3X
LM431SCCM3X
Active
Description:  IC VREF SHUNT ADJ 0.5% SOT23-3
Manufacturer:  onsemi
Datasheet:   LM431SCCM3X Datasheet
History Price: $0.47000
In Stock: 41600
LM431SCCM3X Specification
Specification
Part No
LM431SCCM3X
Category
PMIC - Voltage Reference
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
2.495V
Voltage - Output (Max)
36 V
Current - Output
100 mA
Tolerance
?.5%
Temperature Coefficient
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
LM431SCCM3X PDF Datasheet
LM431SCCM3X Related Parts
LM4030AMF-2.5/NOPB
LM4030AMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMF-4.096
LM4030AMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030AMF-4.096/NOPB
LM4030AMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX-2.5/NOPB
LM4030AMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030AMFX4.096/NOPB
LM4030AMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.05% SOT23-5
LM4030BMF-2.5/NOPB
LM4030BMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMF-4.096/NOPB
LM4030BMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX-2.5/NOPB
LM4030BMFX-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030BMFX4.096/NOPB
LM4030BMFX4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.1% SOT23-5
LM4030CMF-2.5/NOPB
LM4030CMF-2.5/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM4030CMF-4.096
LM4030CMF-4.096
National Semiconductor
TWO TERMINAL VOLTAGE REFERENCE,
LM4030CMF-4.096/NOPB
LM4030CMF-4.096/NOPB
Texas Instruments
IC VREF SHUNT 0.15% SOT23-5
LM431SCCM3X Description
The onsemi LM431SCCM3X is a precision programmable shunt voltage reference that is widely used in various electronic applications. It is designed to provide a stable reference voltage, making it ideal for use in power management, voltage regulation, and signal conditioning circuits. Below is a detailed introduction to the LM431SCCM3X, including its specifications and parameters.

## Overview

The LM431 is a three-terminal adjustable shunt voltage reference that can be programmed to output a specific voltage between 1.24V and 37V. It is designed to operate over a wide range of supply voltages and is suitable for both linear and switching power supply applications. The device features low output impedance, high accuracy, and excellent temperature stability, making it a reliable choice for precision applications.

## Key Features

1. Adjustable Output Voltage: The output voltage can be set between 1.24V and 37V, allowing for flexibility in various applications.
2. High Accuracy: The LM431 offers a typical reference voltage accuracy of ±1% at 25°C, ensuring precise voltage regulation.
3. Low Temperature Coefficient: The temperature coefficient is typically 50 ppm/°C, which contributes to the stability of the output voltage over temperature variations.
4. Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 2.5V to 40V.
5. Low Output Impedance: The output impedance is low, which helps maintain a stable output voltage under varying load conditions.
6. Fast Response Time: The LM431 has a fast response time, making it suitable for dynamic applications.
7. Built-in Protection: The device includes internal short-circuit protection, enhancing its reliability in various operating conditions.

## Specifications

- Part Number: LM431SCCM3X
- Output Voltage Range: 1.24V to 37V
- Reference Voltage (Vref): 1.24V (typical)
- Reference Voltage Accuracy: ±1% (at 25°C)
- Temperature Coefficient: 50 ppm/°C (typical)
- Supply Voltage (Vcc): 2.5V to 40V
- Output Impedance: 0.2Ω (typical)
- Operating Current (Iref): 1 mA to 100 mA
- Power Dissipation: 500 mW (maximum)
- Package Type: SOT-23-3, TO-92, or other available packages
- Operating Temperature Range: -40°C to +125°C

## Applications

The LM431SCCM3X is suitable for a variety of applications, including:

- Power Supply Regulation: Used in linear and switching power supplies to provide a stable reference voltage.
- Voltage Monitoring: Acts as a voltage reference in monitoring circuits to ensure voltage levels remain within specified limits.
- Signal Conditioning: Utilized in signal processing applications where precise voltage references are required.
- Battery Management Systems: Helps in maintaining accurate voltage levels in battery-operated devices.

## Conclusion

The onsemi LM431SCCM3X is a versatile and reliable voltage reference device that offers high accuracy, low temperature drift, and a wide operating range. Its adjustable output voltage and low output impedance make it suitable for a variety of applications in power management and signal conditioning. With its robust features and specifications, the LM431 is an excellent choice for engineers looking to implement precise voltage regulation in their designs.
LM431SCCM3X Compare Parts
  • LM431SCCM3X vs LM4431M3X-2.5
  • LM431SCCM3X vs LM4431M3-2.5/NOPB
  • LM431SCCM3X vs LM4431M3-2.5
  • LM431SCCM3X vs LM431SCIMFX
  • LM431SCCM3X vs LM431SCCMLX
  • LM431SCCM3X vs LM431SCCMFX
  • LM431SCCM3X vs LM431SCCMFX
  • LM431SCCM3X vs LM431SCCM32X
  • LM431SCCM3X vs LM431SBIMFX
  • LM431SCCM3X vs LM431SBCMLX
  • LM431SCCM3X vs LM431SBCMFX-G
  • LM431SCCM3X vs LM431SBCMFX
  • LM431SCCM3X vs LM431SBCMFX
  • LM431SCCM3X vs LM431SBCM3X
  • LM431SCCM3X vs LM431SBCM32X
  • LM431SCCM3X vs LM431SAIMFX
  • LM431SCCM3X vs LM431SAIMFX
  • LM431SCCM3X vs LM431SACMLX
  • LM431SCCM3X vs LM431SACMLX
  • LM431SCCM3X vs LM431SACMFX_G
  • LM431SCCM3X vs LM431SACMFX
  • LM431SCCM3X vs LM431SACM3X
  • LM431SCCM3X vs LM431SACM32X
  • LM431SCCM3X vs LM431SACM32X
  • LM431SCCM3X vs LM431CIZ/NOPB
  • LM431SCCM3X vs LM431CIZ/LFT1
  • LM431SCCM3X vs LM431CIZ
  • LM431SCCM3X vs LM431CIMX
  • LM431SCCM3X vs LM431CIMX
  • LM431SCCM3X vs LM431CIMX
  • LM431SCCM3X vs LM431CIM3X/NOPB
  • LM431SCCM3X vs LM431CIM3X/NOPB
  • LM431SCCM3X vs LM431CIM3X
  • LM431SCCM3X vs LM431CIM3/NOPB
  • LM431SCCM3X vs LM431CIM3
  • LM431SCCM3X vs LM431CIM/NOPB
  • LM431SCCM3X vs LM431CIM-TI
  • LM431SCCM3X vs LM431CIM
  • LM431SCCM3X vs LM431CIM
  • LM431SCCM3X vs LM431CIM
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked