LM5020MM-1
LM5020MM-1
Not For New Designs
Description:  IC REG CTRLR FLYBACK 10MSOP
Manufacturer:  Texas Instruments
Datasheet:   LM5020MM-1 Datasheet
History Price: $1.91400
In Stock: 34000
LM5020MM-1 Specification
Specification
Part No
LM5020MM-1
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Flyback
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
Frequency - Switching
200kHz ~ 630kHz
Duty Cycle (Max)
80%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
LM5020MM-1 PDF Datasheet
LM5020MM-1 Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5020SD-2/NOPB
LM5020SD-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020MM-1 Description
Overview of Texas Instruments LM5020MM-1

The Texas Instruments LM5020MM-1 is a high-performance, current-mode controller designed primarily for off-line and DC-to-DC converter applications. It supports power supply designs in industrial, consumer, and telecom systems, where efficient and reliable power conversion is critical. This device facilitates the implementation of isolated and non-isolated switching power supplies with advanced control and protection features.

Core Architecture and Control Scheme

The LM5020MM-1 employs current-mode pulse-width modulation (PWM) control, providing inherent cycle-by-cycle current limiting, improved transient response, and simplified loop compensation compared to voltage-mode control. The device integrates an oscillator, error amplifier, and reference voltage generator, enabling designers to build efficient and stable switching regulators.

Current-mode control also allows better control over inductor current, which improves noise immunity and overall power supply robustness.

Operating Conditions and Electrical Characteristics

* Input Voltage Range: The LM5020MM-1 can operate from a wide supply voltage range of 8 V to 40 V, making it suitable for a variety of power rails and supply conditions in industrial and telecom environments.

* Switching Frequency: Programmable switching frequency ranges typically from 100 kHz up to 1 MHz, allowing designers to optimize between efficiency and component size.

* Reference Voltage: Integrated precision reference voltage of 5 V ±1% provides a stable basis for control and regulation.

* Output Drive: It includes a dedicated gate driver capable of driving external N-channel MOSFETs with peak currents sufficient for fast switching transitions, minimizing switching losses.

Protection and Safety Features

The LM5020MM-1 incorporates multiple protection mechanisms to ensure safe and reliable operation:

* Overcurrent Protection: Cycle-by-cycle current limiting protects the power stage from excessive current, preventing damage during faults or overload conditions.

* Thermal Shutdown: Integrated thermal shutdown circuitry disables the controller if the junction temperature exceeds safe limits, protecting against overheating.

* Under-Voltage Lockout (UVLO): Ensures the device only operates when the input supply voltage is above a certain threshold, preventing unstable operation during power-up or brownout conditions.

* Soft-Start Capability: The internal soft-start feature reduces inrush current and output voltage overshoot during startup, enhancing system reliability.

Key Functional Blocks

* Oscillator: Provides stable timing signals for PWM generation with frequency programmable via an external resistor.

* Error Amplifier: Compares the feedback voltage to the internal reference and adjusts the PWM duty cycle to maintain regulated output voltage.

* Output Driver: Push-pull or single-ended output driver stage designed to drive external MOSFETs with appropriate drive strength.

* Current Sense Comparator: Monitors the inductor or switch current to implement cycle-by-cycle current limiting.

Package and Physical Characteristics

The LM5020MM-1 is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a compact footprint suitable for space-constrained power supply designs. The device is rated for industrial temperature range operation from -40°C to +125°C, ensuring stable performance in harsh environments.

Key Specifications Summary

* Supply Voltage Range: 8 V to 40 V
* Switching Frequency Range: 100 kHz to 1 MHz (programmable)
* Reference Voltage: 5 V ±1%
* Output Drive Current: Peak currents up to 1 A (typical, depending on external components)
* Operating Temperature Range: -40°C to +125°C
* Package: 8-pin SOIC
* UVLO Threshold: Approx. 7.2 V (turn-on), 6.8 V (turn-off)
* Soft-Start Time: Programmable via external capacitor
* Current Limit: Cycle-by-cycle with adjustable threshold

Applications

The LM5020MM-1 is designed for use in various switching power supply topologies such as:

* Forward converters
* Flyback converters
* Isolated DC/DC power supplies
* Telecom power supplies
* Industrial power management systems
* Battery chargers and adapters

Performance Advantages

The current-mode PWM architecture delivers several benefits including fast transient response, excellent line and load regulation, and inherent short-circuit protection. Its flexibility in switching frequency and external component selection allows tailored power supply designs that balance efficiency, electromagnetic interference (EMI), and thermal management.

Development and Design Considerations

Designers typically use the LM5020MM-1 with an external MOSFET and discrete components like inductors, capacitors, and sense resistors. Careful selection of these components and compensation networks is necessary to optimize stability and performance.

Texas Instruments provides detailed design resources, including evaluation modules and application notes, to aid in the implementation of efficient power supplies based on the LM5020MM-1.

---

If you would like, I can help with typical application circuits, design guidelines, or further in-depth explanations of the LM5020MM-1’s internal operation. Would you be interested in that?
LM5020MM-1 Compare Parts
  • LM5020MM-1 vs LM5642XMTX
  • LM5020MM-1 vs LM5642XMT/NOPB
  • LM5020MM-1 vs LM5642XMT
  • LM5020MM-1 vs LM5642XMHX/NOPB
  • LM5020MM-1 vs LM5642XMHX
  • LM5020MM-1 vs LM5642XMH/NOPB
  • LM5020MM-1 vs LM5642XMH
  • LM5020MM-1 vs LM5642MTCX/NOPB
  • LM5020MM-1 vs LM5642MTCX
  • LM5020MM-1 vs LM5642MTC/NOPB
  • LM5020MM-1 vs LM5642MTC
  • LM5020MM-1 vs LM5642MTC
  • LM5020MM-1 vs LM5642MHX/NOPB
  • LM5020MM-1 vs LM5642MH/NOPB
  • LM5020MM-1 vs LM5176RHFT
  • LM5020MM-1 vs LM5176RHFR
  • LM5020MM-1 vs LM5176QPWPTQ1
  • LM5020MM-1 vs LM5176QPWPRQ1
  • LM5020MM-1 vs LM5176PWPT
  • LM5020MM-1 vs LM5176PWPR
  • LM5020MM-1 vs LM5175RHFT
  • LM5020MM-1 vs LM5175RHFR
  • LM5020MM-1 vs LM5175QPWPTQ1
  • LM5020MM-1 vs LM5175QPWPRQ1
  • LM5020MM-1 vs LM5175PWPT
  • LM5020MM-1 vs LM5175PWPR
  • LM5020MM-1 vs LM5170QPHPTQ1
  • LM5020MM-1 vs LM5170QPHPRQ1
  • LM5020MM-1 vs LM5170PHPT
  • LM5020MM-1 vs LM5170PHPR
  • LM5020MM-1 vs LM5156QDSSRQ1
  • LM5020MM-1 vs LM5156HQPWPRQ1
  • LM5020MM-1 vs LM5156HPWPR
  • LM5020MM-1 vs LM5156DSSR
  • LM5020MM-1 vs LM51561QDSSRQ1
  • LM5020MM-1 vs LM51561HQPWPRQ1
  • LM5020MM-1 vs LM51561HPWPR
  • LM5020MM-1 vs LM51561DSSR
  • LM5020MM-1 vs LM5155QDSSTQ1
  • LM5020MM-1 vs LM5155QDSSRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description