LM5070MTC-50
LM5070MTC-50
Discontinued
Description:  IC POE CNTRL 1 CHANNEL 16TSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 11200
LM5070MTC-50 Specification
Specification
Part No
LM5070MTC-50
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD), DC/DC
Number of Channels
1
Power - Max
-
Internal Switch(s)
Both
Auxiliary Sense
No
Standards
802.3af (PoE)
Voltage - Supply
1.8V ~ 75V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
LM5070MTC-50 Related Parts
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
National Semiconductor
LM5070 INTEGRATED POWER OVER ETH
LM5070MTC-80
LM5070MTC-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-80/NOPB
LM5070MTC-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-50/NOPB
LM5070MTCX-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-80/NOPB
LM5070MTCX-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070SD-50
LM5070SD-50
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5070SD-50/NOPB
LM5070SD-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80
LM5070SD-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80/NOPB
LM5070SD-80/NOPB
National Semiconductor
0.42A, 665KHZ BICMOS, PDSO16
LM5070SD-80/NOPB
LM5070SD-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SDX-50
LM5070SDX-50
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070MTC-50 Description

## Overview of Texas Instruments LM5070MTC-50

The Texas Instruments LM5070MTC-50 is a highly efficient, integrated power management IC designed for advanced power supply solutions in industrial and automotive applications. It is primarily used in systems requiring high voltage, high current regulation, and power management with superior efficiency and reliability. The LM5070MTC-50 integrates various functions to simplify the design of high-performance power supplies, reducing the need for external components.

## Key Features

* High Efficiency: Offers excellent conversion efficiency, reducing energy loss and heat generation, which is crucial in high-power applications.
* Integrated Protection Features: Includes built-in protection against overvoltage, overcurrent, thermal shutdown, and under-voltage lockout, ensuring the device operates within safe parameters.
* Wide Input Voltage Range: Supports a wide input voltage range, making it suitable for a variety of applications in different industrial and automotive environments.
* Adjustable Output Voltage: Provides flexibility in regulating output voltage, allowing for customization according to specific system requirements.
* Compact and Robust Design: Designed to minimize the overall size of the power supply while maintaining reliability and performance under harsh conditions.

## Electrical Characteristics

* Input Voltage Range (Vin): 4.5V to 40V
* Output Voltage Range (Vout): 0.8V to 16V (adjustable)
* Output Current (Iout): 10A (continuous)
* Switching Frequency (fSW): 500 kHz (typical)
* Quiescent Current (Iq): 2mA (typical)
* Output Ripple Voltage: 30mV (typical)
* Efficiency: Up to 95% depending on the load and configuration
* Operating Temperature Range (Tj): -40°C to +125°C

## Package and Mounting

* Package Type: 28-Pin HTSSOP (Hotrod Thin Shrink Small Outline Package)
* Pin Count: 28
* Mounting Type: Surface Mount
* Weight: Approximately 0.4 grams

## Performance

* High Power Conversion Efficiency: The LM5070MTC-50 provides up to 95% efficiency in typical conditions, reducing energy waste and improving system performance. This is particularly important in power-sensitive applications like automotive and industrial systems.
* Integrated Power Management: The IC integrates a range of power management features such as adjustable output voltage, soft-start, and overcurrent protection, streamlining the design process and reducing external component requirements.
* Thermal Performance: The IC features thermal shutdown and operates efficiently across a wide range of temperatures, from -40°C to +125°C, making it suitable for harsh environments where heat dissipation is a concern.

## Applications

* Automotive Power Systems: Ideal for automotive applications requiring high efficiency and reliable power delivery, such as powertrain systems, battery management systems, and infotainment systems.
* Industrial Power Supplies: Perfect for industrial equipment, including robotics, motor drivers, and power inverters, where high-current, high-efficiency conversion is required.
* Telecommunications: Used in telecom equipment, particularly in power supplies for base stations and network equipment, where stable and reliable power conversion is critical.
* Consumer Electronics: Can be implemented in consumer electronics such as high-performance chargers, gaming consoles, and advanced personal devices.

## Integrated Functions and Protection

The LM5070MTC-50 is equipped with various integrated functions that simplify the design process and enhance the system's overall reliability:

* Overvoltage Protection (OVP): Protects the system from excessive input voltages.
* Overcurrent Protection (OCP): Prevents damage to the power supply by limiting the output current.
* Thermal Shutdown: The IC automatically shuts down in case of excessive temperature, preventing thermal damage to the components.
* Under-Voltage Lockout (UVLO): Ensures proper startup and prevents malfunction at low input voltages.

## Conclusion

The Texas Instruments LM5070MTC-50 is a high-performance power management IC that combines flexibility, efficiency, and reliability, making it an excellent choice for demanding automotive, industrial, and consumer electronic applications. Its integrated protection features, adjustable output voltage, and high efficiency make it a versatile solution for advanced power supply designs.
LM5070MTC-50 Compare Parts
  • LM5070MTC-50 vs LM5073MHX
  • LM5070MTC-50 vs LM5073MH/NOPB
  • LM5070MTC-50 vs LM5073MH
  • LM5070MTC-50 vs LM5072MHX-80/NOPB
  • LM5070MTC-50 vs LM5072MHX-80
  • LM5070MTC-50 vs LM5072MHX-50/NOPB
  • LM5070MTC-50 vs LM5072MHX-50
  • LM5070MTC-50 vs LM5072MH-80/NOPB
  • LM5070MTC-50 vs LM5072MH-80
  • LM5070MTC-50 vs LM5072MH-50/NOPB
  • LM5070MTC-50 vs LM5072MH-50/NOPB
  • LM5070MTC-50 vs LM5072MH-50
  • LM5070MTC-50 vs LM5071MTX-80/NOPB
  • LM5070MTC-50 vs LM5071MTX-50/NOPB
  • LM5070MTC-50 vs LM5071MTX-50
  • LM5070MTC-50 vs LM5071MT-80/NOPB
  • LM5070MTC-50 vs LM5071MT-80
  • LM5070MTC-50 vs LM5071MT-80
  • LM5070MTC-50 vs LM5071MT-50/NOPB
  • LM5070MTC-50 vs LM5070SDX-80/NOPB
  • LM5070MTC-50 vs LM5070SDX-80
  • LM5070MTC-50 vs LM5070SDX-50/NOPB
  • LM5070MTC-50 vs LM5070SDX-50
  • LM5070MTC-50 vs LM5070SD-80/NOPB
  • LM5070MTC-50 vs LM5070SD-80/NOPB
  • LM5070MTC-50 vs LM5070SD-80
  • LM5070MTC-50 vs LM5070SD-50/NOPB
  • LM5070MTC-50 vs LM5070SD-50
  • LM5070MTC-50 vs LM5070MTCX-80/NOPB
  • LM5070MTC-50 vs LM5070MTCX-50/NOPB
  • LM5070MTC-50 vs LM5070MTC-80/NOPB
  • LM5070MTC-50 vs LM5070MTC-80
  • LM5070MTC-50 vs LM5070MTC-50/NOPB
  • LM5070MTC-50 vs LM5070MTC-50/NOPB
  • LM5070MTC-50 vs LM5072MHX-50/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.