☰
LM5100BMA
LM5100BMA
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM5100BMA Datasheet
History Price: Obsolete
In Stock: 11200
LM5100BMA Specification
Specification
Part No
LM5100BMA
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
9V ~ 14V
Logic Voltage - VIL, VIH
2.3V, -
Current - Peak Output (Source, Sink)
2A, 2A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
118 V
Rise / Fall Time (Typ)
570ns, 430ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM5100BMA PDF Datasheet
LM5100BMA Related Parts
LM5060MM/NOPB
LM5060MM/NOPB
Texas Instruments
IC GATE DRVR HIGH-SIDE 10VSSOP
LM5060MMX/NOPB
LM5060MMX/NOPB
Texas Instruments
IC GATE DRVR HIGH-SIDE 10VSSOP
LM5060Q1MM/NOPB
LM5060Q1MM/NOPB
Texas Instruments
IC GATE DRVR HIGH-SIDE 10VSSOP
LM5060Q1MMX/NOPB
LM5060Q1MMX/NOPB
Texas Instruments
IC GATE DRVR HIGH-SIDE 10VSSOP
LM5060QDGSRQ1
LM5060QDGSRQ1
Texas Instruments
IC GATE DRVR HIGH-SIDE 10VSSOP
LM5060QDGSRQ1
LM5060QDGSRQ1
Texas Instruments
LM5060-Q1 HIGH-SIDE PROTECTION C
LM5100AM
LM5100AM
National Semiconductor
HALF BRIDGE BASED MOSFET DRIVER,
LM5100AM
LM5100AM
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
LM5100AM/NOPB
LM5100AM/NOPB
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
LM5100AMR/NOPB
LM5100AMR/NOPB
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
LM5100AMRX/NOPB
LM5100AMRX/NOPB
National Semiconductor
LM5100A 3A HIGH VOLTAGE HIGH-SID
LM5100AMRX/NOPB
LM5100AMRX/NOPB
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
LM5100BMA Compare Parts
  • LM5100BMA vs LM5134BSD/NOPB
  • LM5100BMA vs LM5134BMFX/NOPB
  • LM5100BMA vs LM5134BMF/NOPB
  • LM5100BMA vs LM5134ASDX/NOPB
  • LM5100BMA vs LM5134ASD/NOPB
  • LM5100BMA vs LM5134ASD/NOPB
  • LM5100BMA vs LM5134AMFX/NOPB
  • LM5100BMA vs LM5134AMF/NOPB
  • LM5100BMA vs LM5114BSDX/NOPB
  • LM5100BMA vs LM5114BSD/NOPB
  • LM5100BMA vs LM5114BMFX/S7003094
  • LM5100BMA vs LM5114BMFX/NOPB
  • LM5100BMA vs LM5114BMF/S7003110
  • LM5100BMA vs LM5114BMF/S7003094
  • LM5100BMA vs LM5114BMF/NOPB
  • LM5100BMA vs LM5114ASDX/NOPB
  • LM5100BMA vs LM5114ASD/NOPB
  • LM5100BMA vs LM5114AMFX/S7003103
  • LM5100BMA vs LM5114AMFX/NOPB
  • LM5100BMA vs LM5114AMF/S7003109
  • LM5100BMA vs LM5114AMF/NOPB
  • LM5100BMA vs LM5113TMX/NOPB
  • LM5100BMA vs LM5113TME/NOPB
  • LM5100BMA vs LM5113SDX/NOPB
  • LM5100BMA vs LM5113SDE/NOPB
  • LM5100BMA vs LM5113SD/NOPB
  • LM5100BMA vs LM5113QDPRRQ1
  • LM5100BMA vs LM5112SDX/NOPB
  • LM5100BMA vs LM5112SDX
  • LM5100BMA vs LM5112SD/NOPB
  • LM5100BMA vs LM5112SD
  • LM5100BMA vs LM5112Q1SDX/NOPB
  • LM5100BMA vs LM5112Q1SDX/NOPB
  • LM5100BMA vs LM5112Q1SD/NOPB
  • LM5100BMA vs LM5112Q1SD/NOPB
  • LM5100BMA vs LM5112MYX/NOPB
  • LM5100BMA vs LM5112MYX/NOPB
  • LM5100BMA vs LM5112MYX
  • LM5100BMA vs LM5112MY/NOPB
  • LM5100BMA vs LM5112MY
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.