☰
LM63CIMA
LM63CIMA
Active
Description:  SERIAL SWITCH/DIGITAL SENSOR, 11
Manufacturer:  National Semiconductor
Datasheet:   LM63CIMA Datasheet
History Price: Active
In Stock: 48800
LM63CIMA Specification
Specification
Part No
LM63CIMA
Category
PMIC - Thermal Management
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
0℃ ~ 125℃
Accuracy
?℃
Topology
ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM63CIMA PDF Datasheet
LM63CIMA Related Parts
LM63CIMA/NOPB
LM63CIMA/NOPB
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
LM63CIMAX
LM63CIMAX
Texas Instruments
IC TEMP SENSOR REMOTE 8-SOIC
LM63CIMAX/NOPB
LM63CIMAX/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE 8-SOIC
LM63CIMAX/NOPB
LM63CIMAX/NOPB
National Semiconductor
LM63 1 REMOTE AND LOCAL TEMPERAT
LM63DIMA
LM63DIMA
Texas Instruments
IC TEMP SENSOR REMOTE FAN 8-SOIC
LM63DIMA/NOPB
LM63DIMA/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE FAN 8-SOIC
LM63DIMAX
LM63DIMAX
Texas Instruments
IC TEMP SENSOR DIG W/FAN 8-SOIC
LM63DIMAX/NOPB
LM63DIMAX/NOPB
Texas Instruments
IC TEMP SENSOR DIG W/FAN 8-SOIC
LM64CILQ-F
LM64CILQ-F
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM64CILQ-F/NOPB
LM64CILQ-F/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM64CILQX-F
LM64CILQX-F
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM63CIMA Compare Parts
  • LM63CIMA vs LM64CILQ-F/NOPB
  • LM63CIMA vs LM64CILQ-F
  • LM63CIMA vs LM63DIMAX/NOPB
  • LM63CIMA vs LM63DIMAX
  • LM63CIMA vs LM63DIMA/NOPB
  • LM63CIMA vs LM63DIMA
  • LM63CIMA vs LM63CIMAX/NOPB
  • LM63CIMA vs LM63CIMAX/NOPB
  • LM63CIMA vs LM63CIMAX
  • LM63CIMA vs LM63CIMA/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object