☰
LM63DIMA
LM63DIMA
Obsolete
Description:  IC TEMP SENSOR REMOTE FAN 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM63DIMA Datasheet
History Price: Obsolete
In Stock: 7520
LM63DIMA Specification
Specification
Part No
LM63DIMA
Category
PMIC - Thermal Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
0℃ ~ 125℃
Accuracy
?℃
Topology
ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type
2-Wire SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM63DIMA Related Parts
LM63CIMA
LM63CIMA
National Semiconductor
SERIAL SWITCH/DIGITAL SENSOR, 11
LM63CIMA
LM63CIMA
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
LM63CIMA/NOPB
LM63CIMA/NOPB
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
LM63CIMAX
LM63CIMAX
Texas Instruments
IC TEMP SENSOR REMOTE 8-SOIC
LM63CIMAX/NOPB
LM63CIMAX/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE 8-SOIC
LM63CIMAX/NOPB
LM63CIMAX/NOPB
National Semiconductor
LM63 1 REMOTE AND LOCAL TEMPERAT
LM63DIMA/NOPB
LM63DIMA/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE FAN 8-SOIC
LM63DIMAX
LM63DIMAX
Texas Instruments
IC TEMP SENSOR DIG W/FAN 8-SOIC
LM63DIMAX/NOPB
LM63DIMAX/NOPB
Texas Instruments
IC TEMP SENSOR DIG W/FAN 8-SOIC
LM64CILQ-F
LM64CILQ-F
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM64CILQ-F/NOPB
LM64CILQ-F/NOPB
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM64CILQX-F
LM64CILQX-F
Texas Instruments
IC TEMP SENSOR REMOTE 24WQFN
LM63DIMA Compare Parts
  • LM63DIMA vs LM64CILQ-F/NOPB
  • LM63DIMA vs LM64CILQ-F
  • LM63DIMA vs LM63DIMAX/NOPB
  • LM63DIMA vs LM63DIMAX
  • LM63DIMA vs LM63DIMA/NOPB
  • LM63DIMA vs LM63CIMAX/NOPB
  • LM63DIMA vs LM63CIMAX/NOPB
  • LM63DIMA vs LM63CIMAX
  • LM63DIMA vs LM63CIMA/NOPB
  • LM63DIMA vs LM63CIMA
  • LM63DIMA vs LM63CIMA
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.