LM98714CCMTX/S7003074
LM98714CCMTX/S7003074
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 1600
LM98714CCMTX/S7003074 Specification
Specification
Part No
LM98714CCMTX/S7003074
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
3
Power (Watts)
700 mW
Voltage - Supply, Analog
3V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
LM98714CCMTX/S7003074 Related Parts
LM96511CCSM/NOPB
LM96511CCSM/NOPB
Texas Instruments
IC AFE 8 CHAN 12BIT 376NFBGA
LM9832CCVJD
LM9832CCVJD
National Semiconductor
IC SCANNER CLR USB IMAGE 100TQFP
LM9832CCVJD
LM9832CCVJD
Texas Instruments
IC AFE 3 CHAN 42BIT 100TQFP
LM98510CCMT/NOPB
LM98510CCMT/NOPB
National Semiconductor
TI-SPECIAL, CONTACT FOR DETAILS
LM98513BCMT/NOPB
LM98513BCMT/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513BCMTX/NOPB
LM98513BCMTX/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513CCMTX
LM98513CCMTX
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98513CCMTX/NOPB
LM98513CCMTX/NOPB
National Semiconductor
IC DIGITAL COPIER 10BIT 56TSSOP
LM98513CCMTX/NOPB
LM98513CCMTX/NOPB
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
LM98516CCMT/NOPB
LM98516CCMT/NOPB
National Semiconductor
IC AFE 2CHAN 10BIT 60MSPS
LM98640CILQ/NOPB
LM98640CILQ/NOPB
Texas Instruments
IC AFE 2 CHAN 14BIT 68VQFN
LM98714BCMT
LM98714BCMT
National Semiconductor
A/D CONVERTER, 16-BIT, 3 CHANNEL
LM98714CCMTX/S7003074 Compare Parts
  • LM98714CCMTX/S7003074 vs LM98725CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98725CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98722CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98722CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98722CCMT
  • LM98714CCMTX/S7003074 vs LM98714CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98714CCMTX
  • LM98714CCMTX/S7003074 vs LM98714CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98714CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98714CCMT
  • LM98714CCMTX/S7003074 vs LM98714BCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98714BCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98714BCMT
  • LM98714CCMTX/S7003074 vs LM98640CILQ/NOPB
  • LM98714CCMTX/S7003074 vs LM98516CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98513CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98513CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98513CCMTX
  • LM98714CCMTX/S7003074 vs LM98513BCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98513BCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98510CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM9832CCVJD
  • LM98714CCMTX/S7003074 vs LM9832CCVJD
  • LM98714CCMTX/S7003074 vs LM96511CCSM/NOPB
  • LM98714CCMTX/S7003074 vs LM98714CCMTX/S7002154
  • LM98714CCMTX/S7003074 vs LM98516CCMT
  • LM98714CCMTX/S7003074 vs LM98515CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98515CCMTX/NOPB
  • LM98714CCMTX/S7003074 vs LM98515CCMTX
  • LM98714CCMTX/S7003074 vs LM98515CCMT/NOPB
  • LM98714CCMTX/S7003074 vs LM98515CCMT
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's