☰
LMP2014MTX
LMP2014MTX
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LMP2014MTX Datasheet
History Price: Obsolete
In Stock: 42160
LMP2014MTX Specification
Specification
Part No
LMP2014MTX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
3V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
0.3 pA
Voltage - Input Offset
0.12 μV
Current - Supply
930μA (x4 Channels)
Current - Output / Channel
17 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
LMP2014MTX Related Parts
LMP2011MA
LMP2011MA
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MA/NOPB
LMP2011MA/NOPB
Texas Instruments
LMP2011 SINGLE, HIGH PRECISION,
LMP2011MAX
LMP2011MAX
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB
LMP2011MAX/NOPB
National Semiconductor
LMP2011 - OPERATIONAL AMPLIFIER,
LMP2011MAX/NOPB
LMP2011MAX/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MAX/NOPB-NS
LMP2011MAX/NOPB-NS
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LMP2011MF
LMP2011MF
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MF/NOPB
LMP2011MF/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX
LMP2011MFX
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2011MFX/NOPB
LMP2011MFX/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMP2014MTX Compare Parts
  • LMP2014MTX vs LMP8674MA/NOPB
  • LMP2014MTX vs LMP8672MAX/NOPB
  • LMP2014MTX vs LMP8672MA/NOPB
  • LMP2014MTX vs LMP8671MAX/NOPB
  • LMP2014MTX vs LMP8671MA/NOPB
  • LMP2014MTX vs LMP8671MA/NOPB
  • LMP2014MTX vs LMP8646MKX/NOPB
  • LMP2014MTX vs LMP8646MKE/NOPB
  • LMP2014MTX vs LMP8646MKE/NOPB
  • LMP2014MTX vs LMP8646MK/NOPB
  • LMP2014MTX vs LMP8645MKX/NOPB
  • LMP2014MTX vs LMP8645MKE/NOPB
  • LMP2014MTX vs LMP8645MK/NOPB
  • LMP2014MTX vs LMP8645MK/NOPB
  • LMP2014MTX vs LMP8645HVMKX/NOPB
  • LMP2014MTX vs LMP8645HVMKE/NOPB
  • LMP2014MTX vs LMP8645HVMK/NOPB
  • LMP2014MTX vs LMP8640QMKX-T/NOPB
  • LMP2014MTX vs LMP8640QMKE-T/NOPB
  • LMP2014MTX vs LMP8640MKX-T/NOPB
  • LMP2014MTX vs LMP8640MKX-H/NOPB
  • LMP2014MTX vs LMP8640MKX-F/NOPB
  • LMP2014MTX vs LMP8640MKE-T/NOPB
  • LMP2014MTX vs LMP8640MKE-H/NOPB
  • LMP2014MTX vs LMP8640MKE-F/NOPB
  • LMP2014MTX vs LMP8640MKE-F
  • LMP2014MTX vs LMP8640MK-T/NOPB
  • LMP2014MTX vs LMP8640MK-H/NOPB
  • LMP2014MTX vs LMP8640MK-F/NOPB
  • LMP2014MTX vs LMP8640HVMKX-T/NOPB
  • LMP2014MTX vs LMP8640HVMKX-H/NOPB
  • LMP2014MTX vs LMP8640HVMKX-F/NOPB
  • LMP2014MTX vs LMP8640HVMKE-T/NOPB
  • LMP2014MTX vs LMP8640HVMKE-T/NOPB
  • LMP2014MTX vs LMP8640HVMKE-H/NOPB
  • LMP2014MTX vs LMP8640HVMKE-F/NOPB
  • LMP2014MTX vs LMP8640HVMK-T/NOPB
  • LMP2014MTX vs LMP8640HVMK-H/NOPB
  • LMP2014MTX vs LMP8640HVMK-F/NOPB
  • LMP2014MTX vs LMP8640HVMK-F/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly