LMP91050MMX/S7002917
LMP91050MMX/S7002917
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 4400
LMP91050MMX/S7002917 Specification
Specification
Part No
LMP91050MMX/S7002917
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
LMP91050MMX/S7002917 Related Parts
LMP90077MH/NOPB
LMP90077MH/NOPB
Texas Instruments
LMP90077 MULTI-CHANNEL, LOW-POWE
LMP90077MH/NOPB
LMP90077MH/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP90077MHE/NOPB
LMP90077MHE/NOPB
Texas Instruments
LMP90077 MULTI-CHANNEL, LOW-POWE
LMP90077MHE/NOPB
LMP90077MHE/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP90077MHX/NOPB
LMP90077MHX/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28HTSSOP
LMP90078MH/NOPB
LMP90078MH/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP90078MHE/NOPB
LMP90078MHE/NOPB
Texas Instruments
LMP90078 MULTI-CHANNEL, LOW-POWE
LMP90078MHE/NOPB
LMP90078MHE/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP90078MHX/NOPB
LMP90078MHX/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28HTSSOP
LMP90079MH/NOPB
LMP90079MH/NOPB
Texas Instruments
LMP90079 MULTI-CHANNEL, LOW-POWE
LMP90079MH/NOPB
LMP90079MH/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP90079MHE/NOPB
LMP90079MHE/NOPB
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
LMP91050MMX/S7002917 Compare Parts
  • LMP91050MMX/S7002917 vs LMP93601NHZR
  • LMP91050MMX/S7002917 vs LMP91300YZRT
  • LMP91050MMX/S7002917 vs LMP91300YZRR
  • LMP91050MMX/S7002917 vs LMP91300NHZT
  • LMP91050MMX/S7002917 vs LMP91300NHZR
  • LMP91050MMX/S7002917 vs LMP91300NHZJ
  • LMP91050MMX/S7002917 vs LMP91051MTX/NOPB
  • LMP91050MMX/S7002917 vs LMP91051MT/NOPB
  • LMP91050MMX/S7002917 vs LMP91050MMX/NOPB
  • LMP91050MMX/S7002917 vs LMP91050MME/NOPB
  • LMP91050MMX/S7002917 vs LMP91050MM/NOPB
  • LMP91050MMX/S7002917 vs LMP91002SDX/NOPB
  • LMP91050MMX/S7002917 vs LMP91002SDE/NOPB
  • LMP91050MMX/S7002917 vs LMP91002SD/NOPB
  • LMP91050MMX/S7002917 vs LMP91000SDX/NOPB
  • LMP91050MMX/S7002917 vs LMP91000SDE/NOPB
  • LMP91050MMX/S7002917 vs LMP91000SD/NOPB
  • LMP91050MMX/S7002917 vs LMP90100MHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90100MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90100MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90100MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90099MHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90099MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90099MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90099MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90098MHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90098MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90098MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90098MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90098MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90097MHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90097MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90097MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90080QMHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90080QMHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90080QMH/NOPB
  • LMP91050MMX/S7002917 vs LMP90080MHX/NOPB
  • LMP91050MMX/S7002917 vs LMP90080MHE/NOPB
  • LMP91050MMX/S7002917 vs LMP90080MH/NOPB
  • LMP91050MMX/S7002917 vs LMP90079MHX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!