☰
LMR23615DRRT
LMR23615DRRT
Active
Description:  IC REG BUCK ADJ 1.5A 12SON
Manufacturer:  Texas Instruments
History Price: $4.05000
In Stock: 22480
LMR23615DRRT Specification
Specification
Part No
LMR23615DRRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
28V
Current - Output
1.5A
Frequency - Switching
2.425MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-SON (3x3)
LMR23615DRRT Related Parts
LMR10510XMF/NOPB
LMR10510XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFE/NOPB
LMR10510XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFX/NOPB
LMR10510XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMF/NOPB
LMR10510YMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFE/NOPB
LMR10510YMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFX/NOPB
LMR10510YMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YSD/NOPB
LMR10510YSD/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDE/NOPB
LMR10510YSDE/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDX/NOPB
LMR10510YSDX/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10515XMF/NOPB
LMR10515XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFE/NOPB
LMR10515XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFX/NOPB
LMR10515XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR23615DRRT Description

The Texas Instruments LMR23615DRRT is a high-efficiency DC-DC buck converter designed for a range of applications requiring reliable, high-performance power regulation. Below is a comprehensive overview of its specifications and features:

## Key Features:

1. Output Voltage and Current:
- Output Voltage: Adjustable from 0.8V to 15V.
- Output Current: Up to 3A continuous current.

2. Input Voltage Range:
- Operating Input Voltage Range: 4.5V to 60V.
- Start-Up Voltage: As low as 4.5V for initial power-up.

3. Efficiency:
- Typical Efficiency: Up to 93% at certain conditions, ensuring minimal power loss and better thermal management.
- Quiescent Current: Low quiescent current of 45µA in Power-Save mode, which contributes to overall efficiency.

4. Switching Frequency:
- Frequency: Fixed switching frequency of 600kHz or 1.2MHz, providing design flexibility and enabling small external components.

5. Protection Features:
- Overcurrent Protection: Integrated overcurrent protection helps prevent damage during short circuits or excessive loads.
- Thermal Shutdown: Automatically disables the output if the internal temperature exceeds safe operating limits, protecting the device and surrounding components.
- Overvoltage Protection: Safeguards against excessive output voltages that could damage connected components.

6. Control Features:
- PWM Control: Employs pulse-width modulation (PWM) to maintain steady output voltage.
- Power-Save Mode: Automatically activates at light loads to improve efficiency and extend battery life in portable applications.

7. Package and Pin Configuration:
- Package Type: DRR, a 16-pin, 3mm x 3mm QFN (Quad Flat No-Lead) package, which offers a compact footprint suitable for space-constrained designs.
- Pins: Includes pins for input and output connections, feedback, and compensation, providing flexibility in system design.

8. Operating Temperature:
- Temperature Range: -40°C to +125°C, making it suitable for automotive, industrial, and other harsh environments.

9. Additional Specifications:
- Ripple Voltage: Low output ripple for clean, stable power delivery.
- Compensation: Internal compensation simplifies design and reduces the need for external components.

## Applications:

- Automotive: Ideal for automotive power management, including infotainment systems and advanced driver-assistance systems (ADAS).
- Industrial: Suitable for powering sensors, controllers, and communication equipment in industrial settings.
- Consumer Electronics: Effective for portable devices, including smartphones and tablets, where efficiency and compactness are critical.

## Conclusion:

The Texas Instruments LMR23615DRRT is a versatile and high-performance buck converter, providing reliable voltage regulation with efficiency and protection features suitable for demanding applications. Its wide input voltage range, high current capability, and compact package make it a strong candidate for various power management needs.

For detailed application circuits, design considerations, and further technical data, please refer to the official Texas Instruments datasheet and application notes.

If you have more questions or need further information, feel free to ask!
LMR23615DRRT Compare Parts
  • LMR23615DRRT vs LMR70503TM/NOPB
  • LMR23615DRRT vs LMR64010XMFX/NOPB
  • LMR23615DRRT vs LMR64010XMFE/NOPB
  • LMR23615DRRT vs LMR64010XMF/NOPB
  • LMR23615DRRT vs LMR64010XMF/NOPB
  • LMR23615DRRT vs LMR62421XSDX/NOPB
  • LMR23615DRRT vs LMR62421XSDE/NOPB
  • LMR23615DRRT vs LMR62421XSD/NOPB
  • LMR23615DRRT vs LMR62421XMFX/NOPB
  • LMR23615DRRT vs LMR62421XMFE/NOPB
  • LMR23615DRRT vs LMR62421XMF/NOPB
  • LMR23615DRRT vs LMR62014XMFX/NOPB
  • LMR23615DRRT vs LMR62014XMFE/NOPB
  • LMR23615DRRT vs LMR62014XMFE
  • LMR23615DRRT vs LMR62014XMF/NOPB
  • LMR23615DRRT vs LMR61428XMMX/NOPB
  • LMR23615DRRT vs LMR61428XMM/NOPB
  • LMR23615DRRT vs LMR61428XMM/NOPB
  • LMR23615DRRT vs LMR54410FDBVR
  • LMR23615DRRT vs LMR54410DBVR
  • LMR23615DRRT vs LMR54406FDBVR
  • LMR23615DRRT vs LMR54406DBVR
  • LMR23615DRRT vs LMR51430YFDDCR
  • LMR23615DRRT vs LMR51430YDDCR
  • LMR23615DRRT vs LMR51430XFDDCR
  • LMR23615DRRT vs LMR51430XDDCR
  • LMR23615DRRT vs LMR51420YFDDCR
  • LMR23615DRRT vs LMR51420YDDCR
  • LMR23615DRRT vs LMR51420XFDDCR
  • LMR23615DRRT vs LMR51420XDDCR
  • LMR23615DRRT vs LMR50410YQDBVRQ1
  • LMR23615DRRT vs LMR50410YFQDBVRQ1
  • LMR23615DRRT vs LMR50410Y5FQDBVRQ1
  • LMR23615DRRT vs LMR50410Y3FQDBVRQ1
  • LMR23615DRRT vs LMR50410XFDBVR
  • LMR23615DRRT vs LMR50410XDBVR
  • LMR23615DRRT vs LMR43620MSC3RPERQ1
  • LMR23615DRRT vs LMR43610MSC5RPERQ1
  • LMR23615DRRT vs LMR38020SDDAR
  • LMR23615DRRT vs LMR36520FADDAR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you