Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments LMR23630APDRRT
LMR23630APDRRT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 12SON
Manufacturer:
Texas Instruments
Datasheet:
LMR23630APDRRT Datasheet
History Price: $4.70000
In Stock: 30360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMR23630APDRRT Specification
Specification
Part No
LMR23630APDRRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
28V
Current - Output
3A
Frequency - Switching
400kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-SON (3x3)
LMR23630APDRRT Related Parts
LMR10510XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YSD/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDE/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDX/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10515XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR23630APDRRT Compare Parts
LMR23630APDRRT vs LMR70503TM/NOPB
LMR23630APDRRT vs LMR64010XMFX/NOPB
LMR23630APDRRT vs LMR64010XMFE/NOPB
LMR23630APDRRT vs LMR64010XMF/NOPB
LMR23630APDRRT vs LMR64010XMF/NOPB
LMR23630APDRRT vs LMR62421XSDX/NOPB
LMR23630APDRRT vs LMR62421XSDE/NOPB
LMR23630APDRRT vs LMR62421XSD/NOPB
LMR23630APDRRT vs LMR62421XMFX/NOPB
LMR23630APDRRT vs LMR62421XMFE/NOPB
LMR23630APDRRT vs LMR62421XMF/NOPB
LMR23630APDRRT vs LMR62014XMFX/NOPB
LMR23630APDRRT vs LMR62014XMFE/NOPB
LMR23630APDRRT vs LMR62014XMFE
LMR23630APDRRT vs LMR62014XMF/NOPB
LMR23630APDRRT vs LMR61428XMMX/NOPB
LMR23630APDRRT vs LMR61428XMM/NOPB
LMR23630APDRRT vs LMR61428XMM/NOPB
LMR23630APDRRT vs LMR54410FDBVR
LMR23630APDRRT vs LMR54410DBVR
LMR23630APDRRT vs LMR54406FDBVR
LMR23630APDRRT vs LMR54406DBVR
LMR23630APDRRT vs LMR51430YFDDCR
LMR23630APDRRT vs LMR51430YDDCR
LMR23630APDRRT vs LMR51430XFDDCR
LMR23630APDRRT vs LMR51430XDDCR
LMR23630APDRRT vs LMR51420YFDDCR
LMR23630APDRRT vs LMR51420YDDCR
LMR23630APDRRT vs LMR51420XFDDCR
LMR23630APDRRT vs LMR51420XDDCR
LMR23630APDRRT vs LMR50410YQDBVRQ1
LMR23630APDRRT vs LMR50410YFQDBVRQ1
LMR23630APDRRT vs LMR50410Y5FQDBVRQ1
LMR23630APDRRT vs LMR50410Y3FQDBVRQ1
LMR23630APDRRT vs LMR50410XFDBVR
LMR23630APDRRT vs LMR50410XDBVR
LMR23630APDRRT vs LMR43620MSC3RPERQ1
LMR23630APDRRT vs LMR43610MSC5RPERQ1
LMR23630APDRRT vs LMR38020SDDAR
LMR23630APDRRT vs LMR36520FADDAR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you