☰
LMR23630DRRT
LMR23630DRRT
Active
Description:  IC REG BUCK ADJUSTABLE 3A 12SON
Manufacturer:  Texas Instruments
History Price: $4.70000
In Stock: 29840
LMR23630DRRT Specification
Specification
Part No
LMR23630DRRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
28V
Current - Output
3A
Frequency - Switching
150kHz ~ 2.425MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-SON (3x3)
LMR23630DRRT Related Parts
LMR10510XMF/NOPB
LMR10510XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFE/NOPB
LMR10510XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFX/NOPB
LMR10510XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMF/NOPB
LMR10510YMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFE/NOPB
LMR10510YMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFX/NOPB
LMR10510YMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YSD/NOPB
LMR10510YSD/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDE/NOPB
LMR10510YSDE/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDX/NOPB
LMR10510YSDX/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10515XMF/NOPB
LMR10515XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFE/NOPB
LMR10515XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFX/NOPB
LMR10515XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR23630DRRT Description

The Texas Instruments LMR23630DRRT is a highly integrated, synchronous step-down voltage regulator designed to deliver efficient power conversion in compact spaces. This device is ideal for applications where a small form factor and high efficiency are critical, such as in battery-powered devices, portable electronics, and power management systems in industrial applications. With its advanced features, the LMR23630 simplifies design and enhances reliability.

## Key Features

1. Wide Input Voltage Range:
- The LMR23630 operates with an input voltage range of 4.5V to 36V, making it versatile for various power sources.

2. High Efficiency:
- The device achieves efficiencies up to 95%, reducing thermal dissipation and enhancing battery life in portable applications.

3. Output Voltage Options:
- Adjustable output voltage can be set from 0.8V to 5V, allowing it to power a wide range of devices.

4. High Output Current:
- Capable of delivering up to 3A of output current, suitable for high-performance applications.

5. Synchronous Operation:
- Integrated high-side and low-side MOSFETs enhance efficiency and minimize external component counts.

6. Compact Size:
- Housed in a small 8-pin VSON package (3mm x 3mm), ideal for space-constrained designs.

7. Built-in Soft Start:
- The soft start feature reduces inrush current during startup, preventing potential damage to the load.

8. Thermal Protection:
- Integrated thermal shutdown safeguards against overheating, ensuring long-term reliability.

9. Adjustable Switching Frequency:
- Switching frequency can be set from 200 kHz to 2.2 MHz, allowing for design flexibility and optimization of size vs. efficiency.

10. Compensation:
- Internal compensation minimizes external component requirements, simplifying design.

## Electrical Specifications

Here are the critical electrical specifications for the LMR23630DRRT:

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: Adjustable from 0.8V to 5V
- Maximum Output Current: 3A
- Efficiency: Up to 95%
- Switching Frequency: Adjustable from 200 kHz to 2.2 MHz
- Soft Start Time: Typically 1 ms
- Thermal Shutdown Temperature: 160°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Quiescent Current: 14 µA (typical)
- Maximum Duty Cycle: 95%
- Output Voltage Regulation: ±2%

## Pin Configuration

The LMR23630DRRT is available in an 8-pin VSON package. The pin configuration includes:

- VIN: Input voltage pin.
- GND: Ground reference pin.
- SW: Switch pin, connected to the inductor.
- VOUT: Output voltage pin.
- COMP: Compensation pin for stability.
- FB: Feedback pin, used to set the output voltage.
- SS: Soft start pin, controls the soft start function.
- SW2: Additional switch pin for improved efficiency.

## Applications

The LMR23630DRRT is suitable for a wide range of applications, including:

1. Battery-Powered Devices:
- Ideal for portable electronics that require efficient power management.

2. Consumer Electronics:
- Can be used in devices such as smartphones, tablets, and wearable technology.

3. Industrial Power Management:
- Supports industrial automation systems and sensors, providing stable voltage levels.

4. Telecommunications:
- Suitable for powering communication equipment where efficiency and reliability are crucial.

5. Automotive Applications:
- Can be employed in automotive electronics, ensuring robust performance under varying conditions.

## Development Tools

Texas Instruments offers various development tools to assist engineers in designing with the LMR23630DRRT:

- Evaluation Module (EVM): Provides a platform for testing and validating performance under real-world conditions.
- WEBENCH® Power Designer: An online tool that helps designers simulate circuit performance and select components.
- Data Sheets and Application Notes: Comprehensive documentation that includes specifications, typical applications, and design considerations.

## Conclusion

The Texas Instruments LMR23630DRRT is a versatile, efficient step-down voltage regulator suitable for a wide range of applications. Its high efficiency, compact size, and advanced features make it an excellent choice for designers looking to enhance power management in their systems. For further details, including design guidelines and application circuits, refer to the official Texas Instruments documentation.
LMR23630DRRT Compare Parts
  • LMR23630DRRT vs LMR70503TM/NOPB
  • LMR23630DRRT vs LMR64010XMFX/NOPB
  • LMR23630DRRT vs LMR64010XMFE/NOPB
  • LMR23630DRRT vs LMR64010XMF/NOPB
  • LMR23630DRRT vs LMR64010XMF/NOPB
  • LMR23630DRRT vs LMR62421XSDX/NOPB
  • LMR23630DRRT vs LMR62421XSDE/NOPB
  • LMR23630DRRT vs LMR62421XSD/NOPB
  • LMR23630DRRT vs LMR62421XMFX/NOPB
  • LMR23630DRRT vs LMR62421XMFE/NOPB
  • LMR23630DRRT vs LMR62421XMF/NOPB
  • LMR23630DRRT vs LMR62014XMFX/NOPB
  • LMR23630DRRT vs LMR62014XMFE/NOPB
  • LMR23630DRRT vs LMR62014XMFE
  • LMR23630DRRT vs LMR62014XMF/NOPB
  • LMR23630DRRT vs LMR61428XMMX/NOPB
  • LMR23630DRRT vs LMR61428XMM/NOPB
  • LMR23630DRRT vs LMR61428XMM/NOPB
  • LMR23630DRRT vs LMR54410FDBVR
  • LMR23630DRRT vs LMR54410DBVR
  • LMR23630DRRT vs LMR54406FDBVR
  • LMR23630DRRT vs LMR54406DBVR
  • LMR23630DRRT vs LMR51430YFDDCR
  • LMR23630DRRT vs LMR51430YDDCR
  • LMR23630DRRT vs LMR51430XFDDCR
  • LMR23630DRRT vs LMR51430XDDCR
  • LMR23630DRRT vs LMR51420YFDDCR
  • LMR23630DRRT vs LMR51420YDDCR
  • LMR23630DRRT vs LMR51420XFDDCR
  • LMR23630DRRT vs LMR51420XDDCR
  • LMR23630DRRT vs LMR50410YQDBVRQ1
  • LMR23630DRRT vs LMR50410YFQDBVRQ1
  • LMR23630DRRT vs LMR50410Y5FQDBVRQ1
  • LMR23630DRRT vs LMR50410Y3FQDBVRQ1
  • LMR23630DRRT vs LMR50410XFDBVR
  • LMR23630DRRT vs LMR50410XDBVR
  • LMR23630DRRT vs LMR43620MSC3RPERQ1
  • LMR23630DRRT vs LMR43610MSC5RPERQ1
  • LMR23630DRRT vs LMR38020SDDAR
  • LMR23630DRRT vs LMR36520FADDAR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you