☰
LMR23630FDRRT
LMR23630FDRRT
Active
Description:  IC REG BUCK ADJUSTABLE 3A 12SON
Manufacturer:  Texas Instruments
History Price: $4.70000
In Stock: 1240
LMR23630FDRRT Specification
Specification
Part No
LMR23630FDRRT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
SIMPLE SWITCHER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
28V
Current - Output
3A
Frequency - Switching
150kHz ~ 2.425MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-SON (3x3)
LMR23630FDRRT Related Parts
LMR10510XMF/NOPB
LMR10510XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFE/NOPB
LMR10510XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510XMFX/NOPB
LMR10510XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMF/NOPB
LMR10510YMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFE/NOPB
LMR10510YMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YMFX/NOPB
LMR10510YMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1A SOT23-5
LMR10510YSD/NOPB
LMR10510YSD/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDE/NOPB
LMR10510YSDE/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10510YSDX/NOPB
LMR10510YSDX/NOPB
Texas Instruments
IC REG BUCK ADJUSTABLE 1A 6WSON
LMR10515XMF/NOPB
LMR10515XMF/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFE/NOPB
LMR10515XMFE/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR10515XMFX/NOPB
LMR10515XMFX/NOPB
Texas Instruments
IC REG BUCK ADJ 1.5A SOT23-5
LMR23630FDRRT Description
The Texas Instruments LMR23630FDRRT is a high-efficiency, step-down (buck) voltage regulator designed for a wide range of applications, including portable devices, industrial equipment, and automotive systems. This device is part of the LMR series of power management ICs and is known for its compact size, high performance, and ease of use. Below is a detailed overview of its specifications, features, and potential applications.

## Key Features

1. High Efficiency: The LMR23630FDRRT is designed to deliver high efficiency, typically up to 95%, which helps to minimize heat generation and extend battery life in portable applications.

2. Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 36V, making it suitable for various power supply sources, including batteries and industrial power rails.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 30V, providing flexibility for different application requirements. This is particularly useful in systems that require specific voltage levels.

4. High Output Current: The LMR23630FDRRT can deliver up to 3A of continuous output current, making it suitable for powering a variety of loads, including microcontrollers, sensors, and other peripherals.

5. Compact Package: The device is available in a small 10-pin VQFN package, which is ideal for space-constrained applications and allows for easy integration into printed circuit boards (PCBs).

6. Integrated Compensation: The LMR23630FDRRT features integrated compensation, simplifying the design process and reducing the number of external components required.

7. Thermal Protection: The device includes thermal shutdown protection, which helps prevent damage due to overheating by shutting down the regulator if the junction temperature exceeds safe limits.

8. Soft Start: The soft-start feature limits inrush current during startup, reducing stress on the power supply and connected components.

9. Power Good Indicator: The device includes a power good (PG) output that indicates when the output voltage is within the specified range, providing a useful feedback mechanism for system monitoring.

## Electrical Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 30V (adjustable)
- Maximum Output Current: 3A
- Efficiency: Up to 95% (typical)
- Switching Frequency: 1.2 MHz (typical)
- On-Resistance (RDS(on)): 30 mΩ (typical)
- Quiescent Current: 20 µA (typical)
- Thermal Shutdown Temperature: 150°C (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 10-pin VQFN (3mm x 3mm)

## Applications

The LMR23630FDRRT is suitable for a wide range of applications, including:

- Portable Devices: Its high efficiency and compact size make it ideal for battery-powered devices, such as smartphones, tablets, and wearable electronics.
- Industrial Equipment: The wide input voltage range and high output current capability make it suitable for industrial automation and control systems.
- Automotive Applications: The device can be used in automotive power management systems, including infotainment systems, sensors, and control modules.
- Telecommunications: It is suitable for powering communication equipment, such as routers, switches, and base stations, where reliable voltage regulation is essential.
- Consumer Electronics: The LMR23630FDRRT can be found in various consumer electronic products, including gaming consoles, home appliances, and smart home devices.

## Conclusion

The Texas Instruments LMR23630FDRRT is a versatile and efficient step-down voltage regulator that offers a combination of high performance, flexibility, and ease of use. Its features make it an excellent choice for a variety of applications, including portable devices, industrial equipment, and automotive systems. With its compact package and robust specifications, the LMR23630FDRRT is a valuable component for engineers and designers looking to implement efficient power management solutions in their electronic designs.
LMR23630FDRRT Compare Parts
  • LMR23630FDRRT vs LMR70503TM/NOPB
  • LMR23630FDRRT vs LMR64010XMFX/NOPB
  • LMR23630FDRRT vs LMR64010XMFE/NOPB
  • LMR23630FDRRT vs LMR64010XMF/NOPB
  • LMR23630FDRRT vs LMR64010XMF/NOPB
  • LMR23630FDRRT vs LMR62421XSDX/NOPB
  • LMR23630FDRRT vs LMR62421XSDE/NOPB
  • LMR23630FDRRT vs LMR62421XSD/NOPB
  • LMR23630FDRRT vs LMR62421XMFX/NOPB
  • LMR23630FDRRT vs LMR62421XMFE/NOPB
  • LMR23630FDRRT vs LMR62421XMF/NOPB
  • LMR23630FDRRT vs LMR62014XMFX/NOPB
  • LMR23630FDRRT vs LMR62014XMFE/NOPB
  • LMR23630FDRRT vs LMR62014XMFE
  • LMR23630FDRRT vs LMR62014XMF/NOPB
  • LMR23630FDRRT vs LMR61428XMMX/NOPB
  • LMR23630FDRRT vs LMR61428XMM/NOPB
  • LMR23630FDRRT vs LMR61428XMM/NOPB
  • LMR23630FDRRT vs LMR54410FDBVR
  • LMR23630FDRRT vs LMR54410DBVR
  • LMR23630FDRRT vs LMR54406FDBVR
  • LMR23630FDRRT vs LMR54406DBVR
  • LMR23630FDRRT vs LMR51430YFDDCR
  • LMR23630FDRRT vs LMR51430YDDCR
  • LMR23630FDRRT vs LMR51430XFDDCR
  • LMR23630FDRRT vs LMR51430XDDCR
  • LMR23630FDRRT vs LMR51420YFDDCR
  • LMR23630FDRRT vs LMR51420YDDCR
  • LMR23630FDRRT vs LMR51420XFDDCR
  • LMR23630FDRRT vs LMR51420XDDCR
  • LMR23630FDRRT vs LMR50410YQDBVRQ1
  • LMR23630FDRRT vs LMR50410YFQDBVRQ1
  • LMR23630FDRRT vs LMR50410Y5FQDBVRQ1
  • LMR23630FDRRT vs LMR50410Y3FQDBVRQ1
  • LMR23630FDRRT vs LMR50410XFDBVR
  • LMR23630FDRRT vs LMR50410XDBVR
  • LMR23630FDRRT vs LMR43620MSC3RPERQ1
  • LMR23630FDRRT vs LMR43610MSC5RPERQ1
  • LMR23630FDRRT vs LMR38020SDDAR
  • LMR23630FDRRT vs LMR36520FADDAR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you