LMV982MMX
LMV982MMX
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 10VSSOP
Manufacturer:  Texas Instruments
Datasheet:   LMV982MMX Datasheet
History Price: Obsolete
In Stock: 10400
LMV982MMX Specification
Specification
Part No
LMV982MMX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LMV
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.42V/μs
Gain Bandwidth Product
1.5 MHz
-3db Bandwidth
-
Current - Input Bias
14 nA
Voltage - Input Offset
1 mV
Current - Supply
116μA (x2 Channels)
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
1.8 V
Voltage - Supply Span (Max)
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-VSSOP
LMV982MMX Related Parts
LMV101M5
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV982MMX Compare Parts
  • LMV982MMX vs LMV982MMX/NOPB
  • LMV982MMX vs LMV982MM/NOPB
  • LMV982MMX vs LMV982MM
  • LMV982MMX vs LMV982IDGSRG4
  • LMV982MMX vs LMV982IDGSRE4
  • LMV982MMX vs LMV982IDGSR
  • LMV982MMX vs LMV981TLX/NOPB
  • LMV982MMX vs LMV981TL/NOPB
  • LMV982MMX vs LMV981MU3TBG
  • LMV982MMX vs LMV981MGX/NOPB
  • LMV982MMX vs LMV981MGX
  • LMV982MMX vs LMV981MG/NOPB
  • LMV982MMX vs LMV981MG
  • LMV982MMX vs LMV981MG
  • LMV982MMX vs LMV981MFX/NOPB
  • LMV982MMX vs LMV981MFX
  • LMV982MMX vs LMV981MF/NOPB
  • LMV982MMX vs LMV981MF
  • LMV982MMX vs LMV981IRUGRG4
  • LMV982MMX vs LMV981IRUGR
  • LMV982MMX vs LMV981IDCKRG4
  • LMV982MMX vs LMV981IDCKRE4
  • LMV982MMX vs LMV981IDCKR
  • LMV982MMX vs LMV981IDBVRG4
  • LMV982MMX vs LMV981IDBVRE4
  • LMV982MMX vs LMV981IDBVR
  • LMV982MMX vs LMV981BLX
  • LMV982MMX vs LMV981BL
  • LMV982MMX vs LMV981BL
  • LMV982MMX vs LMV951MKX/NOPB
  • LMV982MMX vs LMV951MKX/NOPB
  • LMV982MMX vs LMV951MK/NOPB
  • LMV982MMX vs LMV934QPWRQ1
  • LMV982MMX vs LMV934QDRQ1
  • LMV982MMX vs LMV934Q1MTX/NOPB
  • LMV982MMX vs LMV934Q1MTX/NOPB
  • LMV982MMX vs LMV934Q1MT/NOPB
  • LMV982MMX vs LMV934MTX/NOPB
  • LMV982MMX vs LMV934MTX
  • LMV982MMX vs LMV934MT/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.