LMX1511TMX
LMX1511TMX
Obsolete
Description:  IC PLL FREQ SYNTH 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LMX1511TMX Datasheet
History Price: Obsolete
In Stock: 17600
LMX1511TMX Specification
Specification
Part No
LMX1511TMX
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Series
PLLatinum
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Frequency Synthesizer
PLL
Yes
Input
CMOS, TTL
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
Yes/No
Frequency - Max
1.1GHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
LMX1511TMX PDF Datasheet
LMX1511TMX Related Parts
LMX1501AMX
LMX1501AMX
Texas Instruments
IC PLL FREQ SYNTH 16SOIC
LMX1600SLBX/NOPB
LMX1600SLBX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1600TM/NOPB
LMX1600TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1600TMX
LMX1600TMX
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1601SLBX/NOPB
LMX1601SLBX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1601TM/NOPB
LMX1601TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1601TMX/NOPB
LMX1601TMX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1602SLBX
LMX1602SLBX
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1602TM/NOPB
LMX1602TM/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX1602TMX/NOPB
LMX1602TMX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16TSSOP
LMX2305TMX
LMX2305TMX
Texas Instruments
IC PLL FREQ SYNTH 20TSSOP
LMX2306SLBX/NOPB
LMX2306SLBX/NOPB
Texas Instruments
IC PLL FREQ SYNTH 16CSP
LMX1511TMX Compare Parts
  • LMX1511TMX vs LMX2694SRTCTSEP
  • LMX1511TMX vs LMX2694SRTCTEP
  • LMX1511TMX vs LMX2604LQ
  • LMX1511TMX vs LMX2594RHAT
  • LMX1511TMX vs LMX2594RHAR
  • LMX1511TMX vs LMX2592RHAT
  • LMX1511TMX vs LMX2592RHAR
  • LMX1511TMX vs LMX2581SQX/NOPB
  • LMX1511TMX vs LMX2581SQE/NOPB
  • LMX1511TMX vs LMX2581SQ/NOPB
  • LMX1511TMX vs LMX2581ESQX/NOPB
  • LMX1511TMX vs LMX2581ESQE/NOPB
  • LMX1511TMX vs LMX2572RHAT
  • LMX1511TMX vs LMX2572RHAR
  • LMX1511TMX vs LMX2572LPRHAT
  • LMX1511TMX vs LMX2572LPRHAR
  • LMX1511TMX vs LMX2571SRHHTEP
  • LMX1511TMX vs LMX2571NJKT
  • LMX1511TMX vs LMX2571NJKR
  • LMX1511TMX vs LMX2542LQ2121/NOPB
  • LMX1511TMX vs LMX2541SQX3740E/NOPB
  • LMX1511TMX vs LMX2541SQX3320E/NOPB
  • LMX1511TMX vs LMX2541SQX3030E/NOPB
  • LMX1511TMX vs LMX2541SQX2690E/NOPB
  • LMX1511TMX vs LMX2541SQX2380E/NOPB
  • LMX1511TMX vs LMX2541SQX2060E/NOPB
  • LMX1511TMX vs LMX2541SQX2060E/NOPB
  • LMX1511TMX vs LMX2541SQE3740E/NOPB
  • LMX1511TMX vs LMX2541SQE3740E/NOPB
  • LMX1511TMX vs LMX2541SQE3320E/NOPB
  • LMX1511TMX vs LMX2541SQE3320E/NOPB
  • LMX1511TMX vs LMX2541SQE3030E/NOPB
  • LMX1511TMX vs LMX2541SQE3030E
  • LMX1511TMX vs LMX2541SQE2690E/NOPB
  • LMX1511TMX vs LMX2541SQE2380E/NOPB
  • LMX1511TMX vs LMX2541SQE2380E/NOPB
  • LMX1511TMX vs LMX2541SQE2060E/NOPB
  • LMX1511TMX vs LMX2541SQ3740E/NOPB
  • LMX1511TMX vs LMX2541SQ3320E/NOPB
  • LMX1511TMX vs LMX2541SQ3030E/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4