☰
LP2902DR
LP2902DR
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LP2902DR Datasheet
History Price: $0.93000
In Stock: 33040
LP2902DR Specification
Specification
Part No
LP2902DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
85μA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LP2902DR Related Parts
LP2902D
LP2902D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M
LP2902M
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902M/NOPB
LP2902M/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX
LP2902MX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902MX/E7001815
LP2902MX/E7001815
Texas Instruments
PROTOTYPE
LP2902MX/NOPB
LP2902MX/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP2902N
LP2902N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N
LP2902N
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N/NOPB
LP2902N/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902N/PB
LP2902N/PB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
LP2902DR Description

The LP2902DR is a dual operational amplifier from Texas Instruments designed for a wide range of applications, including signal conditioning, active filters, amplification, and other analog signal processing tasks. It is part of the LP2900 series of operational amplifiers, which are known for low power consumption, high precision, and robust performance across various voltage ranges.

## Key Features

* Low Power Consumption: The LP2902DR is designed to operate at low power levels, making it suitable for battery-operated devices and energy-efficient systems.
* Wide Supply Voltage Range: The device operates from a supply voltage range of 2V to 40V, providing flexibility for use in both low-voltage and higher-voltage systems.
* Rail-to-Rail Output: The LP2902DR features rail-to-rail output capability, allowing the output to swing from ground (0V) to the positive supply rail, making it ideal for low-voltage applications.
* Low Input Offset Voltage: The device offers a low input offset voltage, which ensures precision and accuracy in signal amplification and minimizes errors in critical applications.
* Low Input Bias Current: With a very low input bias current of max 50nA, the LP2902DR minimizes offset errors, particularly in high-impedance circuits.
* Wide Operating Temperature Range: The operational amplifier is designed to work within a broad temperature range, from -40°C to +125°C, ensuring reliability in harsh environmental conditions.
* Good Common-Mode Rejection Ratio (CMRR): It offers a high CMRR that helps reject common-mode noise, ensuring stable operation in noisy environments.

## Electrical Characteristics

* Supply Voltage (Vcc): 2V to 40V (single supply or dual supply operation)
* Input Voltage (Vin): -0.3V to (Vcc + 0.3V)
* Output Voltage Swing (Vout): Rail-to-Rail Output
* Input Offset Voltage: Max. 3 mV
* Input Bias Current: Max. 50 nA
* Input Offset Current: Max. 10 nA
* Common-Mode Rejection Ratio (CMRR): Min. 80 dB
* Power Supply Rejection Ratio (PSRR): Min. 90 dB
* Slew Rate: 0.3 V/µs (typical)
* Gain Bandwidth Product (GBP): 1 MHz
* Quiescent Current (Iq): Max. 150 µA per amplifier
* Operating Temperature Range: -40°C to +125°C
* Output Short Circuit Current: Max. 20 mA

## Functional Description

The LP2902DR is a dual operational amplifier with two independent op-amps in a single package. Each amplifier is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient designs. The rail-to-rail output allows the amplifier to operate with low-voltage supply rails while still providing the full output swing.

With a low input offset voltage and low bias current, the LP2902DR is well-suited for high-precision applications where minimal distortion or error is required. The device's high CMRR ensures stable operation in the presence of common-mode noise, making it ideal for use in analog signal conditioning, active filters, and instrumentation.

The low quiescent current of the LP2902DR is particularly beneficial for portable electronics and battery-operated devices, as it helps to extend battery life while still providing high-performance amplification. The wide supply voltage range further enhances the versatility of this op-amp, allowing it to be used in a wide range of systems with varying voltage requirements.

## Applications

* Signal Conditioning: The LP2902DR is commonly used in signal conditioning applications, where it amplifies low-level signals from sensors or other devices to a usable level for further processing.
* Active Filters: Due to its low noise and high precision, this op-amp is well-suited for use in active filters, where precise frequency response is needed.
* Audio Systems: Its low distortion and high precision make it a good fit for audio amplification, particularly in low-voltage, battery-powered audio equipment.
* Battery-Powered Devices: The low power consumption of the LP2902DR makes it an ideal choice for battery-operated systems, such as portable medical devices, sensors, and handheld electronics.
* Instrumentation: The high precision and low offset voltage are advantageous in instrumentation applications, where accurate signal amplification and processing are required.
* Voltage Followers/Buffer Amplifiers: The rail-to-rail output and low bias current make it suitable for use in buffer amplifiers or voltage followers, which require high input impedance and low output impedance.
* Temperature Measurement: The wide operating temperature range allows the LP2902DR to be used in temperature measurement systems, where reliable performance in harsh environments is crucial.

## Pin Configuration

The LP2902DR is typically available in a 8-pin SOIC (Small Outline Integrated Circuit) package. The pinout is as follows:

1. Pin 1 (Output 1): Output of the first op-amp.
2. Pin 2 (Inverting Input 1): Inverting input of the first op-amp.
3. Pin 3 (Non-Inverting Input 1): Non-inverting input of the first op-amp.
4. Pin 4 (Vss/Ground): Ground or negative supply.
5. Pin 5 (Non-Inverting Input 2): Non-inverting input of the second op-amp.
6. Pin 6 (Inverting Input 2): Inverting input of the second op-amp.
7. Pin 7 (Output 2): Output of the second op-amp.
8. Pin 8 (Vcc/Power Supply): Positive supply voltage.

## Advantages of the LP2902DR

* Low Power Consumption: The LP2902DR is optimized for low quiescent current, making it an ideal choice for battery-powered and energy-efficient designs.
* Precision: The low input offset voltage and bias current ensure accurate and reliable signal amplification in high-precision applications.
* Rail-to-Rail Output: The rail-to-rail output allows the op-amp to operate with a wide supply range, providing maximum output swing even in low-voltage systems.
* Wide Voltage Range: The wide operating voltage range (2V to 40V) offers flexibility in different system designs.
* Temperature Stability: With an extended temperature range of -40°C to +125°C, the LP2902DR is suitable for use in industrial, automotive, and other harsh environments.

## Conclusion

The LP2902DR from Texas Instruments is a dual operational amplifier designed for low-power, high-precision applications. With features like rail-to-rail output, low offset voltage, and low input bias current, it is suitable for a variety of applications including signal conditioning, audio amplification, active filters, and battery-powered systems. Its low quiescent current, wide voltage range, and reliable temperature performance make it an excellent choice for portable electronics, instrumentation, and high-precision analog signal processing.
LP2902DR Compare Parts
  • LP2902DR vs LP2904D
  • LP2902DR vs LP2902PWRE4
  • LP2902DR vs LP2902PWR
  • LP2902DR vs LP2902PW
  • LP2902DR vs LP2902N/PB
  • LP2902DR vs LP2902N/NOPB
  • LP2902DR vs LP2902N
  • LP2902DR vs LP2902N
  • LP2902DR vs LP2902MX/NOPB
  • LP2902DR vs LP2902MX/E7001815
  • LP2902DR vs LP2902MX
  • LP2902DR vs LP2902MX
  • LP2902DR vs LP2902M/NOPB
  • LP2902DR vs LP2902M
  • LP2902DR vs LP2902M
  • LP2902DR vs LP2902D
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)