LP2997MRX/J7002437
LP2997MRX/J7002437
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 28000
LP2997MRX/J7002437 Specification
Specification
Part No
LP2997MRX/J7002437
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DDR-II Terminator
Current - Supply
320μA
Voltage - Supply
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LP2997MRX/J7002437 Related Parts
LP2995LQ/NOPB
LP2995LQ/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995LQX/NOPB
LP2995LQX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 16WQFN
LP2995M
LP2995M
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995M/NOPB
LP2995M/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MR
LP2995MR
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MR/NOPB
LP2995MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX
LP2995MRX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MRX
LP2995MRX
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MRX/NOPB
LP2995MRX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8SOPWRPAD
LP2995MX
LP2995MX
National Semiconductor
TERMINATOR SUPPORT CIRCUIT PDSO8
LP2995MX
LP2995MX
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2995MX/NOPB
LP2995MX/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
LP2997MRX/J7002437 Compare Parts
  • LP2997MRX/J7002437 vs LP2997MRX/NOPB
  • LP2997MRX/J7002437 vs LP2997MRX
  • LP2997MRX/J7002437 vs LP2997MR/NOPB
  • LP2997MRX/J7002437 vs LP2997MR
  • LP2997MRX/J7002437 vs LP2997M/NOPB
  • LP2997MRX/J7002437 vs LP2997M-TI
  • LP2997MRX/J7002437 vs LP2997M
  • LP2997MRX/J7002437 vs LP2997M
  • LP2997MRX/J7002437 vs LP2996MX/NOPB
  • LP2997MRX/J7002437 vs LP2996MRX/NOPB
  • LP2997MRX/J7002437 vs LP2996MRX-NS
  • LP2997MRX/J7002437 vs LP2996MRX
  • LP2997MRX/J7002437 vs LP2996MR/NOPB
  • LP2997MRX/J7002437 vs LP2996MR
  • LP2997MRX/J7002437 vs LP2996M/NOPB
  • LP2997MRX/J7002437 vs LP2996M-TI
  • LP2997MRX/J7002437 vs LP2996M
  • LP2997MRX/J7002437 vs LP2996M
  • LP2997MRX/J7002437 vs LP2996LQX/NOPB
  • LP2997MRX/J7002437 vs LP2996LQX
  • LP2997MRX/J7002437 vs LP2996LQ/NOPB
  • LP2997MRX/J7002437 vs LP2996LQ
  • LP2997MRX/J7002437 vs LP2996LQ
  • LP2997MRX/J7002437 vs LP2996AMRX/NOPB
  • LP2997MRX/J7002437 vs LP2996AMRE/NOPB
  • LP2997MRX/J7002437 vs LP2996AMR/NOPB
  • LP2997MRX/J7002437 vs LP2995MX/NOPB
  • LP2997MRX/J7002437 vs LP2995MX
  • LP2997MRX/J7002437 vs LP2995MX
  • LP2997MRX/J7002437 vs LP2995MRX/NOPB
  • LP2997MRX/J7002437 vs LP2995MRX
  • LP2997MRX/J7002437 vs LP2995MRX
  • LP2997MRX/J7002437 vs LP2995MR/NOPB
  • LP2997MRX/J7002437 vs LP2995MR
  • LP2997MRX/J7002437 vs LP2995M/NOPB
  • LP2997MRX/J7002437 vs LP2995M
  • LP2997MRX/J7002437 vs LP2995LQX/NOPB
  • LP2997MRX/J7002437 vs LP2995LQ/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.