LP8340CDTX-1.8/NOPB
LP8340CDTX-1.8/NOPB
Obsolete
Description:  IC REG LINEAR 1.8V 1A TO252-3
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 40800
LP8340CDTX-1.8/NOPB Specification
Specification
Part No
LP8340CDTX-1.8/NOPB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.4V @ 800mA
Current - Output
1A
Current - Quiescent (Iq)
100 μA
Current - Supply (Max)
170 μA
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
LP8340CDTX-1.8/NOPB PDF Datasheet
LP8340CDTX-1.8/NOPB Related Parts
LP8340CDT-1.8/NOPB
LP8340CDT-1.8/NOPB
National Semiconductor
IC REG LINEAR 1.8V 1A TO252-3
LP8340CDT-1.8/NOPB
LP8340CDT-1.8/NOPB
Texas Instruments
IC REG LINEAR 1.8V 1A TO252-3
LP8340CDT-2.5/NOPB
LP8340CDT-2.5/NOPB
Texas Instruments
IC REG LINEAR 2.5V 1A TO252-3
LP8340CDT-3.3/NOPB
LP8340CDT-3.3/NOPB
National Semiconductor
IC REG LINEAR 3.3V 1A TO252-3
LP8340CDT-3.3/NOPB
LP8340CDT-3.3/NOPB
Texas Instruments
IC REG LINEAR 3.3V 1A TO252-3
LP8340CDT-5.0/NOPB
LP8340CDT-5.0/NOPB
Texas Instruments
IC REG LINEAR 5V 1A TO252-3
LP8340CDTX-2.5/NOPB
LP8340CDTX-2.5/NOPB
Texas Instruments
IC REG LINEAR 2.5V 1A TO252-3
LP8340CDTX-3.3/NOPB
LP8340CDTX-3.3/NOPB
Texas Instruments
IC REG LINEAR 3.3V 1A TO252-3
LP8340CDTX-5.0
LP8340CDTX-5.0
National Semiconductor
IC REG LINEAR FIXED LDO REG
LP8340CDTX-5.0/NOPB
LP8340CDTX-5.0/NOPB
National Semiconductor
IC REG LINEAR 5V 1A TO252-3
LP8340CDTX-5.0/NOPB
LP8340CDTX-5.0/NOPB
Texas Instruments
IC REG LINEAR 5V 1A TO252-3
LP8340CLD-1.8/NOPB
LP8340CLD-1.8/NOPB
Texas Instruments
IC REG LINEAR 1.8V 1A 6WSON
LP8340CDTX-1.8/NOPB Compare Parts
  • LP8340CDTX-1.8/NOPB vs LP8900TLX-AAEB/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLX-AAAH/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLX-AAAH/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLX-3333/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-AAEC/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-AAEB/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-AAEB/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-AAAH/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-3333/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8900TLE-3333/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8358MFX-1.2/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8358MF-1.2/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILDX-ADJ/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILDX-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILDX-3.3/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILDX-2.5
  • LP8340CDTX-1.8/NOPB vs LP8345ILDX-1.8
  • LP8340CDTX-1.8/NOPB vs LP8345ILD-ADJ/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILD-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILD-3.3/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILD-2.5/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345ILD-1.8/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-3.3/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-2.5/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-2.5/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-2.5
  • LP8340CDTX-1.8/NOPB vs LP8345IDTX-1.8/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-5.0
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-3.3/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-2.5/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345IDT-1.8/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345CLDX-ADJ/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345CLDX-5.0/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345CLDX-3.3/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345CLDX-2.5/NOPB
  • LP8340CDTX-1.8/NOPB vs LP8345CLDX-1.8/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.