☰
LPC660AMD
LPC660AMD
Active
Description:  IC CMOS 4 CIRCUIT 14CERDIP
Manufacturer:  National Semiconductor
Datasheet:   LPC660AMD Datasheet
History Price: $6.17000
In Stock: 960
LPC660AMD Specification
Specification
Part No
LPC660AMD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
0.11V/μs
Gain Bandwidth Product
350 kHz
-3db Bandwidth
-
Current - Input Bias
0.002 pA
Voltage - Input Offset
1 mV
Current - Supply
160μA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4.75 V
Voltage - Supply Span (Max)
15.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
LPC660AMD PDF Datasheet
LPC660AMD Related Parts
LPC660AIM
LPC660AIM
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIM/NOPB
LPC660AIM/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIMX
LPC660AIMX
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AIMX/NOPB
LPC660AIMX/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660AMJ/883
LPC660AMJ/883
Rochester Electronics
IC CMOS 4 CIRCUIT 16CDIP
LPC660IM
LPC660IM
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IM/NOPB
LPC660IM/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX
LPC660IMX
National Semiconductor
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX
LPC660IMX
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IMX/NOPB
LPC660IMX/NOPB
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
LPC660IN
LPC660IN
National Semiconductor
IC CMOS 4 CIRCUIT 14DIP
LPC661AIMX
LPC661AIMX
National Semiconductor
IC CMOS 1 CIRCUIT 8SOIC
LPC660AMD Compare Parts
  • LPC660AMD vs LPC662IMX
  • LPC660AMD vs LPC662IM/NOPB
  • LPC660AMD vs LPC662AIMX/NOPB
  • LPC660AMD vs LPC662AIMX
  • LPC660AMD vs LPC662AIM/NOPB
  • LPC660AMD vs LPC662AIM/NOPB
  • LPC660AMD vs LPC662AIM-NS
  • LPC660AMD vs LPC662AIM
  • LPC660AMD vs LPC661IN
  • LPC660AMD vs LPC661IMX/NOPB
  • LPC660AMD vs LPC661IMX
  • LPC660AMD vs LPC661IM/NOPB
  • LPC660AMD vs LPC661IM
  • LPC660AMD vs LPC661AIMX
  • LPC660AMD vs LPC660IN
  • LPC660AMD vs LPC660IMX/NOPB
  • LPC660AMD vs LPC660IMX
  • LPC660AMD vs LPC660IMX
  • LPC660AMD vs LPC660IM/NOPB
  • LPC660AMD vs LPC660IM
  • LPC660AMD vs LPC660AMJ/883
  • LPC660AMD vs LPC660AIMX/NOPB
  • LPC660AMD vs LPC660AIMX
  • LPC660AMD vs LPC660AIM/NOPB
  • LPC660AMD vs LPC660AIM
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description