☰
LPV542DNXT
LPV542DNXT
Active
Description:  IC CMOS 2 CIRCUIT 8X1SON
Manufacturer:  Texas Instruments
Datasheet:   LPV542DNXT Datasheet
History Price: $2.19000
In Stock: 34080
LPV542DNXT Specification
Specification
Part No
LPV542DNXT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.0037V/μs
Gain Bandwidth Product
8 kHz
-3db Bandwidth
-
Current - Input Bias
0.1 pA
Voltage - Input Offset
1 mV
Current - Supply
480nA (x2 Channels)
Current - Output / Channel
36 mA
Voltage - Supply Span (Min)
1.6 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-XFDFN Exposed Pad
Supplier Device Package
8-X1SON (3x3)
LPV542DNXT Related Parts
LPV321DBVR
LPV321DBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321DBVRE4
LPV321DBVRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321DBVRG4
LPV321DBVRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321DCKR
LPV321DCKR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV321DCKRE4
LPV321DCKRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV321DCKRG4
LPV321DCKRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV321IDBVR
LPV321IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321IDBVRE4
LPV321IDBVRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321IDBVRG4
LPV321IDBVRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LPV321IDCKR
LPV321IDCKR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV321IDCKRE4
LPV321IDCKRE4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV321IDCKRG4
LPV321IDCKRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LPV542DNXT Compare Parts
  • LPV542DNXT vs LPV812DGKT
  • LPV542DNXT vs LPV812DGKR
  • LPV542DNXT vs LPV811DBVT
  • LPV542DNXT vs LPV811DBVR
  • LPV542DNXT vs LPV802DGKT
  • LPV542DNXT vs LPV802DGKR
  • LPV542DNXT vs LPV801DBVT
  • LPV542DNXT vs LPV801DBVR
  • LPV542DNXT vs LPV542DNXR
  • LPV542DNXT vs LPV542DGKT
  • LPV542DNXT vs LPV542DGKR
  • LPV542DNXT vs LPV531MKX/NOPB
  • LPV542DNXT vs LPV531MKX
  • LPV542DNXT vs LPV531MK/NOPB
  • LPV542DNXT vs LPV531MK
  • LPV542DNXT vs LPV521MGX/NOPB
  • LPV542DNXT vs LPV521MGE/NOPB
  • LPV542DNXT vs LPV521MG/NOPB
  • LPV542DNXT vs LPV511MGX/NOPB
  • LPV542DNXT vs LPV511MGX
  • LPV542DNXT vs LPV511MG/NOPB
  • LPV542DNXT vs LPV511MG
  • LPV542DNXT vs LPV358MX/NOPB
  • LPV542DNXT vs LPV358MX
  • LPV542DNXT vs LPV358MMX/NOPB
  • LPV542DNXT vs LPV358MMX
  • LPV542DNXT vs LPV358MM/NOPB
  • LPV542DNXT vs LPV358MM
  • LPV542DNXT vs LPV358MM
  • LPV542DNXT vs LPV358M/NOPB
  • LPV542DNXT vs LPV358M
  • LPV542DNXT vs LPV358M
  • LPV542DNXT vs LPV358IDRG4
  • LPV542DNXT vs LPV358IDRE4
  • LPV542DNXT vs LPV358IDR
  • LPV542DNXT vs LPV358IDGKRG4
  • LPV542DNXT vs LPV358IDGKR
  • LPV542DNXT vs LPV358IDG4
  • LPV542DNXT vs LPV358IDE4
  • LPV542DNXT vs LPV358IDDURG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.