☰
LT1030CD
LT1030CD
Last Time Buy
Description:  IC DRIVER 4/0 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LT1030CD Datasheet
History Price: $2.23000
In Stock: 33120
LT1030CD Specification
Specification
Part No
LT1030CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS232
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
5V ~ 15V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LT1030CD PDF Datasheet
LT1030CD Related Parts
LT1030CDG4
LT1030CDG4
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDR
LT1030CDR
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDRE4
LT1030CDRE4
Texas Instruments
IC QUAD LP LINE DRIVER 14-SOIC
LT1030CN
LT1030CN
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CN
LT1030CN
Texas Instruments
IC DRIVER 4/0 14DIP
LT1030CN#PBF
LT1030CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CS#PBF
LT1030CS#PBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1030CS#TRPBF
LT1030CS#TRPBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1032CN#PBF
LT1032CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1032CSW#PBF
LT1032CSW#PBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1032CSW#TRPBF
LT1032CSW#TRPBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1032IN#PBF
LT1032IN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CD Description
The Texas Instruments LT1030CD is a precision voltage reference IC known for its high accuracy and low drift characteristics. It is widely used in various applications requiring stable voltage references, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), instrumentation, and other precision electronic circuits. Below is a comprehensive overview of its specifications, features, and typical applications.

## Key Specifications:

1. Reference Voltage:
- Nominal Output Voltage: 10V
- Tolerance: ±0.5% (max) at 25°C

2. Temperature Coefficient:
- Drift: 10 ppm/°C (typical), making it suitable for applications requiring minimal temperature variation.

3. Long-Term Stability:
- Drift: 25 ppm over 1000 hours (typical), ensuring reliability over extended periods.

4. Power Supply Voltage:
- Operating Range: 11V to 40V, providing flexibility for various power supply designs.

5. Output Current:
- Maximum Load Current: 10 mA, suitable for driving various circuits.

6. Output Impedance:
- Dynamic Output Impedance: 0.1Ω (typical), ensuring minimal voltage drop under varying load conditions.

7. Noise:
- Noise Voltage Density: 100 µV (typical), ensuring stable output with minimal noise interference.

8. Input Voltage:
- Reference Input Voltage Range: Typically 11V to 40V for stable operation.

9. Package:
- Type: Available in a 5-pin TO-220 package, facilitating easy mounting and heat dissipation.

## Features:

1. High Accuracy:
- The LT1030CD offers high precision, making it ideal for demanding applications where voltage reference stability is crucial.

2. Low Drift:
- With a low temperature coefficient, the LT1030CD maintains its output voltage across a wide temperature range, ensuring performance reliability.

3. Fast Start-Up Time:
- The device provides a quick response time, enabling rapid stabilization of the output voltage after power-up.

4. Built-In Protection:
- The LT1030CD features internal short-circuit protection, which enhances the device%27s robustness and longevity in circuit applications.

5. Easy to Use:
- It is designed for simple integration into various circuits, requiring minimal external components.

6. Thermal Stability:
- The device exhibits excellent thermal stability, which is essential for maintaining consistent performance under varying environmental conditions.

## Typical Applications:

1. Precision Measurement Systems:
- Used in instrumentation and data acquisition systems where accurate voltage references are essential.

2. ADCs and DACs:
- Provides stable reference voltages to improve the accuracy and performance of analog-to-digital and digital-to-analog conversion processes.

3. Calibration Standards:
- Ideal for use in laboratory calibration equipment that requires precise voltage references.

4. Battery Management Systems:
- Utilized in systems monitoring battery voltage levels to ensure accurate measurements.

5. Industrial Automation:
- Employed in control systems requiring stable voltage references for sensors and actuators.

## Conclusion:

The Texas Instruments LT1030CD is a versatile and reliable precision voltage reference IC that excels in applications requiring high accuracy and low drift characteristics. Its wide operating voltage range, excellent thermal stability, and robust design make it an ideal choice for various electronic systems, from consumer electronics to industrial applications. Whether used in high-precision measurement systems or as a reference in ADCs and DACs, the LT1030CD provides the performance and reliability needed in modern electronic designs.
LT1030CD Compare Parts
  • LT1030CD vs LT1796IS8#PBF
  • LT1030CD vs LT1796IN8#PBF
  • LT1030CD vs LT1796IN8#PBF
  • LT1030CD vs LT1796CS8#TRPBF
  • LT1030CD vs LT1796CS8#PBF
  • LT1030CD vs LT1796CN8#PBF
  • LT1030CD vs LT1794ISW#TRPBF
  • LT1030CD vs LT1794ISW#PBF
  • LT1030CD vs LT1794IFE#TRPBF
  • LT1030CD vs LT1794IFE#PBF
  • LT1030CD vs LT1794IFE
  • LT1030CD vs LT1794CSW#TRPBF
  • LT1030CD vs LT1794CSW#PBF
  • LT1030CD vs LT1794CFE#TRPBF
  • LT1030CD vs LT1794CFE#PBF
  • LT1030CD vs LT1791IS#TRPBF
  • LT1030CD vs LT1791IS#PBF
  • LT1030CD vs LT1791IN#PBF
  • LT1030CD vs LT1791IN#PBF
  • LT1030CD vs LT1791HS#TRPBF
  • LT1030CD vs LT1791HS#PBF
  • LT1030CD vs LT1791HN#TRPBF
  • LT1030CD vs LT1791HN#PBF
  • LT1030CD vs LT1791CS#TRPBF
  • LT1030CD vs LT1791CS#PBF
  • LT1030CD vs LT1791CN#PBF
  • LT1030CD vs LT1791AIS#TRPBF
  • LT1030CD vs LT1791AIS#PBF
  • LT1030CD vs LT1791AIN#PBF
  • LT1030CD vs LT1791AHS#TRPBF
  • LT1030CD vs LT1791AHS#PBF
  • LT1030CD vs LT1791AHN#TRPBF
  • LT1030CD vs LT1791AHN#PBF
  • LT1030CD vs LT1791ACS#TRPBF
  • LT1030CD vs LT1791ACS#PBF
  • LT1030CD vs LT1791ACN#PBF
  • LT1030CD vs LT1785IS8#TRPBF
  • LT1030CD vs LT1785IS8#PBF
  • LT1030CD vs LT1785IN8#PBF
  • LT1030CD vs LT1785HS8#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described