☰
MAX202CD
MAX202CD
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX202CD Datasheet
History Price: $1.65000
In Stock: 49040
MAX202CD Specification
Specification
Part No
MAX202CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX202CD PDF Datasheet
MAX202CD Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX202CD Description
The Texas Instruments MAX202CD is a high-performance dual RS-232 driver/receiver designed for serial communication. Here’s a comprehensive overview of its specifications and features:

## General Description

The MAX202CD is an integrated circuit designed for use in RS-232 serial communication applications. It provides dual drivers and receivers, enabling communication between a microcontroller and serial devices. The device is renowned for its reliability and efficiency in converting TTL logic levels to RS-232 levels and vice versa.

## Key Features

1. High-Speed Operation:
- Data Rate: The MAX202CD supports data rates up to 120 kbps, making it suitable for high-speed serial communication.

2. RS-232 Compatibility:
- Compliance: Fully complies with the RS-232 standards, ensuring compatibility with other RS-232 devices and systems.

3. Driver and Receiver Configuration:
- Dual Drivers and Receivers: Contains two drivers and two receivers, allowing for bidirectional communication.

4. Voltage Levels:
- Input Voltage Range: Designed to operate with TTL logic levels, typically 0V to 5V.
- Output Voltage Levels: Converts TTL logic levels to RS-232 voltage levels, typically ±5V to ±15V.

5. Power Supply:
- Supply Voltage: Operates from a single +5V power supply, which simplifies the design and reduces the need for additional components.

6. Low Power Consumption:
- Current Consumption: Low power consumption compared to other similar devices, contributing to overall system efficiency.

7. Enhanced Performance:
- Speed: High-speed logic levels ensure minimal delay in serial data transmission.
- Temperature Range: Operates effectively over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.

## Electrical Characteristics

1. Input Characteristics:
- Input Voltage Thresholds: TTL level input with a standard threshold.
- Input Current: Typically low input current, which minimizes the load on preceding stages.

2. Output Characteristics:
- Output Voltage Swing: Provides a full RS-232 voltage swing, typically ±5V to ±15V.
- Output Drive Capability: Capable of driving standard RS-232 loads.

3. Power Supply:
- Supply Voltage: Operates from a single +5V supply.
- Supply Current: Typically low, contributing to reduced power consumption.

## Pin Configuration

- Pin 1 & 2: Receiver Input (R1, R2)
- Pin 3 & 4: Receiver Output (T1, T2)
- Pin 5 & 6: Driver Input (D1, D2)
- Pin 7 & 8: Driver Output (R1, R2)
- Pin 9: Ground
- Pin 10: Vcc (+5V Supply)

## Applications

- Serial Communication Interfaces: Ideal for connecting microcontrollers or microprocessors to serial devices.
- Data Acquisition Systems: Useful in systems where data from sensors or other devices is transmitted serially.
- Industrial Automation: Employed in various industrial applications requiring reliable serial communication.

## Package Options

- Package Type: Available in various package types such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Benefits

- Ease of Integration: Single +5V power supply and TTL compatibility make it easy to integrate into existing systems.
- Reliability: Designed to operate over a wide temperature range, ensuring dependable performance in various environments.
- Performance: High-speed operation and low power consumption contribute to efficient and reliable serial communication.

The Texas Instruments MAX202CD is a versatile and reliable component for serial communication, providing robust performance and ease of use for a wide range of applications.
MAX202CD Compare Parts
  • MAX202CD vs MAXM22511GLH+
  • MAX202CD vs MAXM22510GLH+T
  • MAX202CD vs MAXM22510GLH+
  • MAX202CD vs MAX9967BGCCQ+B0U
  • MAX202CD vs MAX9959DCCQ+D
  • MAX202CD vs MAX9957DCCB+D
  • MAX202CD vs MAX9957CCB+D
  • MAX202CD vs MAX9482EUI
  • MAX202CD vs MAX9481EUP
  • MAX202CD vs MAX9480EUP
  • MAX202CD vs MAX9404EHJ
  • MAX202CD vs MAX9402EHJ+T
  • MAX202CD vs MAX9402EHJ+
  • MAX202CD vs MAX9401EHJ
  • MAX202CD vs MAX9400EHJ
  • MAX202CD vs MAX9179EUE+
  • MAX202CD vs MAX9179EUE
  • MAX202CD vs MAX9173EUE+T
  • MAX202CD vs MAX9173EUE+
  • MAX202CD vs MAX9173EUE
  • MAX202CD vs MAX9173ETE
  • MAX202CD vs MAX9173ESE+
  • MAX202CD vs MAX9173ESE
  • MAX202CD vs MAX9172ESA+T
  • MAX202CD vs MAX9172ESA+
  • MAX202CD vs MAX9172ESA
  • MAX202CD vs MAX9172EKA+T
  • MAX202CD vs MAX9171ESA+
  • MAX202CD vs MAX9171EKA+T
  • MAX202CD vs MAX9169EUE+T
  • MAX202CD vs MAX9169EUE+
  • MAX202CD vs MAX9164EUD
  • MAX202CD vs MAX9164ESD
  • MAX202CD vs MAX9163ESA+T
  • MAX202CD vs MAX9163ESA+
  • MAX202CD vs MAX9158EGM
  • MAX202CD vs MAX9157EHJ+T
  • MAX202CD vs MAX9157EHJ+
  • MAX202CD vs MAX9157EGJ+T
  • MAX202CD vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.