☰
MAX202CDR
MAX202CDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX202CDR Datasheet
History Price: $1.29000
In Stock: 42160
MAX202CDR Specification
Specification
Part No
MAX202CDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX202CDR PDF Datasheet
MAX202CDR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX202CDR Description
The Texas Instruments MAX202CDR is a high-performance dual voltage level translator and signal conditioner designed for various applications, including data communication, signal processing, and interfacing between different voltage domains. This device is particularly useful in systems where logic levels need to be converted between different voltage standards, such as interfacing 5V and 3.3V logic devices.

## Key Features

1. Dual Voltage Level Translation: The MAX202CDR can translate signals between two different voltage levels, making it ideal for mixed-voltage systems.

2. Wide Supply Voltage Range: The device operates with a supply voltage range from 1.8V to 5.5V, allowing it to interface with a variety of logic families.

3. High-Speed Operation: The MAX202CDR supports data rates up to 10 Mbps, making it suitable for high-speed applications.

4. Low Power Consumption: The device features low quiescent current, which is beneficial for battery-powered applications.

5. Integrated Pull-Up Resistors: The MAX202CDR includes internal pull-up resistors, simplifying the design and reducing the need for external components.

6. Wide Operating Temperature Range: The device is rated for operation from -40°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (VCC): 1.8V to 5.5V
- Input Voltage Range: 0V to VCC
- Output Voltage Range: 0V to VCC
- Data Rate: Up to 10 Mbps
- Propagation Delay: Typically 10 ns
- Quiescent Current: 1 µA (typical)
- Input Logic Levels:
- High Level: VCC - 0.3V (min)
- Low Level: 0.3V (max)
- Output Logic Levels:
- High Level: VCC - 0.3V (min)
- Low Level: 0.3V (max)
- Package Type: Available in various packages, including SOIC and TSSOP.

## Applications

The MAX202CDR is suitable for a wide range of applications, including:

- Microcontroller Interfacing: It can be used to interface microcontrollers operating at different voltage levels.
- Data Communication: The device is ideal for level shifting in communication protocols such as I2C, SPI, and UART.
- Signal Conditioning: It can be used to condition signals in mixed-voltage environments, ensuring reliable data transmission.

## Conclusion

The Texas Instruments MAX202CDR is a versatile and efficient solution for voltage level translation in mixed-voltage systems. Its wide supply voltage range, high-speed operation, and low power consumption make it an excellent choice for a variety of applications, from consumer electronics to industrial automation. With its integrated features and robust performance, the MAX202CDR simplifies design challenges associated with interfacing different logic levels.
MAX202CDR Compare Parts
  • MAX202CDR vs MAXM22511GLH+
  • MAX202CDR vs MAXM22510GLH+T
  • MAX202CDR vs MAXM22510GLH+
  • MAX202CDR vs MAX9967BGCCQ+B0U
  • MAX202CDR vs MAX9959DCCQ+D
  • MAX202CDR vs MAX9957DCCB+D
  • MAX202CDR vs MAX9957CCB+D
  • MAX202CDR vs MAX9482EUI
  • MAX202CDR vs MAX9481EUP
  • MAX202CDR vs MAX9480EUP
  • MAX202CDR vs MAX9404EHJ
  • MAX202CDR vs MAX9402EHJ+T
  • MAX202CDR vs MAX9402EHJ+
  • MAX202CDR vs MAX9401EHJ
  • MAX202CDR vs MAX9400EHJ
  • MAX202CDR vs MAX9179EUE+
  • MAX202CDR vs MAX9179EUE
  • MAX202CDR vs MAX9173EUE+T
  • MAX202CDR vs MAX9173EUE+
  • MAX202CDR vs MAX9173EUE
  • MAX202CDR vs MAX9173ETE
  • MAX202CDR vs MAX9173ESE+
  • MAX202CDR vs MAX9173ESE
  • MAX202CDR vs MAX9172ESA+T
  • MAX202CDR vs MAX9172ESA+
  • MAX202CDR vs MAX9172ESA
  • MAX202CDR vs MAX9172EKA+T
  • MAX202CDR vs MAX9171ESA+
  • MAX202CDR vs MAX9171EKA+T
  • MAX202CDR vs MAX9169EUE+T
  • MAX202CDR vs MAX9169EUE+
  • MAX202CDR vs MAX9164EUD
  • MAX202CDR vs MAX9164ESD
  • MAX202CDR vs MAX9163ESA+T
  • MAX202CDR vs MAX9163ESA+
  • MAX202CDR vs MAX9158EGM
  • MAX202CDR vs MAX9157EHJ+T
  • MAX202CDR vs MAX9157EHJ+
  • MAX202CDR vs MAX9157EGJ+T
  • MAX202CDR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.