☰
MAX202ID
MAX202ID
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX202ID Datasheet
History Price: $1.60000
In Stock: 2680
MAX202ID Specification
Specification
Part No
MAX202ID
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX202ID PDF Datasheet
MAX202ID Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX202ID Compare Parts
  • MAX202ID vs MAXM22511GLH+
  • MAX202ID vs MAXM22510GLH+T
  • MAX202ID vs MAXM22510GLH+
  • MAX202ID vs MAX9967BGCCQ+B0U
  • MAX202ID vs MAX9959DCCQ+D
  • MAX202ID vs MAX9957DCCB+D
  • MAX202ID vs MAX9957CCB+D
  • MAX202ID vs MAX9482EUI
  • MAX202ID vs MAX9481EUP
  • MAX202ID vs MAX9480EUP
  • MAX202ID vs MAX9404EHJ
  • MAX202ID vs MAX9402EHJ+T
  • MAX202ID vs MAX9402EHJ+
  • MAX202ID vs MAX9401EHJ
  • MAX202ID vs MAX9400EHJ
  • MAX202ID vs MAX9179EUE+
  • MAX202ID vs MAX9179EUE
  • MAX202ID vs MAX9173EUE+T
  • MAX202ID vs MAX9173EUE+
  • MAX202ID vs MAX9173EUE
  • MAX202ID vs MAX9173ETE
  • MAX202ID vs MAX9173ESE+
  • MAX202ID vs MAX9173ESE
  • MAX202ID vs MAX9172ESA+T
  • MAX202ID vs MAX9172ESA+
  • MAX202ID vs MAX9172ESA
  • MAX202ID vs MAX9172EKA+T
  • MAX202ID vs MAX9171ESA+
  • MAX202ID vs MAX9171EKA+T
  • MAX202ID vs MAX9169EUE+T
  • MAX202ID vs MAX9169EUE+
  • MAX202ID vs MAX9164EUD
  • MAX202ID vs MAX9164ESD
  • MAX202ID vs MAX9163ESA+T
  • MAX202ID vs MAX9163ESA+
  • MAX202ID vs MAX9158EGM
  • MAX202ID vs MAX9157EHJ+T
  • MAX202ID vs MAX9157EHJ+
  • MAX202ID vs MAX9157EGJ+T
  • MAX202ID vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.