☰
MAX232IDWR
MAX232IDWR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232IDWR Datasheet
History Price: $1.65000
In Stock: 43240
MAX232IDWR Specification
Specification
Part No
MAX232IDWR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
MAX232IDWR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232IDWR Description
Overview of Texas Instruments MAX232IDWR

The Texas Instruments MAX232IDWR is a dual voltage level translator designed to facilitate communication between devices that operate at different voltage levels, specifically between TTL (Transistor-Transistor Logic) and RS-232 (Recommended Standard 232) serial communication. This device is widely used in various applications, including microcontroller interfacing, data acquisition systems, and communication equipment.

Key Features

- Dual Driver and Receiver: The MAX232IDWR includes two drivers and two receivers, allowing for full-duplex communication. This feature enables simultaneous transmission and reception of data.
- Wide Supply Voltage Range: The device operates with a supply voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels.
- RS-232 Voltage Levels: The MAX232IDWR converts TTL logic levels (0 V to 5 V) to RS-232 levels (±3 V to ±25 V), ensuring reliable communication over longer distances.
- Low Power Consumption: The device is designed for low power operation, consuming only 10 mA of supply current during active operation.
- Integrated Charge Pump: The MAX232IDWR features an integrated charge pump that generates the necessary RS-232 voltage levels from a single supply, eliminating the need for additional external components.

Pin Configuration

The MAX232IDWR is available in a 16-pin SOIC package. The pin configuration includes:

- V+: Positive supply voltage input.
- V-: Negative supply voltage output generated by the charge pump.
- C1+, C1-, C2+, C2-: Capacitor connection pins for the charge pump.
- T1IN, T2IN: TTL input pins for transmitting data.
- R1OUT, R2OUT: RS-232 output pins for transmitting data to RS-232 devices.
- R1IN, R2IN: RS-232 input pins for receiving data from RS-232 devices.
- T1OUT, T2OUT: TTL output pins for receiving data from RS-232 devices.

Electrical Characteristics

- Supply Voltage (VCC): 4.5 V to 5.5 V
- Input Voltage Range (VIL): 0 V to 0.8 V (logic low)
- Input Voltage Range (VIH): 2 V to 5 V (logic high)
- Output Voltage Swing (VOUT): ±5 V (typical) for RS-232 levels
- Supply Current (ICC): 10 mA (typical)
- Propagation Delay (tPD): 300 ns (typical)

Thermal Characteristics

- Operating Temperature Range: -40°C to 85°C
- Storage Temperature Range: -65°C to 150°C
- Thermal Resistance (θJA): 50°C/W (typical)

Applications

The MAX232IDWR is suitable for a variety of applications, including:

- Microcontroller Communication: Used to interface microcontrollers with RS-232 devices, enabling serial communication.
- Data Acquisition Systems: Facilitates communication between sensors and data acquisition systems that operate at different voltage levels.
- Industrial Automation: Employed in industrial control systems for reliable data transmission over long distances.
- Telecommunications: Utilized in modems and other communication equipment to ensure compatibility between different voltage levels.

Conclusion

The Texas Instruments MAX232IDWR is a versatile and reliable dual voltage level translator that meets the needs of various applications requiring communication between TTL and RS-232 devices. With its integrated charge pump, low power consumption, and dual driver/receiver configuration, it provides an efficient solution for engineers designing systems that require robust serial communication. Whether used in microcontroller interfacing, data acquisition, or telecommunications, the MAX232IDWR offers the performance and reliability necessary for effective data transmission.
MAX232IDWR Compare Parts
  • MAX232IDWR vs MAXM22511GLH+
  • MAX232IDWR vs MAXM22510GLH+T
  • MAX232IDWR vs MAXM22510GLH+
  • MAX232IDWR vs MAX9967BGCCQ+B0U
  • MAX232IDWR vs MAX9959DCCQ+D
  • MAX232IDWR vs MAX9957DCCB+D
  • MAX232IDWR vs MAX9957CCB+D
  • MAX232IDWR vs MAX9482EUI
  • MAX232IDWR vs MAX9481EUP
  • MAX232IDWR vs MAX9480EUP
  • MAX232IDWR vs MAX9404EHJ
  • MAX232IDWR vs MAX9402EHJ+T
  • MAX232IDWR vs MAX9402EHJ+
  • MAX232IDWR vs MAX9401EHJ
  • MAX232IDWR vs MAX9400EHJ
  • MAX232IDWR vs MAX9179EUE+
  • MAX232IDWR vs MAX9179EUE
  • MAX232IDWR vs MAX9173EUE+T
  • MAX232IDWR vs MAX9173EUE+
  • MAX232IDWR vs MAX9173EUE
  • MAX232IDWR vs MAX9173ETE
  • MAX232IDWR vs MAX9173ESE+
  • MAX232IDWR vs MAX9173ESE
  • MAX232IDWR vs MAX9172ESA+T
  • MAX232IDWR vs MAX9172ESA+
  • MAX232IDWR vs MAX9172ESA
  • MAX232IDWR vs MAX9172EKA+T
  • MAX232IDWR vs MAX9171ESA+
  • MAX232IDWR vs MAX9171EKA+T
  • MAX232IDWR vs MAX9169EUE+T
  • MAX232IDWR vs MAX9169EUE+
  • MAX232IDWR vs MAX9164EUD
  • MAX232IDWR vs MAX9164ESD
  • MAX232IDWR vs MAX9163ESA+T
  • MAX232IDWR vs MAX9163ESA+
  • MAX232IDWR vs MAX9158EGM
  • MAX232IDWR vs MAX9157EHJ+T
  • MAX232IDWR vs MAX9157EHJ+
  • MAX232IDWR vs MAX9157EGJ+T
  • MAX232IDWR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.