☰
MAX3221ECDBR
MAX3221ECDBR
Active
Description:  IC TRANSCEIVER FULL 1/1 16SSOP
Manufacturer:  Texas Instruments
History Price: $1.83000
In Stock: 48000
MAX3221ECDBR Specification
Specification
Part No
MAX3221ECDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3221ECDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221ECDBR Description
The Texas Instruments MAX3221ECDBR is a high-performance, low-power RS-232 transceiver designed for communication between microcontrollers and other devices over long distances. This device is particularly useful in applications where space and power consumption are critical, such as in portable devices and battery-operated systems. Below is a detailed overview of the MAX3221ECDBR, including its specifications and features.

## Overview

The MAX3221ECDBR is a dual-channel RS-232 transceiver that operates with a single 3V to 5.5V power supply. It is designed to meet the EIA/TIA-232 standard, which defines the electrical characteristics of the interface. The device is capable of transmitting and receiving data at speeds up to 250 kbps, making it suitable for a wide range of applications, including industrial automation, point-of-sale systems, and telecommunications.

## Key Features

1. Low Power Consumption: The MAX3221ECDBR is designed for low power operation, consuming only 1 µA in shutdown mode and 15 mA during active operation. This makes it ideal for battery-powered applications.

2. Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 3V to 5.5V, providing flexibility in various applications.

3. High Data Rate: It supports data rates up to 250 kbps, ensuring reliable communication over RS-232 connections.

4. Integrated Capacitors: The MAX3221ECDBR includes internal charge pump capacitors, which simplifies the design and reduces the need for external components.

5. Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

6. Small Package Size: The MAX3221ECDBR is available in a compact 20-pin TSSOP package, which is ideal for space-constrained designs.

## Electrical Specifications

- Supply Voltage (VCC): 3V to 5.5V
- Input Voltage Range: -15V to +15V
- Output Voltage Swing: ±5V (min) at VCC = 5V
- Data Rate: Up to 250 kbps
- Shutdown Current: 1 µA (max)
- Active Supply Current: 15 mA (typ)
- Transmitter Output Voltage: ±5V (min) at VCC = 5V
- Receiver Input Voltage Thresholds:
- VTH (high): +0.8V (min)
- VTL (low): -0.8V (max)

## Pin Configuration

The MAX3221ECDBR features a 20-pin TSSOP package with the following pin configuration:

1. C1+: Positive terminal of the first charge pump capacitor.
2. C1-: Negative terminal of the first charge pump capacitor.
3. C2+: Positive terminal of the second charge pump capacitor.
4. C2-: Negative terminal of the second charge pump capacitor.
5. GND: Ground reference.
6. VCC: Power supply input.
7. T1IN: Transmitter input for channel 1.
8. T1OUT: Transmitter output for channel 1.
9. R1IN: Receiver input for channel 1.
10. R1OUT: Receiver output for channel 1.
11. T2IN: Transmitter input for channel 2.
12. T2OUT: Transmitter output for channel 2.
13. R2IN: Receiver input for channel 2.
14. R2OUT: Receiver output for channel 2.
15. SHDN: Shutdown control pin.
16. NC: No connection.
17. NC: No connection.
18. NC: No connection.
19. NC: No connection.
20. NC: No connection.

## Applications

The MAX3221ECDBR is suitable for a variety of applications, including:

- Industrial automation systems
- Point-of-sale terminals
- Telecommunications equipment
- Data acquisition systems
- Portable and battery-operated devices

## Conclusion

The Texas Instruments MAX3221ECDBR is a versatile and efficient RS-232 transceiver that offers low power consumption, a wide supply voltage range, and high data rates. Its compact size and integrated features make it an excellent choice for a variety of applications, particularly in environments where space and power efficiency are paramount. Whether used in industrial settings or consumer electronics, the MAX3221ECDBR provides reliable performance and ease of integration.
MAX3221ECDBR Compare Parts
  • MAX3221ECDBR vs MAXM22511GLH+
  • MAX3221ECDBR vs MAXM22510GLH+T
  • MAX3221ECDBR vs MAXM22510GLH+
  • MAX3221ECDBR vs MAX9967BGCCQ+B0U
  • MAX3221ECDBR vs MAX9959DCCQ+D
  • MAX3221ECDBR vs MAX9957DCCB+D
  • MAX3221ECDBR vs MAX9957CCB+D
  • MAX3221ECDBR vs MAX9482EUI
  • MAX3221ECDBR vs MAX9481EUP
  • MAX3221ECDBR vs MAX9480EUP
  • MAX3221ECDBR vs MAX9404EHJ
  • MAX3221ECDBR vs MAX9402EHJ+T
  • MAX3221ECDBR vs MAX9402EHJ+
  • MAX3221ECDBR vs MAX9401EHJ
  • MAX3221ECDBR vs MAX9400EHJ
  • MAX3221ECDBR vs MAX9179EUE+
  • MAX3221ECDBR vs MAX9179EUE
  • MAX3221ECDBR vs MAX9173EUE+T
  • MAX3221ECDBR vs MAX9173EUE+
  • MAX3221ECDBR vs MAX9173EUE
  • MAX3221ECDBR vs MAX9173ETE
  • MAX3221ECDBR vs MAX9173ESE+
  • MAX3221ECDBR vs MAX9173ESE
  • MAX3221ECDBR vs MAX9172ESA+T
  • MAX3221ECDBR vs MAX9172ESA+
  • MAX3221ECDBR vs MAX9172ESA
  • MAX3221ECDBR vs MAX9172EKA+T
  • MAX3221ECDBR vs MAX9171ESA+
  • MAX3221ECDBR vs MAX9171EKA+T
  • MAX3221ECDBR vs MAX9169EUE+T
  • MAX3221ECDBR vs MAX9169EUE+
  • MAX3221ECDBR vs MAX9164EUD
  • MAX3221ECDBR vs MAX9164ESD
  • MAX3221ECDBR vs MAX9163ESA+T
  • MAX3221ECDBR vs MAX9163ESA+
  • MAX3221ECDBR vs MAX9158EGM
  • MAX3221ECDBR vs MAX9157EHJ+T
  • MAX3221ECDBR vs MAX9157EHJ+
  • MAX3221ECDBR vs MAX9157EGJ+T
  • MAX3221ECDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.