☰
MAX3221EIPW
MAX3221EIPW
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3221EIPW Datasheet
History Price: Obsolete
In Stock: 41600
MAX3221EIPW Specification
Specification
Part No
MAX3221EIPW
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MAX3221EIPW Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3221EIPW Description
The Texas Instruments MAX3221EIPW is a highly integrated, low-power, dual-channel RS-232 transceiver that is designed to provide reliable and efficient data communication in various applications, especially where space and power consumption are critical. The device is specifically optimized for use in systems requiring UART (Universal Asynchronous Receiver-Transmitter) interface, such as industrial equipment, handheld devices, point-of-sale terminals, and other portable electronics.

## General Overview

The MAX3221EIPW offers a full-duplex, two-wire communication interface that is compliant with the RS-232 standard. It is designed to operate with low voltage supplies, making it suitable for battery-powered applications where energy efficiency is a concern. This transceiver provides high-speed data transmission with robust error protection, ensuring the integrity of data transmission in noisy environments.

## Key Features

* Low Power Consumption: The MAX3221EIPW operates with very low current consumption, making it ideal for battery-powered and low-power applications. It features automatic power-down modes to conserve energy when not in use.
* Dual Transceivers: The device integrates two separate RS-232 transceivers, enabling bidirectional communication over a single device. This makes it ideal for applications requiring two-way data communication between multiple devices.
* Full RS-232 Compatibility: The MAX3221EIPW is fully compliant with the RS-232 voltage levels and signaling standards, making it compatible with a wide range of systems that use serial communication for data exchange.
* High Data Rate Support: It supports communication speeds of up to 1 Mbps, providing high-speed data transmission in applications that require faster data rates.
* Small Package Size: The device is available in a compact, 16-pin TSSOP package, making it suitable for applications where space is limited.
* Integrated Protection: The MAX3221EIPW includes built-in ESD protection, ensuring that the device is resistant to electrostatic discharge and other transient voltage spikes.
* Low-Voltage Operation: It operates from a low 3.0V to 5.5V supply voltage range, ensuring compatibility with modern low-voltage logic systems.

## Specifications

* Device Type: Dual RS-232 Transceiver
* Supply Voltage (Vcc): 3.0V to 5.5V
* Data Rate: Up to 1 Mbps
* Logic Voltage: CMOS and TTL logic-compatible input/output
* Input Voltage Range: Compliant with the RS-232 standard
* Output Voltage Swing: RS-232 voltage levels (±5V for logic high, ±3V for logic low)
* Transmission Line: Full-duplex, two-wire communication
* Standby Current: Typically 1 µA
* Input/Output Current (I\_O): ±8 mA
* Transmission Delay: Typically 250 ns
* Driver Output Impedance: 300 Ω (typical)
* Receiver Input Impedance: 3 kΩ (typical)
* ESD Protection: ±15kV human body model (HBM)
* Operating Temperature Range: -40°C to 85°C
* Package Type: 16-pin TSSOP (PW)
* Pin Count: 16
* Output Short-Circuit Protection: Yes

## Applications

The MAX3221EIPW is designed for use in a wide range of applications that require reliable serial communication and low power operation. Some of the most common uses include:

* Portable and Battery-Powered Devices: Due to its low power consumption and efficient communication capabilities, the MAX3221EIPW is ideal for handheld devices such as barcode scanners, portable point-of-sale terminals, and other portable electronics.
* Industrial Automation Systems: The device is widely used in industrial applications for serial communication in equipment like PLCs (Programmable Logic Controllers), motor controllers, and sensors.
* Data Acquisition Systems: It can be integrated into data acquisition systems to interface with sensors and other data collection devices that use RS-232 communication for data transmission.
* Consumer Electronics: The MAX3221EIPW can be used in consumer electronics such as printers, modems, and other devices that require reliable serial communication for data transfer.
* Networking Equipment: The transceiver is suitable for use in networking equipment such as routers, switches, and servers where RS-232 communication is used for system configuration and management.
* Automated Testing and Instrumentation: In automated testing systems and measurement instruments, the MAX3221EIPW is used for serial communication to facilitate device control and data logging.

## Performance in Data Transmission

The MAX3221EIPW is designed to ensure reliable and high-speed data transmission with minimal power consumption. Its support for data rates up to 1 Mbps ensures that it can handle fast communication requirements, making it suitable for real-time applications. The built-in protection against electrostatic discharge (ESD) ensures that the device can withstand harsh environments without compromising signal integrity.

In addition, the full compliance with the RS-232 standard ensures that the MAX3221EIPW is interoperable with other devices that use standard serial communication. Its ability to operate with both TTL and CMOS logic voltages makes it highly flexible and suitable for integration into various logic systems.

## Low-Power Operation

One of the standout features of the MAX3221EIPW is its low-power operation. With a typical standby current of only 1 µA, the device can be used in systems where power consumption is a critical factor, such as battery-operated equipment. The device automatically enters a low-power mode when it is not actively communicating, helping to conserve energy and extend battery life in portable devices.

## Conclusion

The MAX3221EIPW from Texas Instruments is a versatile, low-power, and reliable dual-channel RS-232 transceiver that meets the communication needs of a wide range of applications. Whether used in industrial automation, consumer electronics, or portable battery-powered devices, the MAX3221EIPW offers robust performance with low power consumption, high-speed data transmission, and built-in protection features. Its compact size and full compliance with RS-232 standards make it a highly flexible and effective solution for serial communication in various systems.
MAX3221EIPW Compare Parts
  • MAX3221EIPW vs MAXM22511GLH+
  • MAX3221EIPW vs MAXM22510GLH+T
  • MAX3221EIPW vs MAXM22510GLH+
  • MAX3221EIPW vs MAX9967BGCCQ+B0U
  • MAX3221EIPW vs MAX9959DCCQ+D
  • MAX3221EIPW vs MAX9957DCCB+D
  • MAX3221EIPW vs MAX9957CCB+D
  • MAX3221EIPW vs MAX9482EUI
  • MAX3221EIPW vs MAX9481EUP
  • MAX3221EIPW vs MAX9480EUP
  • MAX3221EIPW vs MAX9404EHJ
  • MAX3221EIPW vs MAX9402EHJ+T
  • MAX3221EIPW vs MAX9402EHJ+
  • MAX3221EIPW vs MAX9401EHJ
  • MAX3221EIPW vs MAX9400EHJ
  • MAX3221EIPW vs MAX9179EUE+
  • MAX3221EIPW vs MAX9179EUE
  • MAX3221EIPW vs MAX9173EUE+T
  • MAX3221EIPW vs MAX9173EUE+
  • MAX3221EIPW vs MAX9173EUE
  • MAX3221EIPW vs MAX9173ETE
  • MAX3221EIPW vs MAX9173ESE+
  • MAX3221EIPW vs MAX9173ESE
  • MAX3221EIPW vs MAX9172ESA+T
  • MAX3221EIPW vs MAX9172ESA+
  • MAX3221EIPW vs MAX9172ESA
  • MAX3221EIPW vs MAX9172EKA+T
  • MAX3221EIPW vs MAX9171ESA+
  • MAX3221EIPW vs MAX9171EKA+T
  • MAX3221EIPW vs MAX9169EUE+T
  • MAX3221EIPW vs MAX9169EUE+
  • MAX3221EIPW vs MAX9164EUD
  • MAX3221EIPW vs MAX9164ESD
  • MAX3221EIPW vs MAX9163ESA+T
  • MAX3221EIPW vs MAX9163ESA+
  • MAX3221EIPW vs MAX9158EGM
  • MAX3221EIPW vs MAX9157EHJ+T
  • MAX3221EIPW vs MAX9157EHJ+
  • MAX3221EIPW vs MAX9157EGJ+T
  • MAX3221EIPW vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.