☰
MAX3223CDBR
MAX3223CDBR
Active
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX3223CDBR Datasheet
History Price: $2.42000
In Stock: 45360
MAX3223CDBR Specification
Specification
Part No
MAX3223CDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
MAX3223CDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3223CDBR Description
Overview of Texas Instruments MAX3223CDBR

The Texas Instruments MAX3223CDBR is a high-performance, dual-channel RS-232 transceiver designed to facilitate serial communication between microcontrollers and other devices in a variety of applications. This device is particularly noted for its ability to operate at low voltage levels while still providing robust performance, making it suitable for battery-powered and portable devices. The MAX3223CDBR is compliant with the RS-232 standard, ensuring compatibility with a wide range of communication systems.

Key Specifications

1. Supply Voltage (V_CC): The MAX3223CDBR operates on a supply voltage range from 3.0V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This flexibility is essential for modern electronic designs.

2. Data Rate: The device supports data rates up to 250 kbps, providing sufficient bandwidth for most serial communication applications, including those requiring moderate-speed data transfer.

3. Input Voltage Levels: The MAX3223CDBR can accept input voltages as low as ±5V for RS-232 signaling, ensuring compatibility with traditional RS-232 devices while allowing for lower operating voltages.

4. Low Power Consumption: It features low power consumption characteristics, typically drawing only 10 µA in shutdown mode and approximately 1 mA during operation at V_CC = 5V. This makes it ideal for energy-efficient designs.

5. Temperature Range: The operational temperature range for the MAX3223CDBR is from -40°C to +85°C, allowing it to be used in industrial and automotive applications where environmental conditions may vary significantly.

6. Number of Channels: This transceiver provides two independent RS-232 channels, enabling multiple simultaneous communications without the need for additional components.

7. Driver Output Voltage Swing: The output voltage swing complies with RS-232 standards, typically achieving ±7V at the output under load conditions, which ensures reliable signal transmission over longer distances.

8. Package Type: The MAX3223CDBR comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications while maintaining good thermal performance.

9. Fault Protection: It includes built-in protection against ESD events up to ±15 kV (human body model), enhancing reliability in harsh environments and protecting sensitive components from damage.

Applications

The versatility of the MAX3223CDBR allows it to be utilized in various applications:

- Embedded Systems: Ideal for microcontroller-based systems requiring serial communication capabilities.

- Portable Devices: Its low power consumption makes it suitable for battery-operated devices such as handheld terminals and remote sensors.

- Industrial Automation: Used in industrial control systems where reliable data communication over RS-232 is necessary.

- Telecommunication Equipment: Employed in modems and other telecommunication devices that require robust serial connections.

Performance Characteristics

The performance characteristics of the MAX3223CDBR contribute significantly to its effectiveness in serial communication:

- High Noise Immunity: The device's design minimizes susceptibility to noise interference, ensuring reliable data transmission even in electrically noisy environments.

- Robust Signal Integrity: With its ability to maintain signal integrity over longer distances due to its output voltage swing capabilities, the MAX3223CDBR ensures that data remains accurate throughout transmission.

- Ease of Integration: Its compact package and dual-channel functionality simplify PCB layout and reduce component count in designs that require multiple serial interfaces.

In summary, the Texas Instruments MAX3223CDBR dual-channel RS-232 transceiver offers a combination of low power consumption, robust performance, and versatility across various applications. Its specifications make it an excellent choice for engineers looking to implement reliable serial communication solutions within their electronic designs.
MAX3223CDBR Compare Parts
  • MAX3223CDBR vs MAXM22511GLH+
  • MAX3223CDBR vs MAXM22510GLH+T
  • MAX3223CDBR vs MAXM22510GLH+
  • MAX3223CDBR vs MAX9967BGCCQ+B0U
  • MAX3223CDBR vs MAX9959DCCQ+D
  • MAX3223CDBR vs MAX9957DCCB+D
  • MAX3223CDBR vs MAX9957CCB+D
  • MAX3223CDBR vs MAX9482EUI
  • MAX3223CDBR vs MAX9481EUP
  • MAX3223CDBR vs MAX9480EUP
  • MAX3223CDBR vs MAX9404EHJ
  • MAX3223CDBR vs MAX9402EHJ+T
  • MAX3223CDBR vs MAX9402EHJ+
  • MAX3223CDBR vs MAX9401EHJ
  • MAX3223CDBR vs MAX9400EHJ
  • MAX3223CDBR vs MAX9179EUE+
  • MAX3223CDBR vs MAX9179EUE
  • MAX3223CDBR vs MAX9173EUE+T
  • MAX3223CDBR vs MAX9173EUE+
  • MAX3223CDBR vs MAX9173EUE
  • MAX3223CDBR vs MAX9173ETE
  • MAX3223CDBR vs MAX9173ESE+
  • MAX3223CDBR vs MAX9173ESE
  • MAX3223CDBR vs MAX9172ESA+T
  • MAX3223CDBR vs MAX9172ESA+
  • MAX3223CDBR vs MAX9172ESA
  • MAX3223CDBR vs MAX9172EKA+T
  • MAX3223CDBR vs MAX9171ESA+
  • MAX3223CDBR vs MAX9171EKA+T
  • MAX3223CDBR vs MAX9169EUE+T
  • MAX3223CDBR vs MAX9169EUE+
  • MAX3223CDBR vs MAX9164EUD
  • MAX3223CDBR vs MAX9164ESD
  • MAX3223CDBR vs MAX9163ESA+T
  • MAX3223CDBR vs MAX9163ESA+
  • MAX3223CDBR vs MAX9158EGM
  • MAX3223CDBR vs MAX9157EHJ+T
  • MAX3223CDBR vs MAX9157EHJ+
  • MAX3223CDBR vs MAX9157EGJ+T
  • MAX3223CDBR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.