☰
MAX3232ECDR
MAX3232ECDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX3232ECDR Datasheet
History Price: $1.94000
In Stock: 38240
MAX3232ECDR Specification
Specification
Part No
MAX3232ECDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX3232ECDR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232ECDR Description
Overview of Texas Instruments MAX3232ECDR

The Texas Instruments MAX3232ECDR is a dual transceiver designed for RS-232 communication, providing a reliable interface between microcontrollers and serial devices. This device is particularly useful in applications where long-distance communication is required, as it converts TTL/CMOS logic levels to RS-232 levels, enabling communication over longer distances without signal degradation. The MAX3232ECDR is known for its low power consumption and high performance, making it suitable for a variety of embedded systems.

Key Specifications

- Supply Voltage Range: 3.0V to 5.5V
- Data Rate: Up to 120 kbps
- Number of Transceivers: 2 (dual-channel)
- Input Logic Levels: TTL/CMOS compatible
- Output Voltage Levels: RS-232 compliant (±5V to ±15V)
- Power Consumption: 1 µA (typical in shutdown mode)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- ESD Protection: ±15 kV (human body model)

Functional Features

The MAX3232ECDR is equipped with several functional features that enhance its usability and performance:

- Dual Transceiver Design: The device includes two independent transceivers, allowing for simultaneous communication in both directions, which is essential for full-duplex communication.
- Low Power Operation: The MAX3232ECDR is designed for low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is critical.
- Wide Supply Voltage Range: The ability to operate from 3.0V to 5.5V allows for flexibility in design, accommodating various microcontroller voltage levels.
- Integrated Capacitors: The device includes internal charge pumps and capacitors, simplifying the design and reducing the need for external components.

Applications

The Texas Instruments MAX3232ECDR is suitable for a variety of applications, including:

- Embedded Systems: Commonly used in microcontroller-based systems for serial communication with peripherals such as GPS modules, GSM modems, and other RS-232 devices.
- Industrial Automation: Ideal for connecting industrial equipment and sensors that require RS-232 communication, ensuring reliable data transmission over long distances.
- Consumer Electronics: Used in devices such as printers, barcode scanners, and point-of-sale systems where RS-232 communication is necessary.
- Telecommunications: Facilitates communication between different telecommunication devices, ensuring compatibility with RS-232 standards.

Development Tools and Support

Texas Instruments provides a range of development tools and resources to support the MAX3232ECDR, including:

- Datasheets and Technical Documents: Comprehensive datasheets provide detailed specifications, application circuits, and design guidelines to assist engineers in integrating the transceiver into their designs.
- Evaluation Modules: TI offers evaluation modules that allow engineers to test the MAX3232ECDR in real-world conditions, facilitating rapid prototyping and design validation.
- Simulation Models: SPICE models are available for circuit simulation, enabling designers to analyze the performance of the transceiver in their specific applications before implementation.

Conclusion

The Texas Instruments MAX3232ECDR is a versatile and efficient RS-232 transceiver that meets the demands of modern communication systems. With its robust specifications, functional features, and wide range of applications, it is an excellent choice for engineers looking to implement reliable serial communication in various electronic systems. Its combination of performance, flexibility, and support resources makes it a valuable component in a wide range of applications, ensuring that it can adapt to the needs of diverse projects.
MAX3232ECDR Compare Parts
  • MAX3232ECDR vs MAXM22511GLH+
  • MAX3232ECDR vs MAXM22510GLH+T
  • MAX3232ECDR vs MAXM22510GLH+
  • MAX3232ECDR vs MAX9967BGCCQ+B0U
  • MAX3232ECDR vs MAX9959DCCQ+D
  • MAX3232ECDR vs MAX9957DCCB+D
  • MAX3232ECDR vs MAX9957CCB+D
  • MAX3232ECDR vs MAX9482EUI
  • MAX3232ECDR vs MAX9481EUP
  • MAX3232ECDR vs MAX9480EUP
  • MAX3232ECDR vs MAX9404EHJ
  • MAX3232ECDR vs MAX9402EHJ+T
  • MAX3232ECDR vs MAX9402EHJ+
  • MAX3232ECDR vs MAX9401EHJ
  • MAX3232ECDR vs MAX9400EHJ
  • MAX3232ECDR vs MAX9179EUE+
  • MAX3232ECDR vs MAX9179EUE
  • MAX3232ECDR vs MAX9173EUE+T
  • MAX3232ECDR vs MAX9173EUE+
  • MAX3232ECDR vs MAX9173EUE
  • MAX3232ECDR vs MAX9173ETE
  • MAX3232ECDR vs MAX9173ESE+
  • MAX3232ECDR vs MAX9173ESE
  • MAX3232ECDR vs MAX9172ESA+T
  • MAX3232ECDR vs MAX9172ESA+
  • MAX3232ECDR vs MAX9172ESA
  • MAX3232ECDR vs MAX9172EKA+T
  • MAX3232ECDR vs MAX9171ESA+
  • MAX3232ECDR vs MAX9171EKA+T
  • MAX3232ECDR vs MAX9169EUE+T
  • MAX3232ECDR vs MAX9169EUE+
  • MAX3232ECDR vs MAX9164EUD
  • MAX3232ECDR vs MAX9164ESD
  • MAX3232ECDR vs MAX9163ESA+T
  • MAX3232ECDR vs MAX9163ESA+
  • MAX3232ECDR vs MAX9158EGM
  • MAX3232ECDR vs MAX9157EHJ+T
  • MAX3232ECDR vs MAX9157EHJ+
  • MAX3232ECDR vs MAX9157EGJ+T
  • MAX3232ECDR vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.