☰
MAX3232EIDBR
MAX3232EIDBR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Texas Instruments
History Price: $2.18000
In Stock: 16240
MAX3232EIDBR Specification
Specification
Part No
MAX3232EIDBR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
250kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
MAX3232EIDBR Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX3232EIDBR Compare Parts
  • MAX3232EIDBR vs MAXM22511GLH+
  • MAX3232EIDBR vs MAXM22510GLH+T
  • MAX3232EIDBR vs MAXM22510GLH+
  • MAX3232EIDBR vs MAX9967BGCCQ+B0U
  • MAX3232EIDBR vs MAX9959DCCQ+D
  • MAX3232EIDBR vs MAX9957DCCB+D
  • MAX3232EIDBR vs MAX9957CCB+D
  • MAX3232EIDBR vs MAX9482EUI
  • MAX3232EIDBR vs MAX9481EUP
  • MAX3232EIDBR vs MAX9480EUP
  • MAX3232EIDBR vs MAX9404EHJ
  • MAX3232EIDBR vs MAX9402EHJ+T
  • MAX3232EIDBR vs MAX9402EHJ+
  • MAX3232EIDBR vs MAX9401EHJ
  • MAX3232EIDBR vs MAX9400EHJ
  • MAX3232EIDBR vs MAX9179EUE+
  • MAX3232EIDBR vs MAX9179EUE
  • MAX3232EIDBR vs MAX9173EUE+T
  • MAX3232EIDBR vs MAX9173EUE+
  • MAX3232EIDBR vs MAX9173EUE
  • MAX3232EIDBR vs MAX9173ETE
  • MAX3232EIDBR vs MAX9173ESE+
  • MAX3232EIDBR vs MAX9173ESE
  • MAX3232EIDBR vs MAX9172ESA+T
  • MAX3232EIDBR vs MAX9172ESA+
  • MAX3232EIDBR vs MAX9172ESA
  • MAX3232EIDBR vs MAX9172EKA+T
  • MAX3232EIDBR vs MAX9171ESA+
  • MAX3232EIDBR vs MAX9171EKA+T
  • MAX3232EIDBR vs MAX9169EUE+T
  • MAX3232EIDBR vs MAX9169EUE+
  • MAX3232EIDBR vs MAX9164EUD
  • MAX3232EIDBR vs MAX9164ESD
  • MAX3232EIDBR vs MAX9163ESA+T
  • MAX3232EIDBR vs MAX9163ESA+
  • MAX3232EIDBR vs MAX9158EGM
  • MAX3232EIDBR vs MAX9157EHJ+T
  • MAX3232EIDBR vs MAX9157EHJ+
  • MAX3232EIDBR vs MAX9157EGJ+T
  • MAX3232EIDBR vs MAX9157EGJ
  • MAX3232EIDBR FAQ
    Q1: What is the Texas Instruments MAX3232EIDBR?
    A1: The Texas Instruments MAX3232EIDBR is a dual-driver/receiver integrated circuit (IC) that is used for converting between TTL/CMOS logic levels and RS-232 serial communication voltage levels.

    Q2: What is the purpose of the MAX3232EIDBR?
    A2: The MAX3232EIDBR is primarily used for providing a reliable interface between digital devices (like microcontrollers) and RS-232 serial communication ports, facilitating long-distance data transmission.

    Q3: What is the operating voltage of the MAX3232EIDBR?
    A3: The MAX3232EIDBR operates within a voltage range of 3.0V to 5.5V, making it versatile for different voltage systems.

    Q4: How many channels does the MAX3232EIDBR have?
    A4: The MAX3232EIDBR features two independent drivers and two independent receivers, allowing it to support two separate RS-232 communication lines.

    Q5: What is the data rate supported by the MAX3232EIDBR?
    A5: The MAX3232EIDBR supports data rates up to 1 Mbps, making it suitable for most standard serial communication applications.

    Q6: Does the MAX3232EIDBR have built-in protection?
    A6: Yes, the MAX3232EIDBR includes built-in ESD protection, which helps safeguard the device against voltage spikes that can occur in serial communication environments.

    Q7: What is the maximum operating temperature of the MAX3232EIDBR?
    A7: The MAX3232EIDBR operates within a temperature range of -40°C to +85°C, making it suitable for a wide variety of industrial and commercial applications.

    Q8: What is the package type of the MAX3232EIDBR?
    A8: The MAX3232EIDBR is available in an 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact form factor for space-constrained designs.

    Q9: What is the maximum data transmission distance of the MAX3232EIDBR?
    A9: The MAX3232EIDBR supports long-distance transmission of up to 15 meters (50 feet) at 115200 baud, depending on the specific cable and conditions.

    Q10: What type of logic levels does the MAX3232EIDBR interface with?
    A10: The MAX3232EIDBR interfaces between RS-232 voltage levels (±12V) and TTL/CMOS logic levels (0V to 5V), ensuring compatibility between different systems.

    Q11: Is the MAX3232EIDBR suitable for battery-powered devices?
    A11: Yes, the MAX3232EIDBR is power-efficient, operating at low supply currents, making it suitable for battery-powered applications.

    Q12: What is the typical current consumption of the MAX3232EIDBR?
    A12: The MAX3232EIDBR typically consumes 1.5mA of current in operation, which helps minimize power consumption in portable applications.

    Q13: Can the MAX3232EIDBR be used in both 3.3V and 5V systems?
    A13: Yes, the MAX3232EIDBR is designed to operate with both 3.3V and 5V logic systems, providing versatility for different designs.

    Q14: Does the MAX3232EIDBR support both half-duplex and full-duplex communication?
    A14: Yes, the MAX3232EIDBR supports both half-duplex and full-duplex communication, allowing it to be used in a wide variety of serial communication protocols.

    Q15: Is the MAX3232EIDBR compatible with microcontrollers?
    A15: Yes, the MAX3232EIDBR is commonly used in microcontroller-based systems to provide RS-232 serial communication, allowing microcontrollers to interface with PCs and other devices.

    Q16: What is the slew rate of the MAX3232EIDBR?
    A16: The MAX3232EIDBR has a fast slew rate, ensuring quick transitions between logic levels, which is necessary for high-speed serial data communication.

    Q17: What are the typical applications for the MAX3232EIDBR?
    A17: Typical applications of the MAX3232EIDBR include data loggers, industrial control systems, communication equipment, and any system that requires RS-232 communication.

    Q18: Does the MAX3232EIDBR provide voltage level shifting?
    A18: Yes, the MAX3232EIDBR shifts voltage levels between the RS-232 standard (±12V) and TTL/CMOS logic levels (0V to 5V), making it suitable for interfacing with microcontrollers or logic circuits.

    Q19: How does the MAX3232EIDBR handle power-on reset?
    A19: The MAX3232EIDBR includes an internal power-on reset feature, ensuring that the device initializes properly after power-up, avoiding communication errors.

    Q20: Is the MAX3232EIDBR compatible with UART interfaces?
    A20: Yes, the MAX3232EIDBR is fully compatible with UART (Universal Asynchronous Receiver-Transmitter) interfaces, which are commonly used for serial communication in embedded systems.
    Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.